ADS1202IPWR
ADS1202IPWR
Active
Description:  IC MODULATOR 16BIT 40K 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1202IPWR Datasheet
History Price: $3.77400
In Stock: 38000
ADS1202IPWR Specification
Specification
Part No
ADS1202IPWR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Modulator
Number of Channels
1
Resolution (Bits)
16 b
Sampling Rate (Per Second)
40k
Data Interface
Serial
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
ADS1202IPWR Related Parts
ADS1201U
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWRG4
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTT
ADS1203IRGTT
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1202IPWR Compare Parts
  • ADS1202IPWR vs ADS7871IDBG4
  • ADS1202IPWR vs ADS7871IDB
  • ADS1202IPWR vs ADS7870EAG4
  • ADS1202IPWR vs ADS7870EA/1K
  • ADS1202IPWR vs ADS7870EA
  • ADS1202IPWR vs ADS7869IPZTRG4
  • ADS1202IPWR vs ADS7869IPZTR
  • ADS1202IPWR vs ADS7869IPZT
  • ADS1202IPWR vs ADS7869IPZT
  • ADS1202IPWR vs ADS58J89IRGCT
  • ADS1202IPWR vs ADS58J89IRGCR
  • ADS1202IPWR vs ADS58J89IRGC25
  • ADS1202IPWR vs ADS58J64IRMPT
  • ADS1202IPWR vs ADS58J64IRMPR
  • ADS1202IPWR vs ADS58J63IRMPT
  • ADS1202IPWR vs ADS58J63IRMPR
  • ADS1202IPWR vs ADS58C48IPFPR
  • ADS1202IPWR vs ADS58C48IPFP
  • ADS1202IPWR vs ADS1209SPWR
  • ADS1202IPWR vs ADS1208IPWRG4
  • ADS1202IPWR vs ADS1208IPWR
  • ADS1202IPWR vs ADS1208IPW
  • ADS1202IPWR vs ADS1205IRGET
  • ADS1202IPWR vs ADS1205IRGERG4
  • ADS1202IPWR vs ADS1205IRGER
  • ADS1202IPWR vs ADS1204IRHBT
  • ADS1202IPWR vs ADS1204IRHBR
  • ADS1202IPWR vs ADS1203IRGTT
  • ADS1202IPWR vs ADS1203IRGTRG4
  • ADS1202IPWR vs ADS1203IRGTR
  • ADS1202IPWR vs ADS1203IPWT
  • ADS1202IPWR vs ADS1203IPWRG4
  • ADS1202IPWR vs ADS1203IPWR
  • ADS1202IPWR vs ADS1202IPWT
  • ADS1202IPWR vs ADS1202IPWRG4
  • ADS1202IPWR vs ADS1201UG4
  • ADS1202IPWR vs ADS1201U/1K
  • ADS1202IPWR vs ADS1201U-1/1K
  • ADS1202IPWR vs ADS1201U
  • ADS1202IPWR vs ADS7846AE
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.