ADS58C48IPFPR
ADS58C48IPFPR
Active
Description:  IC ADC 11BIT 200M 80HTQFP
Manufacturer:  Texas Instruments
History Price: $162.55200
In Stock: 28900
ADS58C48IPFPR vs ADS58J89IRGCR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
ADC
Receiver
Number of Channels
4
4
Resolution (Bits)
11 b
14 b
Sampling Rate (Per Second)
200M
500M
Data Interface
Serial, Parallel
JESD204B
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.7V ~ 1.9V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
80-HTQFP (12x12)
64-VQFN (9x9)