☰
STM8S207CBT6
STM8S207CBT6
Active
Description:  IC MCU 8BIT 128KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $4.40000
In Stock: 1200
STM8S207CBT6 Specification
Specification
Part No
STM8S207CBT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM8S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
STM8
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
38
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
2.95V ~ 5.5V
Data Converters
A/D 10x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
STM8S207CBT6 PDF Datasheet
STM8S207CBT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM8S207CBT6 Description

## Overview

The STMicroelectronics STM8S207CBT6 is an 8-bit microcontroller from the STM8S series, designed for automotive, industrial, and consumer applications requiring robust performance, low power consumption, and versatile peripheral integration. Based on the STM8 core architecture, the device combines high-speed operation with deterministic timing, multiple timers, communication interfaces, and enhanced analog and digital features to support complex embedded control tasks.

## Core and Architecture

* CPU: 8-bit STM8 core, CISC architecture
* Operating frequency: Up to 24 MHz using internal or external clock
* Instruction set: Optimized for control-oriented and real-time operations
* Harvard architecture: Separate program and data buses for efficient instruction fetch
* Flash memory: Embedded in-system programmable, up to 128 KB
* RAM: 6 KB SRAM for data storage and stack operations
* EEPROM: 2 KB data EEPROM for non-volatile data storage
* Low-latency interrupt system: Supports up to 24 interrupt vectors with prioritization

The architecture ensures deterministic execution for real-time control applications, essential in automotive and industrial environments.

## Memory Organization

* Flash memory: 128 KB for program code
* Data EEPROM: 2 KB for configuration and persistent storage
* SRAM: 6 KB for temporary data and stack usage
* Memory protection: Read/write protection available on Flash and EEPROM
* Bootloader support: Embedded bootloader for in-field firmware updates

This combination of memory resources enables complex firmware execution, secure data retention, and reliable in-field updates.

## Peripheral Features

* Timers:

* Three 16-bit timers with capture/compare and PWM capabilities
* One 8-bit auto-reload timer
* Independent watchdog timer
* Window watchdog for enhanced safety applications
* Communication interfaces:

* Two I²C interfaces
* Two SPI interfaces
* Three UART/USART interfaces with LIN support
* IrDA and ISO 9141-2/ISO 14230 compatible interfaces in some packages
* Analog features:

* 12-bit ADC with up to 16 channels
* Analog comparators
* Temperature sensor
* GPIO: Up to 64 general-purpose I/O pins, configurable as input, output, or alternate function

The rich peripheral set supports versatile interfacing with sensors, actuators, and communication networks in embedded systems.

## Electrical Characteristics

* Operating voltage: 2.95 V to 5.5 V
* Input high voltage (VIH): 0.7 × VDD min
* Input low voltage (VIL): 0.3 × VDD max
* Maximum I/O current: ±20 mA per pin
* Operating temperature range: -40°C to +85°C (industrial grade)
* Power consumption:

* Active mode: ~5 mA at 24 MHz, 5 V
* Sleep mode: <1 μA
* On-chip voltage regulator for internal logic

These electrical specifications allow the microcontroller to operate reliably in automotive and industrial environments while minimizing power consumption.

## Timing and Performance

* Instruction cycle: 1 instruction per clock cycle for most instructions
* Interrupt latency: 4 to 7 cycles depending on vector
* PWM frequency: Up to 24 MHz for timer-based outputs
* ADC conversion time: 1.2 μs typical per channel
* Watchdog timeout: Configurable from 1 ms to 8 s

Fast deterministic execution ensures precise timing for control applications such as motor control, lighting, and sensor management.

## Protection and Safety Features

* Watchdog timers: Independent and window watchdogs for fault recovery
* Flash memory read/write protection
* Brown-out reset: Ensures safe startup under low-voltage conditions
* Software and hardware reset capabilities
* Fail-safe clock monitoring and power-on reset

These protection mechanisms ensure reliability in safety-critical embedded systems.

## Packaging and Mechanical Data

* Package options: LQFP-48, LQFP-64, or UFQFPN-32 depending on variant
* Lead finish: RoHS-compliant tin-lead or lead-free
* Mounting: Surface-mount assembly compatible with automated reflow soldering
* Operating junction temperature: -40°C to +85°C for industrial grade
* Footprint: Designed for compact embedded PCB layouts

The package options provide flexibility for system designers targeting space-constrained applications.

## Applications

* Automotive body electronics and dashboard control
* Industrial automation and sensor interfacing
* Motor control and robotics
* Consumer electronics and home appliances
* Embedded control systems requiring real-time performance and robustness

The STM8S207CBT6 is suitable for applications requiring deterministic execution, robust analog and digital interfaces, and reliable operation across wide temperature ranges.

## Summary

The STMicroelectronics STM8S207CBT6 is an 8-bit microcontroller featuring the STM8 core, 128 KB Flash, 6 KB SRAM, 2 KB EEPROM, multiple timers, communication interfaces, and 12-bit ADC. It operates from 2.95 V to 5.5 V, with low power consumption and industrial-grade temperature range. Its integrated peripherals, protection features, and flexible packaging options make it ideal for automotive, industrial, and consumer applications requiring reliable real-time control, analog and digital interfacing, and robust embedded performance.
STM8S207CBT6 Compare Parts
  • STM8S207CBT6 vs STM8TL53C4U6
  • STM8S207CBT6 vs STM8TL52G4U6
  • STM8S207CBT6 vs STM8TL52F4P6TR
  • STM8S207CBT6 vs STM8S903K3U6TR
  • STM8S207CBT6 vs STM8S903K3U6
  • STM8S207CBT6 vs STM8S903K3U3TR
  • STM8S207CBT6 vs STM8S903K3U3
  • STM8S207CBT6 vs STM8S903K3T6CTR
  • STM8S207CBT6 vs STM8S903K3T6C
  • STM8S207CBT6 vs STM8S903K3T3CTR
  • STM8S207CBT6 vs STM8S903K3T3C
  • STM8S207CBT6 vs STM8S903K3B6
  • STM8S207CBT6 vs STM8S903F3U6TR
  • STM8S207CBT6 vs STM8S903F3U3TR
  • STM8S207CBT6 vs STM8S903F3P6TR
  • STM8S207CBT6 vs STM8S903F3P6
  • STM8S207CBT6 vs STM8S903F3P3
  • STM8S207CBT6 vs STM8S903F3M6TR
  • STM8S207CBT6 vs STM8S903F3M6
  • STM8S207CBT6 vs STM8S903F3M3TR
  • STM8S207CBT6 vs STM8S903F3M3
  • STM8S207CBT6 vs STM8S208S6T6C
  • STM8S207CBT6 vs STM8S208S6T3C
  • STM8S207CBT6 vs STM8S208RBT6
  • STM8S207CBT6 vs STM8S208RBT3
  • STM8S207CBT6 vs STM8S208R8T6
  • STM8S207CBT6 vs STM8S208MBT6B
  • STM8S207CBT6 vs STM8S208CBT6TR
  • STM8S207CBT6 vs STM8S208CBT6
  • STM8S207CBT6 vs STM8S208C8T6TR
  • STM8S207CBT6 vs STM8S208C8T6
  • STM8S207CBT6 vs STM8S208C6T6TR
  • STM8S207CBT6 vs STM8S208C6T6
  • STM8S207CBT6 vs STM8S208C6T3
  • STM8S207CBT6 vs STM8S207SBT6C
  • STM8S207CBT6 vs STM8S207SBT3C
  • STM8S207CBT6 vs STM8S207S8T6CTR
  • STM8S207CBT6 vs STM8S207S8T6C
  • STM8S207CBT6 vs STM8S207S8T3CTR
  • STM8S207CBT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you