☰
STM32C011F6U6TR
STM32C011F6U6TR
Active
Description:  IC MCU 32BIT 32KB FLASH 20UFQFPN
Manufacturer:  STMicroelectronics
History Price: $1.80000
In Stock: 8115
STM32C011F6U6TR Specification
Specification
Part No
STM32C011F6U6TR
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
18
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 15x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFQFN
Supplier Device Package
20-UFQFPN (3x3)
STM32C011F6U6TR Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C011F6U6TR Description
The STMicroelectronics STM32C011F6U6TR is a high-performance, low-power microcontroller from the STM32C0 series, based on the Arm Cortex-M0+ core. It is designed for cost-sensitive and compact applications requiring a balance between processing capability, energy efficiency, and peripheral integration. The device offers a rich set of on-chip features, including analog, digital, and communication peripherals, along with advanced power management options suitable for embedded control, consumer electronics, and IoT devices. It comes in a 32-pin UFQFPN package, providing flexibility for compact PCB designs.

## Core Architecture

* Processor: Arm Cortex-M0+ 32-bit RISC core
* Operating Frequency: Up to 32 MHz, delivering efficient instruction throughput
* Core Features: Nested Vectored Interrupt Controller (NVIC), SysTick timer, low-latency exception handling
* Instruction Set: Thumb-2 for reduced code size and enhanced efficiency
* Performance: 32-bit single-cycle multiplier, optimized for control-oriented tasks
* Debug & Trace: SWD (Serial Wire Debug) interface, supporting full breakpoints and watchpoints

## Memory

* Flash Memory: 64 KB, providing non-volatile storage for code and constants
* RAM: 8 KB SRAM for runtime variables and stack operations
* EEPROM Emulation: Flash-based data retention available for configuration storage
* Memory Interface: Internal buses optimized for low-latency access and predictable performance

## Power Supply and Consumption

* Supply Voltage: 1.7 V to 3.6 V, suitable for battery-powered and low-voltage applications
* I/O Voltage Range: 1.7 V to 3.6 V, compatible with modern digital logic levels
* Low-Power Modes: Sleep, Stop, and Standby modes, with deep-stop current as low as a few microamperes
* Power Management: Internal voltage regulator with automatic power scaling and fast wake-up time
* Operating Temperature Range: −40 °C to +85 °C, compliant with industrial standards

## Clocks and Timing

* Internal Oscillators: High-speed RC (HSI) 16 MHz, low-speed RC (LSI) 32 kHz
* External Clock Support: HSE crystal oscillator up to 32 MHz for precise timing applications
* Timers:

* One 16-bit advanced-control timer for PWM and motor control
* One general-purpose 16-bit timer
* Two basic 16-bit timers for timing events and pulse generation
* Watchdog Timers: Independent watchdog (IWDG) and window watchdog (WWDG) for safety-critical applications
* SysTick Timer: 24-bit system timer for RTOS tick generation or delay routines

## Communication Interfaces

* USART: Up to 1 full-duplex UART interface with hardware flow control
* I2C: 1 master/slave interface, supporting fast mode (up to 400 kHz)
* SPI: 1 full-duplex synchronous interface, supporting master and slave modes
* Analog-to-Digital Converter (ADC):

* 12-bit resolution, 1.1 MSPS conversion rate
* Multiple channels (up to 10) for sensor interfacing
* Comparator: Internal analog comparators for voltage threshold detection
* GPIO: 26 configurable general-purpose I/O pins with configurable pull-up/pull-down, open-drain or push-pull output

## Digital Features

* DMA: Direct memory access controller with multiple channels for efficient data movement
* Timers and PWM: Configurable for motor control, LED dimming, and waveform generation
* Event System: Peripheral-to-peripheral event routing to reduce CPU load

## Protection and Safety Features

* Brown-Out Reset (BOR): Protects against undervoltage conditions
* Power-On Reset (POR): Ensures proper startup after power application
* Programmable Voltage Detector (PVD): Monitors supply voltage levels for safe operation
* Write Protection: Flash memory sectors protected against accidental write or erase
* Hardware Watchdogs: Ensure system reliability in embedded applications

## Package and Mechanical

* Package Type: 32-pin UFQFPN (Ultra Thin Quad Flat No-lead)
* Package Dimensions: 5 × 5 mm body, lead pitch 0.5 mm
* Mounting: Surface-mount, suitable for automated PCB assembly
* Thermal Resistance: Typical junction-to-ambient ~40 °C/W, supports operation in compact designs

## Applications

* Battery-operated and portable devices requiring low power
* IoT edge nodes and wireless sensor applications
* Industrial control, motor management, and automation equipment
* Consumer electronics requiring compact form factor and reliable control
* Embedded systems with real-time control requirements

## Design Considerations

* Decoupling: Place 100 nF ceramic capacitors close to VDD and VSS pins to reduce noise
* Clock Stability: Use low ESR capacitors with HSE crystal for precise timing
* Low-Power Design: Leverage Stop and Standby modes to minimize energy consumption
* Debugging: Use SWD interface for programming and in-circuit debugging
* PCB Layout: Separate analog and digital grounds where ADC is used to reduce noise

## Summary

The STM32C011F6U6TR microcontroller offers a compact, low-power solution with a 32-bit Arm Cortex-M0+ core, rich peripheral set, and flexible communication interfaces. Its industrial-grade temperature range, low standby power, and advanced timers make it ideal for cost-sensitive embedded applications where space and energy efficiency are critical. With robust memory protection, voltage monitoring, and integrated ADC functionality, this device is suitable for diverse applications in IoT, industrial control, and consumer electronics.
STM32C011F6U6TR Compare Parts
  • STM32C011F6U6TR vs STM8TL53C4U6
  • STM32C011F6U6TR vs STM8TL52G4U6
  • STM32C011F6U6TR vs STM8TL52F4P6TR
  • STM32C011F6U6TR vs STM8S903K3U6TR
  • STM32C011F6U6TR vs STM8S903K3U6
  • STM32C011F6U6TR vs STM8S903K3U3TR
  • STM32C011F6U6TR vs STM8S903K3U3
  • STM32C011F6U6TR vs STM8S903K3T6CTR
  • STM32C011F6U6TR vs STM8S903K3T6C
  • STM32C011F6U6TR vs STM8S903K3T3CTR
  • STM32C011F6U6TR vs STM8S903K3T3C
  • STM32C011F6U6TR vs STM8S903K3B6
  • STM32C011F6U6TR vs STM8S903F3U6TR
  • STM32C011F6U6TR vs STM8S903F3U3TR
  • STM32C011F6U6TR vs STM8S903F3P6TR
  • STM32C011F6U6TR vs STM8S903F3P6
  • STM32C011F6U6TR vs STM8S903F3P3
  • STM32C011F6U6TR vs STM8S903F3M6TR
  • STM32C011F6U6TR vs STM8S903F3M6
  • STM32C011F6U6TR vs STM8S903F3M3TR
  • STM32C011F6U6TR vs STM8S903F3M3
  • STM32C011F6U6TR vs STM8S208S6T6C
  • STM32C011F6U6TR vs STM8S208S6T3C
  • STM32C011F6U6TR vs STM8S208RBT6
  • STM32C011F6U6TR vs STM8S208RBT3
  • STM32C011F6U6TR vs STM8S208R8T6
  • STM32C011F6U6TR vs STM8S208MBT6B
  • STM32C011F6U6TR vs STM8S208CBT6TR
  • STM32C011F6U6TR vs STM8S208CBT6
  • STM32C011F6U6TR vs STM8S208C8T6TR
  • STM32C011F6U6TR vs STM8S208C8T6
  • STM32C011F6U6TR vs STM8S208C6T6TR
  • STM32C011F6U6TR vs STM8S208C6T6
  • STM32C011F6U6TR vs STM8S208C6T3
  • STM32C011F6U6TR vs STM8S207SBT6C
  • STM32C011F6U6TR vs STM8S207SBT3C
  • STM32C011F6U6TR vs STM8S207S8T6CTR
  • STM32C011F6U6TR vs STM8S207S8T6C
  • STM32C011F6U6TR vs STM8S207S8T3CTR
  • STM32C011F6U6TR vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you