☰
STM32C011F6P6
STM32C011F6P6
Active
Description:  IC MCU 32BIT 32KB FLASH 20TSSOP
Manufacturer:  STMicroelectronics
History Price: $1.80000
In Stock: 16560
STM32C011F6P6 Specification
Specification
Part No
STM32C011F6P6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
18
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 15x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
STM32C011F6P6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C011F6P6 Description
Introduction to STMicroelectronics STM32C011F6P6

The STM32C011F6P6 is a member of the STM32 family of microcontrollers developed by STMicroelectronics, which is renowned for its versatility and efficiency in embedded systems. This microcontroller is particularly suited for applications requiring low power consumption and high performance, making it ideal for consumer electronics, industrial automation, and Internet of Things (IoT) devices.

Key Specifications

- Core Architecture: ARM Cortex-M0+
- Operating Frequency: Up to 48 MHz
- Flash Memory: 32 KB
- SRAM: 4 KB
- Operating Voltage: 2.0 to 3.6 V
- Temperature Range: -40 to 85 °C
- Package Type: LQFP-32 (32 pins)
- GPIO Pins: 16 I/O pins
- ADC: 12-bit, up to 16 channels
- Timers: 2 x 16-bit timers
- Communication Interfaces: I2C, SPI, USART

Performance and Processing Capabilities

The STM32C011F6P6 microcontroller is built on the ARM Cortex-M0+ core, which is designed for low power consumption while delivering efficient processing capabilities. With a maximum operating frequency of 48 MHz, it can handle a variety of tasks effectively. The architecture supports a range of operating modes, allowing developers to optimize power usage based on application requirements.

Memory and Storage

This microcontroller features 32 KB of Flash memory, which is used for program storage, and 4 KB of SRAM for data storage. The memory architecture is designed to support efficient code execution and data handling, making it suitable for applications that require quick access to stored information.

Peripheral Features

The STM32C011F6P6 is equipped with a variety of peripherals that enhance its functionality:

- Analog-to-Digital Converter (ADC): The microcontroller includes a 12-bit ADC with up to 16 channels, allowing for precise analog signal processing.
- Timers: It features two 16-bit timers that can be used for various timing applications, including PWM generation and event counting.
- Communication Interfaces: The STM32C011F6P6 supports multiple communication protocols, including I2C, SPI, and USART, enabling seamless integration with other devices and sensors.

Power Management

One of the standout features of the STM32C011F6P6 is its power management capabilities. It operates within a voltage range of 2.0 to 3.6 V, making it suitable for battery-powered applications. The microcontroller also supports various low-power modes, allowing developers to minimize energy consumption during idle periods.

Development and Ecosystem

STMicroelectronics provides a comprehensive development ecosystem for the STM32C011F6P6, including software libraries, development boards, and integrated development environments (IDEs). The STM32CubeMX tool allows developers to configure the microcontroller's peripherals and generate initialization code, streamlining the development process.

Applications

The STM32C011F6P6 is versatile and can be used in a wide range of applications, including:

- Consumer electronics (e.g., smart home devices)
- Industrial automation (e.g., sensor monitoring)
- IoT applications (e.g., connected devices)
- Wearable technology

Conclusion

The STM32C011F6P6 microcontroller from STMicroelectronics is a powerful and efficient solution for various embedded applications. With its ARM Cortex-M0+ core, ample memory, and rich peripheral set, it provides developers with the tools needed to create innovative and energy-efficient products. Its flexibility and low power consumption make it an excellent choice for modern electronic designs.
STM32C011F6P6 Compare Parts
  • STM32C011F6P6 vs STM8TL53C4U6
  • STM32C011F6P6 vs STM8TL52G4U6
  • STM32C011F6P6 vs STM8TL52F4P6TR
  • STM32C011F6P6 vs STM8S903K3U6TR
  • STM32C011F6P6 vs STM8S903K3U6
  • STM32C011F6P6 vs STM8S903K3U3TR
  • STM32C011F6P6 vs STM8S903K3U3
  • STM32C011F6P6 vs STM8S903K3T6CTR
  • STM32C011F6P6 vs STM8S903K3T6C
  • STM32C011F6P6 vs STM8S903K3T3CTR
  • STM32C011F6P6 vs STM8S903K3T3C
  • STM32C011F6P6 vs STM8S903K3B6
  • STM32C011F6P6 vs STM8S903F3U6TR
  • STM32C011F6P6 vs STM8S903F3U3TR
  • STM32C011F6P6 vs STM8S903F3P6TR
  • STM32C011F6P6 vs STM8S903F3P6
  • STM32C011F6P6 vs STM8S903F3P3
  • STM32C011F6P6 vs STM8S903F3M6TR
  • STM32C011F6P6 vs STM8S903F3M6
  • STM32C011F6P6 vs STM8S903F3M3TR
  • STM32C011F6P6 vs STM8S903F3M3
  • STM32C011F6P6 vs STM8S208S6T6C
  • STM32C011F6P6 vs STM8S208S6T3C
  • STM32C011F6P6 vs STM8S208RBT6
  • STM32C011F6P6 vs STM8S208RBT3
  • STM32C011F6P6 vs STM8S208R8T6
  • STM32C011F6P6 vs STM8S208MBT6B
  • STM32C011F6P6 vs STM8S208CBT6TR
  • STM32C011F6P6 vs STM8S208CBT6
  • STM32C011F6P6 vs STM8S208C8T6TR
  • STM32C011F6P6 vs STM8S208C8T6
  • STM32C011F6P6 vs STM8S208C6T6TR
  • STM32C011F6P6 vs STM8S208C6T6
  • STM32C011F6P6 vs STM8S208C6T3
  • STM32C011F6P6 vs STM8S207SBT6C
  • STM32C011F6P6 vs STM8S207SBT3C
  • STM32C011F6P6 vs STM8S207S8T6CTR
  • STM32C011F6P6 vs STM8S207S8T6C
  • STM32C011F6P6 vs STM8S207S8T3CTR
  • STM32C011F6P6 vs STM8S207S8T3C
  • STM32C011F6P6 FAQ
    Q1: What type of device is STMicroelectronics STM32C011F6P6?
    A: The STM32C011F6P6 is a 32-bit microcontroller based on the ARM Cortex-M0+ core, designed for low-power, cost-sensitive embedded applications.

    Q2: What is the maximum operating frequency of STMicroelectronics STM32C011F6P6?
    A: The microcontroller operates at up to 16 MHz, providing sufficient performance for simple control and sensing applications.

    Q3: How much Flash memory does STMicroelectronics STM32C011F6P6 provide?
    A: The device includes 32 KB of embedded Flash memory for program storage, firmware, and non-volatile data.

    Q4: How much SRAM is available in STMicroelectronics STM32C011F6P6?
    A: The microcontroller contains 8 KB of SRAM, enabling efficient data processing and temporary storage during execution.

    Q5: What is the operating voltage range of STMicroelectronics STM32C011F6P6?
    A: The STM32C011F6P6 operates from 1.8V to 3.6V, supporting low-power designs and battery-operated applications.

    Q6: What types of timers are available in STMicroelectronics STM32C011F6P6?
    A: The microcontroller includes general-purpose and basic timers, allowing precise time measurements, PWM generation, and scheduling tasks.

    Q7: What communication interfaces does STMicroelectronics STM32C011F6P6 support?
    A: It provides UART, I²C, and SPI interfaces for connectivity with sensors, peripherals, and external memory devices.

    Q8: Does STMicroelectronics STM32C011F6P6 include analog peripherals?
    A: Yes, the device features a 12-bit ADC with multiple input channels for accurate analog signal acquisition.

    Q9: What low-power modes does STMicroelectronics STM32C011F6P6 offer?
    A: It supports Sleep, Stop, and Standby modes, optimizing energy consumption for battery-powered or energy-constrained applications.

    Q10: What package type does STMicroelectronics STM32C011F6P6 come in?
    A: The microcontroller is available in a UFQFPN-32 package, offering compact size and high pin density for small form-factor designs.

    Q11: How does STMicroelectronics STM32C011F6P6 handle clock generation?
    A: It includes an internal RC oscillator and PLL to generate stable system and peripheral clocks with minimal external components.

    Q12: Can STMicroelectronics STM32C011F6P6 perform real-time control tasks?
    A: Yes, the Cortex-M0+ core provides deterministic execution suitable for real-time embedded control applications.

    Q13: What type of GPIOs does STMicroelectronics STM32C011F6P6 offer?
    A: The device includes up to 32 general-purpose I/Os with configurable input/output modes, pull-up/pull-down resistors, and alternate functions.

    Q14: Is STMicroelectronics STM32C011F6P6 suitable for battery-operated devices?
    A: Yes, its low-power operation, energy-efficient core, and multiple sleep modes make it ideal for portable and battery-driven systems.

    Q15: How does STMicroelectronics STM32C011F6P6 support debugging?
    A: It provides a standard SWD (Serial Wire Debug) interface for efficient debugging, programming, and system monitoring.

    Q16: Can STMicroelectronics STM32C011F6P6 handle analog signal sampling?
    A: Yes, its integrated 12-bit ADC with multiple channels enables accurate analog-to-digital conversion for sensor and signal processing applications.

    Q17: How does STMicroelectronics STM32C011F6P6 manage interrupts?
    A: The microcontroller includes a Nested Vectored Interrupt Controller (NVIC) that supports multiple interrupt sources with configurable priority levels.

    Q18: What types of applications are ideal for STMicroelectronics STM32C011F6P6?
    A: It is suitable for consumer electronics, IoT devices, industrial sensors, and simple control systems requiring low-power and cost-efficient operation.

    Q19: How does STMicroelectronics STM32C011F6P6 support secure firmware updates?
    A: The device provides Flash memory protection and readout protection to ensure secure firmware storage and update integrity.

    Q20: What makes STMicroelectronics STM32C011F6P6 energy-efficient?
    A: Its Cortex-M0+ core, low-voltage operation, and multiple low-power modes allow minimal current consumption during both active and idle states.
    Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you