☰
STM32C011F4U6TR
STM32C011F4U6TR
Active
Description:  IC MCU 32BIT 16KB FLASH 20UFQFPN
Manufacturer:  STMicroelectronics
History Price: $1.77000
In Stock: 1920
STM32C011F4U6TR Specification
Specification
Part No
STM32C011F4U6TR
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
18
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 15x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFQFN
Supplier Device Package
20-UFQFPN (3x3)
STM32C011F4U6TR Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C011F4U6TR Description
The STMicroelectronics STM32C011F4U6TR is a member of the STM32C0 series of ultra-cost-effective 32-bit microcontrollers built around the Arm Cortex-M0+ processor core. The device is designed to provide a straightforward migration path from traditional 8-bit and 16-bit microcontrollers to modern 32-bit embedded systems while maintaining low power consumption, compact package dimensions, and simplified hardware design. Integrating Flash memory, SRAM, analog peripherals, communication interfaces, timers, DMA resources, and advanced clock management, the STM32C011F4U6TR is optimized for industrial control, consumer electronics, home appliances, sensor nodes, lighting systems, and general-purpose embedded applications.

## Device Overview

The STM32C011F4U6TR incorporates an Arm Cortex-M0+ core operating at frequencies up to 48 MHz. The Cortex-M0+ architecture is specifically engineered for energy-efficient embedded applications, providing significantly improved performance compared with traditional 8-bit microcontrollers while maintaining low code size and simplified software development.

As part of the STM32 ecosystem, the device benefits from a mature development environment, including STM32CubeMX configuration tools, STM32CubeIDE, hardware abstraction libraries, CMSIS support, and extensive software examples.

The device is packaged in a compact UFQFPN-20 package measuring only 3 mm × 3 mm, making it particularly suitable for space-constrained applications.

## Key Specifications

| Parameter | Specification |
| ------------------------------ | ------------------------------ |
| Core | Arm Cortex-M0+ |
| CPU Architecture | 32-bit RISC |
| Maximum Clock Frequency | 48 MHz |
| Flash Memory | 16 KB |
| SRAM | 6 KB |
| Operating Voltage | 2.0 V to 3.6 V |
| Package | UFQFPN-20 |
| GPIOs | Up to 18 |
| ADC | 12-bit SAR ADC |
| ADC Channels | Up to 13 |
| DMA Channels | 3 |
| USART | 2 |
| SPI | 1 |
| I2C | 1 |
| RTC | Integrated |
| Watchdog Timers | IWDG and WWDG |
| Debug Interface | SWD |
| Internal High-Speed Oscillator | 48 MHz |
| Internal Low-Speed Oscillator | 32 kHz |
| Operating Temperature | Up to 125°C depending on grade |

## CPU Architecture

The Cortex-M0+ processor forms the computational foundation of the STM32C011F4U6TR.

Important architectural characteristics include:

* ARMv6-M instruction set architecture
* Thumb instruction support
* Hardware multiplication
* Low interrupt latency
* Nested Vectored Interrupt Controller (NVIC)
* Deterministic execution behavior
* Single-cycle GPIO access

The Cortex-M0+ offers excellent performance-per-watt, making it suitable for both battery-powered and permanently powered embedded systems.

At 48 MHz, the processor delivers sufficient computational capability for:

* Industrial control algorithms
* Communication protocol handling
* Sensor data processing
* Motor control applications
* User-interface management
* Embedded automation systems

## Memory Architecture

## Embedded Flash Memory

The STM32C011F4U6TR integrates 16 KB of Flash memory.

Key Flash features include:

* In-Application Programming (IAP)
* Readout protection
* Write protection
* Firmware upgrade capability
* Long data retention
* High endurance

The embedded Flash enables firmware storage without requiring external memory devices, reducing overall system cost and complexity.

## SRAM

The device incorporates 6 KB of SRAM.

SRAM features include:

* Fast single-cycle access
* Hardware parity checking
* DMA accessibility
* Efficient interrupt processing

Although compact, the SRAM capacity is sufficient for many real-time embedded applications, protocol stacks, and sensor processing algorithms.

## Clock System

The STM32C011F4U6TR provides a flexible clock architecture that allows designers to optimize cost, performance, and power consumption.

## Internal High-Speed Oscillator

The integrated high-speed oscillator operates at:

* 48 MHz nominal frequency

Advantages include:

* No external crystal required
* Reduced BOM cost
* Simplified PCB layout
* Faster startup times

## Internal Low-Speed Oscillator

The low-speed oscillator operates at:

* Approximately 32 kHz

Typical uses include:

* RTC operation
* Watchdog timing
* Low-power wakeup functions

## External Clock Support

The device supports external clock sources for applications requiring higher timing precision.

Supported sources include:

* External crystal oscillators
* External clock generators
* 32.768 kHz RTC crystals

The integrated PLL circuitry allows flexible clock generation from various reference sources.

## Power Management Features

Power efficiency is a major design goal of the STM32C0 family.

The STM32C011F4U6TR supports supply voltages from:

* 2.0 V to 3.6 V

Integrated power management functions include:

* Power-On Reset (POR)
* Power-Down Reset (PDR)
* Brown-Out Reset (BOR)

## Sleep Mode

In Sleep mode:

* CPU clock is stopped
* Peripheral clocks remain active
* Fast wakeup is supported

## Stop Mode

In Stop mode:

* Most clocks are disabled
* SRAM contents are retained
* Power consumption is significantly reduced

## Standby Mode

Standby mode provides:

* Very low current consumption
* RTC functionality
* Wakeup source monitoring

## Shutdown Mode

This mode achieves the lowest possible power consumption while preserving only essential wakeup circuitry.

These power modes make the microcontroller suitable for battery-operated and energy-conscious applications.

## GPIO Architecture

The STM32C011F4U6TR provides up to 18 general-purpose I/O pins.

GPIO capabilities include:

* Input mode
* Output mode
* Alternate function mode
* Analog mode
* Interrupt generation
* Event generation

Additional GPIO features include:

* Internal pull-up resistors
* Internal pull-down resistors
* High-speed operation
* Multiple 5 V tolerant inputs
* Configurable drive strength

The flexible pin multiplexing scheme allows multiple peripheral functions to share limited package pins efficiently.

## Direct Memory Access Controller

The integrated DMA controller includes three channels.

DMA operation enables:

* Peripheral-to-memory transfers
* Memory-to-peripheral transfers
* Memory-to-memory transfers

Benefits include:

* Reduced CPU workload
* Improved system efficiency
* Lower power consumption
* Higher communication throughput

DMA is particularly useful for:

* ADC data acquisition
* SPI communication
* USART transfers
* Continuous sampling systems

## Analog Subsystem

## 12-Bit Analog-to-Digital Converter

The integrated ADC provides accurate analog signal measurement capability.

Key ADC characteristics include:

* 12-bit resolution
* Up to 13 external channels
* Fast conversion performance
* Programmable sampling times
* DMA support

Typical applications include:

* Temperature sensing
* Voltage monitoring
* Current measurement
* Environmental sensors
* Industrial instrumentation
* Battery management

The ADC architecture balances conversion accuracy, speed, and power consumption for general-purpose embedded systems.

## Timer Resources

The STM32C011F4U6TR integrates multiple timer peripherals that support a wide range of timing and control functions.

## Advanced-Control Timer

The advanced timer supports:

* PWM generation
* Complementary outputs
* Dead-time insertion
* Motor-control applications

## General-Purpose Timers

Several 16-bit timers provide:

* Input capture
* Output compare
* Frequency measurement
* Pulse-width measurement
* Event counting

## SysTick Timer

The Cortex-M0+ SysTick timer supports:

* RTOS scheduling
* Periodic interrupts
* Software timing services

## Watchdog Timers

Two independent watchdog mechanisms are implemented:

## Independent Watchdog (IWDG)

Operates from its own clock source and provides system recovery in case of software failure.

## Window Watchdog (WWDG)

Detects both early and late watchdog refresh events.

These watchdogs significantly improve system reliability.

## Real-Time Clock

The integrated RTC provides:

* Calendar functions
* Timekeeping
* Alarm generation
* Wakeup capability

The RTC can continue operating during low-power modes, enabling:

* Scheduled system wakeups
* Data logging
* Event timestamping
* Battery-powered operation

## Communication Interfaces

## USART

Two USART peripherals are available.

Features include:

* Full-duplex communication
* LIN support
* Smartcard support
* IrDA compatibility
* Auto baud-rate detection
* Wakeup from Stop mode

Applications include:

* Serial communications
* Debug interfaces
* Industrial networking
* Human-machine interfaces

## SPI Interface

The SPI peripheral supports:

* Full-duplex operation
* Master mode
* Slave mode
* High-speed data transfers

Typical SPI devices include:

* Flash memories
* Sensors
* Displays
* Communication modules

## I2S Capability

The SPI peripheral can also operate in I2S mode for digital audio applications.

## I2C Interface

The integrated I2C controller supports:

* Standard Mode
* Fast Mode
* Fast Mode Plus

Additional compatibility includes:

* SMBus
* PMBus

The I2C interface is commonly used for:

* Sensor connectivity
* EEPROM access
* Power-management devices
* Real-time clocks

## Security and Reliability Features

The STM32C011F4U6TR includes numerous mechanisms designed to improve robustness and protect firmware.

These features include:

* Flash readout protection
* Write protection
* Memory parity checking
* Hardware CRC calculation
* Clock security monitoring
* Brown-out reset
* Multiple watchdog systems

These functions are particularly valuable in industrial and commercial products where long-term reliability is essential.

## Package Characteristics

The UFQFPN-20 package offers several advantages:

* Extremely small footprint
* Low profile height
* Excellent thermal characteristics
* Reduced PCB area consumption
* Suitable for automated assembly

The 3 mm × 3 mm package enables the implementation of highly compact embedded designs without sacrificing functionality.

## Development Ecosystem

The STM32C011F4U6TR benefits from the extensive STM32 software and hardware ecosystem.

Supported development tools include:

* STM32CubeIDE
* STM32CubeMX
* STM32 HAL libraries
* STM32 LL drivers
* CMSIS framework
* ST-LINK debug probes

Debugging is performed through the Serial Wire Debug (SWD) interface, providing breakpoints, memory inspection, and real-time debugging capabilities.

## Typical Applications

The STM32C011F4U6TR is well suited for a wide variety of embedded applications, including:

* Industrial controllers
* Smart sensors
* Home appliances
* LED lighting systems
* Portable instrumentation
* Environmental monitoring devices
* Smart locks
* Building automation systems
* Motor control products
* Consumer electronics
* Power-management systems
* Human-machine interfaces
* IoT edge devices

## Technical Evaluation

From an engineering perspective, the STM32C011F4U6TR represents an effective balance between cost, integration level, power efficiency, and processing capability. The combination of a 48 MHz Arm Cortex-M0+ core, 16 KB Flash, 6 KB SRAM, integrated 12-bit ADC, DMA controller, versatile timer architecture, multiple communication interfaces, and advanced low-power modes makes it an attractive solution for cost-sensitive embedded systems. Its compact UFQFPN-20 package and compatibility with the broader STM32 ecosystem further enhance its suitability as a modern replacement for legacy 8-bit and 16-bit microcontrollers in industrial, consumer, and IoT applications.
STM32C011F4U6TR Compare Parts
  • STM32C011F4U6TR vs STM8TL53C4U6
  • STM32C011F4U6TR vs STM8TL52G4U6
  • STM32C011F4U6TR vs STM8TL52F4P6TR
  • STM32C011F4U6TR vs STM8S903K3U6TR
  • STM32C011F4U6TR vs STM8S903K3U6
  • STM32C011F4U6TR vs STM8S903K3U3TR
  • STM32C011F4U6TR vs STM8S903K3U3
  • STM32C011F4U6TR vs STM8S903K3T6CTR
  • STM32C011F4U6TR vs STM8S903K3T6C
  • STM32C011F4U6TR vs STM8S903K3T3CTR
  • STM32C011F4U6TR vs STM8S903K3T3C
  • STM32C011F4U6TR vs STM8S903K3B6
  • STM32C011F4U6TR vs STM8S903F3U6TR
  • STM32C011F4U6TR vs STM8S903F3U3TR
  • STM32C011F4U6TR vs STM8S903F3P6TR
  • STM32C011F4U6TR vs STM8S903F3P6
  • STM32C011F4U6TR vs STM8S903F3P3
  • STM32C011F4U6TR vs STM8S903F3M6TR
  • STM32C011F4U6TR vs STM8S903F3M6
  • STM32C011F4U6TR vs STM8S903F3M3TR
  • STM32C011F4U6TR vs STM8S903F3M3
  • STM32C011F4U6TR vs STM8S208S6T6C
  • STM32C011F4U6TR vs STM8S208S6T3C
  • STM32C011F4U6TR vs STM8S208RBT6
  • STM32C011F4U6TR vs STM8S208RBT3
  • STM32C011F4U6TR vs STM8S208R8T6
  • STM32C011F4U6TR vs STM8S208MBT6B
  • STM32C011F4U6TR vs STM8S208CBT6TR
  • STM32C011F4U6TR vs STM8S208CBT6
  • STM32C011F4U6TR vs STM8S208C8T6TR
  • STM32C011F4U6TR vs STM8S208C8T6
  • STM32C011F4U6TR vs STM8S208C6T6TR
  • STM32C011F4U6TR vs STM8S208C6T6
  • STM32C011F4U6TR vs STM8S208C6T3
  • STM32C011F4U6TR vs STM8S207SBT6C
  • STM32C011F4U6TR vs STM8S207SBT3C
  • STM32C011F4U6TR vs STM8S207S8T6CTR
  • STM32C011F4U6TR vs STM8S207S8T6C
  • STM32C011F4U6TR vs STM8S207S8T3CTR
  • STM32C011F4U6TR vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you