☰
STM32C031C4T6
STM32C031C4T6
Active
Description:  IC MCU 32BIT 16KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $2.37000
In Stock: 30000
STM32C031C4T6 Specification
Specification
Part No
STM32C031C4T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
45
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 21x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
STM32C031C4T6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C031C4T6 Description
Overview of STMicroelectronics STM32C031C4T6

The STMicroelectronics STM32C031C4T6 is a member of the STM32 family of microcontrollers, which are based on the ARM Cortex-M0+ core. This microcontroller is designed for a wide range of applications, including consumer electronics, industrial automation, and IoT devices. It is particularly valued for its low power consumption, high performance, and rich set of peripherals, making it an ideal choice for developers looking to create efficient and reliable embedded systems.

Key Specifications

- Core Architecture: ARM Cortex-M0+
- Operating Frequency: Up to 48 MHz
- Flash Memory: 32 KB
- SRAM: 8 KB
- Operating Voltage: 1.8V to 3.6V
- Temperature Range: -40°C to +85°C
- Package Type: LQFP32 (32-pin)
- GPIO Pins: Up to 31 I/O pins
- ADC: 12-bit, up to 16 channels
- Timers: 3 general-purpose timers, 1 advanced-control timer
- Communication Interfaces:
- I2C
- SPI
- USART
- USB 2.0 Full Speed

Functional Features

The STM32C031C4T6 is designed to provide a balance of performance and power efficiency. The ARM Cortex-M0+ core allows for efficient processing with a low power footprint, making it suitable for battery-operated devices. The microcontroller features a variety of integrated peripherals, including multiple timers, an ADC, and communication interfaces, which facilitate the development of complex applications without the need for additional components.

Power Management

One of the standout features of the STM32C031C4T6 is its power management capabilities. The device supports several low-power modes, allowing it to operate efficiently in energy-sensitive applications. This is particularly important for IoT devices and portable electronics, where battery life is a critical consideration. The microcontroller can enter sleep modes to conserve power while maintaining the ability to wake up quickly when needed.

Development and Compatibility

The STM32C031C4T6 is compatible with the STM32Cube software development platform, which provides a comprehensive set of tools and libraries for application development. This platform includes the STM32CubeMX configuration tool, which simplifies the initialization of peripherals and the generation of initialization code. The microcontroller is also supported by various integrated development environments (IDEs), such as Keil MDK, IAR Embedded Workbench, and the STM32CubeIDE.

Applications

The versatility of the STM32C031C4T6 allows it to be used in a wide range of applications, including:

- Consumer Electronics: Ideal for smart home devices, wearables, and portable gadgets.
- Industrial Automation: Employed in control systems, sensors, and monitoring equipment.
- IoT Devices: Integrated into connected devices for data acquisition and communication.
- Medical Devices: Used in health monitoring systems and diagnostic equipment.

Conclusion

The STMicroelectronics STM32C031C4T6 is a powerful and efficient microcontroller that meets the demands of modern embedded applications. With its impressive specifications, low power consumption, and rich set of features, it stands out as an excellent choice for engineers and developers seeking a reliable solution for their projects. Its combination of performance, flexibility, and ease of integration makes it a valuable component in various electronic designs, particularly in consumer electronics and IoT applications.
STM32C031C4T6 Compare Parts
  • STM32C031C4T6 vs STM8TL53C4U6
  • STM32C031C4T6 vs STM8TL52G4U6
  • STM32C031C4T6 vs STM8TL52F4P6TR
  • STM32C031C4T6 vs STM8S903K3U6TR
  • STM32C031C4T6 vs STM8S903K3U6
  • STM32C031C4T6 vs STM8S903K3U3TR
  • STM32C031C4T6 vs STM8S903K3U3
  • STM32C031C4T6 vs STM8S903K3T6CTR
  • STM32C031C4T6 vs STM8S903K3T6C
  • STM32C031C4T6 vs STM8S903K3T3CTR
  • STM32C031C4T6 vs STM8S903K3T3C
  • STM32C031C4T6 vs STM8S903K3B6
  • STM32C031C4T6 vs STM8S903F3U6TR
  • STM32C031C4T6 vs STM8S903F3U3TR
  • STM32C031C4T6 vs STM8S903F3P6TR
  • STM32C031C4T6 vs STM8S903F3P6
  • STM32C031C4T6 vs STM8S903F3P3
  • STM32C031C4T6 vs STM8S903F3M6TR
  • STM32C031C4T6 vs STM8S903F3M6
  • STM32C031C4T6 vs STM8S903F3M3TR
  • STM32C031C4T6 vs STM8S903F3M3
  • STM32C031C4T6 vs STM8S208S6T6C
  • STM32C031C4T6 vs STM8S208S6T3C
  • STM32C031C4T6 vs STM8S208RBT6
  • STM32C031C4T6 vs STM8S208RBT3
  • STM32C031C4T6 vs STM8S208R8T6
  • STM32C031C4T6 vs STM8S208MBT6B
  • STM32C031C4T6 vs STM8S208CBT6TR
  • STM32C031C4T6 vs STM8S208CBT6
  • STM32C031C4T6 vs STM8S208C8T6TR
  • STM32C031C4T6 vs STM8S208C8T6
  • STM32C031C4T6 vs STM8S208C6T6TR
  • STM32C031C4T6 vs STM8S208C6T6
  • STM32C031C4T6 vs STM8S208C6T3
  • STM32C031C4T6 vs STM8S207SBT6C
  • STM32C031C4T6 vs STM8S207SBT3C
  • STM32C031C4T6 vs STM8S207S8T6CTR
  • STM32C031C4T6 vs STM8S207S8T6C
  • STM32C031C4T6 vs STM8S207S8T3CTR
  • STM32C031C4T6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you