☰
STM32C011J6M6
STM32C011J6M6
Active
Description:  IC MCU 32BIT 32KB FLASH 8SO
Manufacturer:  STMicroelectronics
History Price: $1.67000
In Stock: 14235
STM32C011J6M6 Specification
Specification
Part No
STM32C011J6M6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
6
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 7x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
STM32C011J6M6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C011J6M6 Description
The STMicroelectronics STM32C011J6M6 is part of the STM32C0 series of microcontrollers, which are designed to provide a cost-effective, low-power, and highly integrated platform for general-purpose applications. This series emphasizes a balance between performance, security, and low power consumption, making it suitable for IoT devices, industrial automation, consumer electronics, and other embedded applications requiring compact and efficient microcontrollers.

The STM32C011J6M6 is based on the Arm® Cortex®-M0+ 32-bit RISC core, operating at a maximum frequency of 16 MHz. The device incorporates essential peripherals and flexible interfaces while maintaining a small footprint, enabling space-constrained applications.

## Core Architecture

The microcontroller features a Cortex-M0+ core, which provides an efficient and low-power computing platform. Key characteristics of the core include:

* 32-bit Arm® Cortex®-M0+ core
* Maximum operating frequency of 16 MHz
* Harvard architecture with separate instruction and data buses
* Nested Vectored Interrupt Controller (NVIC) supporting multiple interrupt sources
* Low-power sleep and stop modes to minimize energy consumption during idle periods

The Cortex-M0+ architecture ensures deterministic execution times for real-time applications and supports single-cycle multiply and hardware divide instructions for efficient computation.

## Memory

STM32C011J6M6 integrates a moderate set of on-chip memory suitable for small to medium-sized applications:

* Flash memory: 64 KB, providing non-volatile storage for firmware and critical data
* SRAM: 8 KB, allowing temporary storage of runtime variables and stack operations

The Flash memory supports In-System Programming (ISP) and In-Application Programming (IAP), which allows firmware updates without external programming tools.

## Clocks and Power

The device offers flexible clock and power management features to optimize performance and energy efficiency:

* Internal 16 MHz RC oscillator with ±1% accuracy for system clock and peripherals
* Low-speed internal 32 kHz RC oscillator for low-power operation and real-time clock (RTC) functions
* Multiple power modes including Sleep, Stop, and Standby, allowing significant current reduction during inactivity
* Operating voltage range: 1.7 V to 3.6 V, supporting battery-powered designs
* Typical operating current: ~130 μA/MHz in run mode, ~1 μA in Stop mode

## GPIO and Peripheral Interfaces

STM32C011J6M6 provides a rich set of general-purpose and specialized interfaces, enabling flexible connectivity for embedded systems:

* Up to 34 general-purpose I/O pins configurable as input, output, or alternate function
* 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels for sensor interfacing
* Timers:

* One 16-bit general-purpose timer
* One 16-bit basic timer for simple timing applications
* Communication interfaces:

* I²C: 1 channel, supporting standard and fast mode
* SPI: 1 channel, supporting master and slave mode
* USART: 1 channel, supporting full-duplex asynchronous communication

These peripherals enable integration with sensors, actuators, and external memory devices. The microcontroller also supports external interrupts on most GPIOs.

## Security Features

STM32C011J6M6 incorporates fundamental security mechanisms suitable for IoT and embedded applications:

* Memory protection through read-out protection (RDP) levels
* Option bytes to configure secure boot and peripheral access
* Hardware CRC unit to accelerate integrity verification of firmware and data

## Packages

The microcontroller is available in compact package options suitable for space-constrained designs:

* UFQFPN-32 (5 x 5 mm), providing a small footprint while maintaining all pin functionalities
* Lead-free package compliant with RoHS standards

## Temperature Range

STM32C011J6M6 supports industrial temperature ranges, making it suitable for robust applications:

* Operating junction temperature: -40°C to +85°C

## Development and Debug

The microcontroller is fully supported by ST’s development ecosystem, including:

* STM32Cube software libraries for peripheral abstraction and middleware support
* Integrated development environments such as STM32CubeIDE and Keil MDK
* Debug interfaces: Serial Wire Debug (SWD) and JTAG for in-circuit debugging and programming

## Low-Power Features

The STM32C011J6M6 is optimized for low-power applications with multiple power-saving modes:

* Sleep mode: CPU halted, peripherals running, minimal current draw
* Stop mode: All clocks stopped except low-speed clock for RTC and wake-up sources
* Standby mode: Lowest power consumption, preserving SRAM and registers, can be awakened via external interrupts

## Reliability and Compliance

The STM32C0 series, including the C011J6M6 variant, is manufactured to ensure high reliability and industrial compliance:

* Operating voltage tolerance allows safe operation under varying supply conditions
* ESD protection on I/Os and VDD pins
* Compliance with AEC-Q100 for automotive-grade applications in certain variants

Overall, STM32C011J6M6 provides a versatile, compact, and energy-efficient microcontroller platform suitable for a wide range of embedded applications, combining a low-power Cortex-M0+ core, integrated Flash and SRAM, essential analog and digital peripherals, and comprehensive development support.
STM32C011J6M6 Compare Parts
  • STM32C011J6M6 vs STM8TL53C4U6
  • STM32C011J6M6 vs STM8TL52G4U6
  • STM32C011J6M6 vs STM8TL52F4P6TR
  • STM32C011J6M6 vs STM8S903K3U6TR
  • STM32C011J6M6 vs STM8S903K3U6
  • STM32C011J6M6 vs STM8S903K3U3TR
  • STM32C011J6M6 vs STM8S903K3U3
  • STM32C011J6M6 vs STM8S903K3T6CTR
  • STM32C011J6M6 vs STM8S903K3T6C
  • STM32C011J6M6 vs STM8S903K3T3CTR
  • STM32C011J6M6 vs STM8S903K3T3C
  • STM32C011J6M6 vs STM8S903K3B6
  • STM32C011J6M6 vs STM8S903F3U6TR
  • STM32C011J6M6 vs STM8S903F3U3TR
  • STM32C011J6M6 vs STM8S903F3P6TR
  • STM32C011J6M6 vs STM8S903F3P6
  • STM32C011J6M6 vs STM8S903F3P3
  • STM32C011J6M6 vs STM8S903F3M6TR
  • STM32C011J6M6 vs STM8S903F3M6
  • STM32C011J6M6 vs STM8S903F3M3TR
  • STM32C011J6M6 vs STM8S903F3M3
  • STM32C011J6M6 vs STM8S208S6T6C
  • STM32C011J6M6 vs STM8S208S6T3C
  • STM32C011J6M6 vs STM8S208RBT6
  • STM32C011J6M6 vs STM8S208RBT3
  • STM32C011J6M6 vs STM8S208R8T6
  • STM32C011J6M6 vs STM8S208MBT6B
  • STM32C011J6M6 vs STM8S208CBT6TR
  • STM32C011J6M6 vs STM8S208CBT6
  • STM32C011J6M6 vs STM8S208C8T6TR
  • STM32C011J6M6 vs STM8S208C8T6
  • STM32C011J6M6 vs STM8S208C6T6TR
  • STM32C011J6M6 vs STM8S208C6T6
  • STM32C011J6M6 vs STM8S208C6T3
  • STM32C011J6M6 vs STM8S207SBT6C
  • STM32C011J6M6 vs STM8S207SBT3C
  • STM32C011J6M6 vs STM8S207S8T6CTR
  • STM32C011J6M6 vs STM8S207S8T6C
  • STM32C011J6M6 vs STM8S207S8T3CTR
  • STM32C011J6M6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you