☰
STM32C031F4P6
STM32C031F4P6
Active
Description:  IC MCU 32BIT 16KB FLASH 20TSSOP
Manufacturer:  STMicroelectronics
History Price: $1.84000
In Stock: 34300
STM32C031F4P6 Specification
Specification
Part No
STM32C031F4P6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
18
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 15x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
STM32C031F4P6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C031F4P6 Description
The STMicroelectronics STM32C031F4P6 is a high-performance, low-power microcontroller from the STM32 C0 series, based on the Arm® Cortex®-M0+ 32-bit core. It is designed for cost-sensitive and energy-efficient applications while offering a rich set of peripherals, flexible I/O, and integrated memory. The device operates at a maximum frequency of 32 MHz and targets embedded applications including industrial automation, consumer electronics, IoT devices, and motor control. The "F4" indicates Flash memory size and feature set, "P6" specifies the package type as UFQFPN with 20 pins.

## Core Architecture

The STM32C031F4P6 leverages the Arm Cortex-M0+ processor for efficient computing:

* 32-bit RISC architecture with a three-stage pipeline
* Maximum operating frequency: 32 MHz
* Harvard architecture with separate instruction and data buses for higher throughput
* Supports low-power sleep, stop, and standby modes for energy-efficient operation
* Nested Vectored Interrupt Controller (NVIC) providing up to 16 external interrupt lines
* Single-cycle I/O access and hardware multiplier for optimized computational performance
* 12-bit SysTick timer for precise timekeeping and scheduling in real-time applications

The Cortex-M0+ core enables predictable, deterministic performance suitable for control systems, sensor management, and communication tasks.

## Memory Architecture

The STM32C031F4P6 provides integrated non-volatile and volatile memory resources:

* Flash memory: 16 KB with read-while-write capability and write protection for program code and constants
* SRAM: 6 KB for data storage, stack, and variable buffers
* Memory-mapped peripheral registers for efficient control and fast access
* Flexible memory protection features to ensure code integrity in critical applications
* Flash erase/write endurance: up to 10,000 cycles, retention up to 20 years at 25 °C

The combination of embedded Flash and SRAM allows for compact and efficient embedded designs without reliance on external memory.

## Clock and Power Management

The STM32C031F4P6 features a flexible clock and low-power management system:

* Internal 8 MHz RC oscillator with ±2% accuracy for default clocking
* Optional external crystal oscillator support for precise timing
* Phase-Locked Loop (PLL) to scale system clock up to 32 MHz
* Multiple clock domains for core, peripheral, and low-speed timing
* Voltage supply range: 1.8 V to 3.6 V for flexible battery and industrial applications
* Ultra-low-power modes: Sleep, Stop, and Standby with RTC and backup registers retained
* Wake-up sources from external interrupts, timers, or watchdogs, enabling rapid response in low-power modes

These features make the device highly suitable for battery-powered systems or energy-constrained industrial applications.

## Peripheral Set

The STM32C031F4P6 integrates a wide range of analog and digital peripherals:

* GPIOs: 16 general-purpose pins configurable for input, output, open-drain, or alternate functions
* Analog-to-Digital Converter (ADC): 12-bit, single-ended or differential inputs, supporting up to 1 Msps sampling rate
* Timers: two 16-bit timers for PWM generation, input capture, and output compare
* Communication interfaces:

* I²C interface for sensor and peripheral communication
* SPI interface supporting master and slave modes for fast serial communication
* USART interface for asynchronous serial communication and debugging
* Watchdog timers: Independent and Window Watchdog for system reliability
* Real-Time Clock (RTC) with calendar and alarm features for low-power scheduling
* Comparator and internal reference voltage for analog signal monitoring

The integrated peripherals reduce the need for external ICs, allowing for compact and cost-effective system design.

## Package and I/O Features

* Package: UFQFPN20, Ultra-Thin Quad Flat Package, 20 pins
* GPIO voltage levels compatible with 1.8 V to 3.6 V operation
* Programmable I/O for alternate functions including ADC input, timer output, and communication interfaces
* ESD protection on all I/O pins up to 4 kV HBM
* Flexible routing of I/O signals to maximize PCB layout efficiency

The small-footprint package allows deployment in compact embedded systems, including wearable and portable devices.

## Reliability and Safety Features

* Integrated watchdog timers to recover from software faults
* Power-on reset and brown-out reset for reliable startup under unstable supply conditions
* Flash write protection and option bytes for code integrity
* Industrial operating temperature range: –40 °C to +85 °C
* Low-voltage and over-temperature detection with safe operation modes

These features ensure robust operation in industrial, automotive, and consumer-grade embedded applications.

## Typical Applications

* Industrial automation controllers and sensor interfaces
* IoT endpoints, smart sensors, and wearable devices
* Motor control systems and small robotic actuators
* Portable measurement devices requiring low power and high integration
* Consumer electronics requiring real-time control and communication

The combination of Cortex-M0+ performance, low-power operation, and rich peripheral set enables efficient design of real-time, low-power embedded systems.

## Key Specifications Summary

* Core: Arm Cortex-M0+ 32-bit, up to 32 MHz
* Flash memory: 16 KB, SRAM: 6 KB
* GPIO pins: 16
* ADC: 12-bit, up to 1 Msps
* Timers: two 16-bit timers, PWM and input capture
* Communication: I²C, SPI, USART
* Watchdog timers: Independent and Window
* RTC with calendar and alarm functions
* Supply voltage: 1.8 V to 3.6 V
* Package: UFQFPN20, 20 pins
* Operating temperature: –40 °C to +85 °C
* Low-power modes: Sleep, Stop, Standby with fast wake-up

The STM32C031F4P6 is a versatile, energy-efficient microcontroller combining moderate logic performance, rich peripheral integration, and low-power operation, suitable for embedded control, IoT, and industrial applications.
STM32C031F4P6 Compare Parts
  • STM32C031F4P6 vs STM8TL53C4U6
  • STM32C031F4P6 vs STM8TL52G4U6
  • STM32C031F4P6 vs STM8TL52F4P6TR
  • STM32C031F4P6 vs STM8S903K3U6TR
  • STM32C031F4P6 vs STM8S903K3U6
  • STM32C031F4P6 vs STM8S903K3U3TR
  • STM32C031F4P6 vs STM8S903K3U3
  • STM32C031F4P6 vs STM8S903K3T6CTR
  • STM32C031F4P6 vs STM8S903K3T6C
  • STM32C031F4P6 vs STM8S903K3T3CTR
  • STM32C031F4P6 vs STM8S903K3T3C
  • STM32C031F4P6 vs STM8S903K3B6
  • STM32C031F4P6 vs STM8S903F3U6TR
  • STM32C031F4P6 vs STM8S903F3U3TR
  • STM32C031F4P6 vs STM8S903F3P6TR
  • STM32C031F4P6 vs STM8S903F3P6
  • STM32C031F4P6 vs STM8S903F3P3
  • STM32C031F4P6 vs STM8S903F3M6TR
  • STM32C031F4P6 vs STM8S903F3M6
  • STM32C031F4P6 vs STM8S903F3M3TR
  • STM32C031F4P6 vs STM8S903F3M3
  • STM32C031F4P6 vs STM8S208S6T6C
  • STM32C031F4P6 vs STM8S208S6T3C
  • STM32C031F4P6 vs STM8S208RBT6
  • STM32C031F4P6 vs STM8S208RBT3
  • STM32C031F4P6 vs STM8S208R8T6
  • STM32C031F4P6 vs STM8S208MBT6B
  • STM32C031F4P6 vs STM8S208CBT6TR
  • STM32C031F4P6 vs STM8S208CBT6
  • STM32C031F4P6 vs STM8S208C8T6TR
  • STM32C031F4P6 vs STM8S208C8T6
  • STM32C031F4P6 vs STM8S208C6T6TR
  • STM32C031F4P6 vs STM8S208C6T6
  • STM32C031F4P6 vs STM8S208C6T3
  • STM32C031F4P6 vs STM8S207SBT6C
  • STM32C031F4P6 vs STM8S207SBT3C
  • STM32C031F4P6 vs STM8S207S8T6CTR
  • STM32C031F4P6 vs STM8S207S8T6C
  • STM32C031F4P6 vs STM8S207S8T3CTR
  • STM32C031F4P6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you