☰
STM8S207C8T6
STM8S207C8T6
Active
Description:  IC MCU 8BIT 64KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $4.05000
In Stock: 11870
STM8S207C8T6 Specification
Specification
Part No
STM8S207C8T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM8S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
STM8
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
38
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
1.5K x 8
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
2.95V ~ 5.5V
Data Converters
A/D 10x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
STM8S207C8T6 PDF Datasheet
STM8S207C8T6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM8S207C8T6 Description
The STM8S207C8T6 is a microcontroller from STMicroelectronics%27 STM8S series, designed for high-performance and versatile applications. Here is a detailed overview of its features, specifications, and applications:

## 1. Overview

The STM8S207C8T6 is an 8-bit microcontroller equipped with a range of functionalities to support various embedded systems. It features an 8-bit CPU, multiple peripherals, and extensive I/O capabilities, making it suitable for automotive, industrial, consumer, and communication applications.

## 2. Key Features

- Core and Architecture:
- CPU: The microcontroller is built on an 8-bit STM8 core, offering a good balance between performance and power consumption.
- Clock Speed: It operates at a maximum frequency of 16 MHz, providing efficient processing power for various tasks.

- Memory:
- Flash Memory: 64 KB of Flash memory for storing program code.
- RAM: 8 KB of SRAM for data storage and temporary variables.
- EEPROM: 1 KB of EEPROM for non-volatile data storage.

- Peripheral Interfaces:
- Timers: Includes multiple timers (basic, general-purpose, and advanced) for precise timekeeping and event management.
- ADC: 10-bit analog-to-digital converter with up to 16 channels for analog signal processing.
- USART: Universal synchronous/asynchronous receiver/transmitter for serial communication.
- SPI/I2C: Interfaces for synchronous serial communication and inter-integrated circuit communication.
- PWM: Pulse-width modulation outputs for motor control and signal generation.

- I/O Ports:
- GPIO: Up to 39 general-purpose input/output pins for interfacing with external devices and sensors.
- Alternate Functions: Many GPIOs can be configured for alternate functions, such as timers and communication peripherals.

- Power Management:
- Operating Voltage: Supports a wide voltage range of 2.95V to 5.5V, allowing flexibility in power supply options.
- Low Power Modes: Various low-power modes are available to reduce power consumption during inactive periods.

- Safety and Reliability:
- Watchdog Timers: Includes an independent watchdog and a window watchdog for system reliability and recovery from faults.
- Brown-Out Reset: Integrated brown-out reset circuitry to ensure proper operation under fluctuating voltage conditions.

## 3. Specifications

## 3.1 Electrical Characteristics

- Supply Voltage: 2.95V to 5.5V.
- Current Consumption: Low power consumption in different operating modes; typical values are specified in the datasheet.
- Clock Frequency: Up to 16 MHz.

## 3.2 Package and Pin Configuration

- Package Type: 48-pin LQFP (Low-profile Quad Flat Package), offering a compact and surface-mountable form factor.
- Pin Count: 48 pins with multiple configurations for I/O and peripheral functions.

## 4. Functional Description

- CPU Operation: The STM8S207C8T6 features an 8-bit CPU that supports a range of instructions and addressing modes, enabling efficient code execution and processing.

- Peripheral Management: The microcontroller’s peripherals can be configured and controlled through a combination of registers and configuration settings, providing flexibility for various applications.

- Analog and Digital Processing: The integrated ADC enables accurate analog-to-digital conversion, while digital peripherals such as timers and communication interfaces facilitate a wide range of tasks.

- Communication: The USART, SPI, and I2C interfaces allow for seamless integration with other devices and communication networks, supporting a variety of protocols and data transfer methods.

## 5. Applications

The STM8S207C8T6 is suited for diverse applications, including:

- Automotive: Used in automotive control systems, including dashboard displays, lighting control, and sensor interfacing.
- Industrial: Ideal for industrial automation, including process control, machinery interface, and monitoring systems.
- Consumer Electronics: Suitable for home appliances, remote controls, and other consumer devices requiring reliable control and processing.
- Communication Systems: Used in communication devices and systems for managing data exchange and interfacing with other components.

## 6. Design Tools and Support

STMicroelectronics provides various resources to support the STM8S207C8T6:

- Data Sheets: Detailed datasheets offering in-depth information on electrical characteristics, pin configuration, and peripheral functionality.
- Reference Manuals: Comprehensive manuals providing detailed descriptions of the microcontroller%27s features and programming guidelines.
- Development Tools: Includes development boards, evaluation kits, and integrated development environments (IDEs) such as STVD (ST Visual Development) and COSMIC C compiler for STM8.
- Application Notes: Documentation on specific applications and usage scenarios to aid in design and development.

## 7. Summary

The STM8S207C8T6 microcontroller combines an 8-bit CPU with extensive memory, peripheral interfaces, and power management features, making it a versatile choice for a wide range of embedded applications. Its high performance, combined with various communication and processing capabilities, allows for the development of efficient and reliable systems across different industries. Supported by a range of design tools and resources from STMicroelectronics, the STM8S207C8T6 is a robust solution for modern microcontroller-based projects.
STM8S207C8T6 Compare Parts
  • STM8S207C8T6 vs STM8TL53C4U6
  • STM8S207C8T6 vs STM8TL52G4U6
  • STM8S207C8T6 vs STM8TL52F4P6TR
  • STM8S207C8T6 vs STM8S903K3U6TR
  • STM8S207C8T6 vs STM8S903K3U6
  • STM8S207C8T6 vs STM8S903K3U3TR
  • STM8S207C8T6 vs STM8S903K3U3
  • STM8S207C8T6 vs STM8S903K3T6CTR
  • STM8S207C8T6 vs STM8S903K3T6C
  • STM8S207C8T6 vs STM8S903K3T3CTR
  • STM8S207C8T6 vs STM8S903K3T3C
  • STM8S207C8T6 vs STM8S903K3B6
  • STM8S207C8T6 vs STM8S903F3U6TR
  • STM8S207C8T6 vs STM8S903F3U3TR
  • STM8S207C8T6 vs STM8S903F3P6TR
  • STM8S207C8T6 vs STM8S903F3P6
  • STM8S207C8T6 vs STM8S903F3P3
  • STM8S207C8T6 vs STM8S903F3M6TR
  • STM8S207C8T6 vs STM8S903F3M6
  • STM8S207C8T6 vs STM8S903F3M3TR
  • STM8S207C8T6 vs STM8S903F3M3
  • STM8S207C8T6 vs STM8S208S6T6C
  • STM8S207C8T6 vs STM8S208S6T3C
  • STM8S207C8T6 vs STM8S208RBT6
  • STM8S207C8T6 vs STM8S208RBT3
  • STM8S207C8T6 vs STM8S208R8T6
  • STM8S207C8T6 vs STM8S208MBT6B
  • STM8S207C8T6 vs STM8S208CBT6TR
  • STM8S207C8T6 vs STM8S208CBT6
  • STM8S207C8T6 vs STM8S208C8T6TR
  • STM8S207C8T6 vs STM8S208C8T6
  • STM8S207C8T6 vs STM8S208C6T6TR
  • STM8S207C8T6 vs STM8S208C6T6
  • STM8S207C8T6 vs STM8S208C6T3
  • STM8S207C8T6 vs STM8S207SBT6C
  • STM8S207C8T6 vs STM8S207SBT3C
  • STM8S207C8T6 vs STM8S207S8T6CTR
  • STM8S207C8T6 vs STM8S207S8T6C
  • STM8S207C8T6 vs STM8S207S8T3CTR
  • STM8S207C8T6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you