☰
STM32H755BIT3
STM32H755BIT3
Active
Description:  IC MCU 32BIT 2MB FLASH 208LQFP
Manufacturer:  STMicroelectronics
History Price: $18.91733
In Stock: 41760
STM32H755BIT3 Specification
Specification
Part No
STM32H755BIT3
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32H7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4/M7
Core Size
32-Bit Dual-Core
Speed
480MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
148
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
1M x 8
Voltage - Supply (Vcc/Vdd)
1.62V ~ 3.6V
Data Converters
A/D 32x16b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
208-LQFP (28x28)
STM32H755BIT3 PDF Datasheet
STM32H755BIT3 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32H755BIT3 Description
Overview
The STMicroelectronics STM32H755BIT3 is a high-performance microcontroller from the STM32H7 series, featuring the Arm Cortex-M7 core with double-precision floating-point unit (FPU) for advanced processing tasks. It is designed for demanding embedded applications requiring high computational performance, real-time control, and extensive peripheral integration. With a combination of high-speed memory, extensive connectivity options, and low-power modes, the STM32H755BIT3 is suitable for industrial automation, motor control, medical instrumentation, and multimedia applications.

Key Features

* Dual-core Arm Cortex-M7 running at up to 480 MHz
* Integrated double-precision floating-point unit (FPU)
* Flash memory: 1 MB with ECC (Error Correction Code) for data reliability
* SRAM: 320 KB, with tightly coupled memory for high-speed data processing
* Wide operating voltage: 1.7 V to 3.6 V
* Rich peripheral set including multiple UARTs, SPIs, I²Cs, CAN FD, USB 2.0 FS/HS, SDMMC, and Quad-SPI interface
* Advanced timers and PWM for motor control and signal generation
* Integrated ADCs (16-bit, up to 5 MSPS) and DACs (12-bit) for precise analog interfacing
* High-speed GPIOs with configurable drive strength and pull-up/pull-down options
* Hardware cryptography and true random number generator (TRNG) for secure applications
* Operating temperature range: -40°C to +85°C
* Package: 176-pin LQFP, supporting high-density PCB integration

Electrical Specifications

* Core Supply Voltage (VDD): 1.7 V to 3.6 V
* I/O Supply Voltage (VDDIO): 1.7 V to 3.6 V
* Operating Frequency: up to 480 MHz
* Flash Memory: 1 MB, embedded with ECC
* SRAM: 320 KB with tightly coupled memory for deterministic performance
* ADC: 16-bit, up to 5 MSPS, multiple channels
* DAC: 12-bit, dual-channel
* Timers: 18 general-purpose and advanced timers with PWM support
* Communication Interfaces: Up to 5 UARTs, 6 SPIs, 4 I²Cs, 2 CAN FD, USB 2.0 FS/HS, SDMMC, Quad-SPI
* Operating Temperature Range: -40°C to +85°C
* Typical Active Current Consumption: 170 mA at 480 MHz, full load

Functional Description
The STM32H755BIT3 integrates a high-speed Cortex-M7 processor capable of performing complex mathematical operations efficiently with its FPU. The MCU features multi-bus architecture with high-speed Flash and SRAM access, enabling deterministic real-time control and fast signal processing. Its extensive peripheral set supports advanced motor control, industrial communication, and multimedia streaming applications. The integrated ADCs and DACs allow precise analog signal acquisition and generation, while multiple timers and PWM channels support sophisticated control and timing applications. Security features, including cryptographic acceleration and TRNG, provide robust protection for sensitive embedded applications. Low-power modes allow energy-efficient operation in battery-powered or energy-constrained systems.

Applications

* Industrial automation and motor control systems
* Medical instrumentation and portable diagnostic devices
* High-performance consumer electronics and multimedia devices
* Automotive body electronics and connectivity modules
* IoT gateways requiring secure and high-speed processing
* Robotics and machine vision systems
* Embedded AI inference and real-time signal processing

Package and Thermal Considerations
The STM32H755BIT3 is provided in a 176-pin LQFP package that allows high-density PCB layout with minimal signal cross-talk. Thermal management is optimized through wide copper planes, with typical junction-to-ambient thermal resistance around 28°C/W. Adequate decoupling capacitors for VDD and VDDIO are recommended to maintain stability under high-frequency operation and fast switching conditions. The MCU’s design supports reliable performance over industrial temperature ranges with minimal derating.

Conclusion
The STMicroelectronics STM32H755BIT3 is a powerful, feature-rich microcontroller offering high-performance computing, extensive peripheral integration, and robust analog and digital capabilities. Its dual-core architecture, high-speed memory, advanced timers, and security features make it ideal for industrial, medical, automotive, and multimedia applications requiring real-time control, deterministic performance, and reliable operation across diverse environmental conditions.
STM32H755BIT3 Compare Parts
  • STM32H755BIT3 vs STM8TL53C4U6
  • STM32H755BIT3 vs STM8TL52G4U6
  • STM32H755BIT3 vs STM8TL52F4P6TR
  • STM32H755BIT3 vs STM8S903K3U6TR
  • STM32H755BIT3 vs STM8S903K3U6
  • STM32H755BIT3 vs STM8S903K3U3TR
  • STM32H755BIT3 vs STM8S903K3U3
  • STM32H755BIT3 vs STM8S903K3T6CTR
  • STM32H755BIT3 vs STM8S903K3T6C
  • STM32H755BIT3 vs STM8S903K3T3CTR
  • STM32H755BIT3 vs STM8S903K3T3C
  • STM32H755BIT3 vs STM8S903K3B6
  • STM32H755BIT3 vs STM8S903F3U6TR
  • STM32H755BIT3 vs STM8S903F3U3TR
  • STM32H755BIT3 vs STM8S903F3P6TR
  • STM32H755BIT3 vs STM8S903F3P6
  • STM32H755BIT3 vs STM8S903F3P3
  • STM32H755BIT3 vs STM8S903F3M6TR
  • STM32H755BIT3 vs STM8S903F3M6
  • STM32H755BIT3 vs STM8S903F3M3TR
  • STM32H755BIT3 vs STM8S903F3M3
  • STM32H755BIT3 vs STM8S208S6T6C
  • STM32H755BIT3 vs STM8S208S6T3C
  • STM32H755BIT3 vs STM8S208RBT6
  • STM32H755BIT3 vs STM8S208RBT3
  • STM32H755BIT3 vs STM8S208R8T6
  • STM32H755BIT3 vs STM8S208MBT6B
  • STM32H755BIT3 vs STM8S208CBT6TR
  • STM32H755BIT3 vs STM8S208CBT6
  • STM32H755BIT3 vs STM8S208C8T6TR
  • STM32H755BIT3 vs STM8S208C8T6
  • STM32H755BIT3 vs STM8S208C6T6TR
  • STM32H755BIT3 vs STM8S208C6T6
  • STM32H755BIT3 vs STM8S208C6T3
  • STM32H755BIT3 vs STM8S207SBT6C
  • STM32H755BIT3 vs STM8S207SBT3C
  • STM32H755BIT3 vs STM8S207S8T6CTR
  • STM32H755BIT3 vs STM8S207S8T6C
  • STM32H755BIT3 vs STM8S207S8T3CTR
  • STM32H755BIT3 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you