☰
STM32G031C8U7
STM32G031C8U7
Active
Description:  CONTROLLER / PROCESSOR
Manufacturer:  STMicroelectronics
History Price: $2.08769
In Stock: 160
STM32G031C8U7 Specification
Specification
Part No
STM32G031C8U7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32G0
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
64MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, SmartCard, UART/USART
Peripherals
Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
44
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 19x12b SAR
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-UFQFN Exposed Pad
Supplier Device Package
48-UFQFPN (7x7)
STM32G031C8U7 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32G031C8U7 Compare Parts
  • STM32G031C8U7 vs STM8TL53C4U6
  • STM32G031C8U7 vs STM8TL52G4U6
  • STM32G031C8U7 vs STM8TL52F4P6TR
  • STM32G031C8U7 vs STM8S903K3U6TR
  • STM32G031C8U7 vs STM8S903K3U6
  • STM32G031C8U7 vs STM8S903K3U3TR
  • STM32G031C8U7 vs STM8S903K3U3
  • STM32G031C8U7 vs STM8S903K3T6CTR
  • STM32G031C8U7 vs STM8S903K3T6C
  • STM32G031C8U7 vs STM8S903K3T3CTR
  • STM32G031C8U7 vs STM8S903K3T3C
  • STM32G031C8U7 vs STM8S903K3B6
  • STM32G031C8U7 vs STM8S903F3U6TR
  • STM32G031C8U7 vs STM8S903F3U3TR
  • STM32G031C8U7 vs STM8S903F3P6TR
  • STM32G031C8U7 vs STM8S903F3P6
  • STM32G031C8U7 vs STM8S903F3P3
  • STM32G031C8U7 vs STM8S903F3M6TR
  • STM32G031C8U7 vs STM8S903F3M6
  • STM32G031C8U7 vs STM8S903F3M3TR
  • STM32G031C8U7 vs STM8S903F3M3
  • STM32G031C8U7 vs STM8S208S6T6C
  • STM32G031C8U7 vs STM8S208S6T3C
  • STM32G031C8U7 vs STM8S208RBT6
  • STM32G031C8U7 vs STM8S208RBT3
  • STM32G031C8U7 vs STM8S208R8T6
  • STM32G031C8U7 vs STM8S208MBT6B
  • STM32G031C8U7 vs STM8S208CBT6TR
  • STM32G031C8U7 vs STM8S208CBT6
  • STM32G031C8U7 vs STM8S208C8T6TR
  • STM32G031C8U7 vs STM8S208C8T6
  • STM32G031C8U7 vs STM8S208C6T6TR
  • STM32G031C8U7 vs STM8S208C6T6
  • STM32G031C8U7 vs STM8S208C6T3
  • STM32G031C8U7 vs STM8S207SBT6C
  • STM32G031C8U7 vs STM8S207SBT3C
  • STM32G031C8U7 vs STM8S207S8T6CTR
  • STM32G031C8U7 vs STM8S207S8T6C
  • STM32G031C8U7 vs STM8S207S8T3CTR
  • STM32G031C8U7 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you