☰
STM32F779NIH6
STM32F779NIH6
Active
Description:  IC MCU 32BIT 2MB FLASH 216TFBGA
Manufacturer:  STMicroelectronics
History Price: $25.00000
In Stock: 32940
STM32F779NIH6 Specification
Specification
Part No
STM32F779NIH6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
159
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
216-TFBGA
Supplier Device Package
216-TFBGA (13x13)
STM32F779NIH6 PDF Datasheet
STM32F779NIH6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F779NIH6 Description
Overview of STMicroelectronics STM32F779NIH6

The STM32F779NIH6 is a high-performance microcontroller from STMicroelectronics, part of the STM32 family based on the ARM Cortex-M7 core. This microcontroller is designed for applications requiring high processing power, advanced graphics capabilities, and extensive connectivity options. It is particularly suitable for industrial automation, consumer electronics, and IoT applications.

Key Specifications

- Core Architecture: ARM Cortex-M7
- Operating Frequency: Up to 216 MHz
- Flash Memory: 2 MB
- SRAM: 512 KB
- GPIO Pins: 144 I/O pins
- Operating Voltage: 1.7 V to 3.6 V
- Temperature Range: -40 to 105 °C (industrial grade)
- Package Type: LQFP-144 (144 pins)

Performance Features

The STM32F779NIH6 operates at a maximum frequency of 216 MHz, leveraging the ARM Cortex-M7 architecture to deliver high performance with efficient processing capabilities. The microcontroller features a dual-core architecture, allowing for simultaneous execution of tasks, which is particularly beneficial in complex applications requiring multitasking.

Memory Configuration

With 2 MB of Flash memory, the STM32F779NIH6 provides ample space for code storage, enabling developers to implement sophisticated applications. The 512 KB of SRAM allows for efficient data handling and variable storage, supporting complex algorithms and real-time processing.

Graphics and Display Capabilities

One of the standout features of the STM32F779NIH6 is its advanced graphics capabilities. It includes a Chrom-ART Accelerator, which enhances the performance of graphics rendering and image processing tasks. This feature is particularly useful for applications involving graphical user interfaces (GUIs) and display management, making it suitable for HMI (Human-Machine Interface) applications.

Peripheral Interfaces

The STM32F779NIH6 is equipped with a rich set of peripherals, enhancing its versatility:

- ADC: 12-bit Analog-to-Digital Converter with up to 16 channels for precise analog signal processing.
- Timers: Multiple timers (basic, advanced-control, and general-purpose) for various timing applications, including PWM generation.
- Communication Interfaces:
- USART: Up to 6 USARTs for serial communication.
- SPI: 4 SPI interfaces for high-speed data transfer.
- I2C: 4 I2C interfaces for connecting to sensors and other peripherals.
- CAN: 2 CAN interfaces for automotive and industrial communication.
- USB: Full-speed USB 2.0 interface for connectivity with USB devices.
- SDIO: Supports SD card interfaces for data storage.

Power Management

The STM32F779NIH6 features several power management options, including low-power modes that help reduce energy consumption during idle periods. The microcontroller can operate at a voltage range of 1.7 V to 3.6 V, making it suitable for various power supply configurations. The device also includes power-saving features such as dynamic voltage scaling.

Development and Support

STMicroelectronics provides extensive development support for the STM32F779NIH6, including:

- Development Tools: The STM32CubeMX software tool allows for easy configuration of peripherals and generation of initialization code. The STM32CubeIDE offers a complete development environment for coding, debugging, and project management.
- Libraries and Middleware: The STM32 HAL (Hardware Abstraction Layer) and various middleware libraries facilitate rapid application development, enabling developers to focus on application logic rather than low-level hardware interactions.
- Evaluation Boards: ST offers evaluation boards for the STM32F779NIH6, allowing developers to prototype and test their applications in real-world scenarios.

Applications

The STM32F779NIH6 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, motor drivers, and data acquisition systems.
- Consumer Electronics: Ideal for smart appliances, remote controls, and wearable devices.
- IoT Devices: Perfect for smart home applications, environmental monitoring, and connected sensors.
- Medical Devices: Suitable for medical imaging and diagnostic equipment due to its processing capabilities.

In summary, the STM32F779NIH6 microcontroller is a powerful and flexible solution for various embedded applications, offering a combination of high performance, extensive memory capacity, and advanced peripheral support that meets the needs of modern electronic designs. Its graphics capabilities and robust connectivity options make it particularly appealing for applications requiring sophisticated user interfaces and real-time data processing.
STM32F779NIH6 Compare Parts
  • STM32F779NIH6 vs STM8TL53C4U6
  • STM32F779NIH6 vs STM8TL52G4U6
  • STM32F779NIH6 vs STM8TL52F4P6TR
  • STM32F779NIH6 vs STM8S903K3U6TR
  • STM32F779NIH6 vs STM8S903K3U6
  • STM32F779NIH6 vs STM8S903K3U3TR
  • STM32F779NIH6 vs STM8S903K3U3
  • STM32F779NIH6 vs STM8S903K3T6CTR
  • STM32F779NIH6 vs STM8S903K3T6C
  • STM32F779NIH6 vs STM8S903K3T3CTR
  • STM32F779NIH6 vs STM8S903K3T3C
  • STM32F779NIH6 vs STM8S903K3B6
  • STM32F779NIH6 vs STM8S903F3U6TR
  • STM32F779NIH6 vs STM8S903F3U3TR
  • STM32F779NIH6 vs STM8S903F3P6TR
  • STM32F779NIH6 vs STM8S903F3P6
  • STM32F779NIH6 vs STM8S903F3P3
  • STM32F779NIH6 vs STM8S903F3M6TR
  • STM32F779NIH6 vs STM8S903F3M6
  • STM32F779NIH6 vs STM8S903F3M3TR
  • STM32F779NIH6 vs STM8S903F3M3
  • STM32F779NIH6 vs STM8S208S6T6C
  • STM32F779NIH6 vs STM8S208S6T3C
  • STM32F779NIH6 vs STM8S208RBT6
  • STM32F779NIH6 vs STM8S208RBT3
  • STM32F779NIH6 vs STM8S208R8T6
  • STM32F779NIH6 vs STM8S208MBT6B
  • STM32F779NIH6 vs STM8S208CBT6TR
  • STM32F779NIH6 vs STM8S208CBT6
  • STM32F779NIH6 vs STM8S208C8T6TR
  • STM32F779NIH6 vs STM8S208C8T6
  • STM32F779NIH6 vs STM8S208C6T6TR
  • STM32F779NIH6 vs STM8S208C6T6
  • STM32F779NIH6 vs STM8S208C6T3
  • STM32F779NIH6 vs STM8S207SBT6C
  • STM32F779NIH6 vs STM8S207SBT3C
  • STM32F779NIH6 vs STM8S207S8T6CTR
  • STM32F779NIH6 vs STM8S207S8T6C
  • STM32F779NIH6 vs STM8S207S8T3CTR
  • STM32F779NIH6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you