☰
STM32F779BIT6
STM32F779BIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 208LQFP
Manufacturer:  STMicroelectronics
History Price: $24.42000
In Stock: 37360
STM32F779BIT6 Specification
Specification
Part No
STM32F779BIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
159
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
208-LQFP
Supplier Device Package
208-LQFP (28x28)
STM32F779BIT6 PDF Datasheet
STM32F779BIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F779BIT6 Description
Overview of STMicroelectronics STM32F779BIT6

The STMicroelectronics STM32F779BIT6 is a high-performance microcontroller from the STM32 family, based on the ARM Cortex-M7 core. This microcontroller is designed for a wide range of applications, including industrial control, consumer electronics, and IoT devices. It is known for its powerful processing capabilities, extensive peripheral set, and low power consumption, making it suitable for complex embedded systems.

Key Specifications

- Core Architecture: ARM Cortex-M7
- Operating Frequency: Up to 216 MHz
- Flash Memory: 512 KB
- SRAM: 256 KB
- EEPROM: 16 KB
- I/O Pins: 144 general-purpose I/O pins
- Operating Voltage: 1.7 V to 3.6 V
- Temperature Range: -40°C to 105°C
- Package Type: LQFP (144 pins)

Features

- High Performance: The ARM Cortex-M7 core provides high processing power with a dual-issue pipeline architecture, enabling efficient execution of instructions and fast response times, making it ideal for real-time applications.
- Digital Signal Processing (DSP): The Cortex-M7 core includes DSP instructions, allowing for efficient processing of complex mathematical operations, which is essential for applications such as audio processing and motor control.
- Rich Peripheral Set: The STM32F779BIT6 includes a variety of integrated peripherals, such as:
- USB 2.0: Full-speed USB interface for connectivity with external devices.
- Ethernet MAC: Integrated Ethernet controller for networking applications.
- ADC: 12-bit analog-to-digital converter with multiple channels for sensor interfacing.
- DAC: Digital-to-analog converter for generating analog signals.
- PWM: Pulse-width modulation outputs for motor control and other applications.
- CAN: Controller Area Network interface for automotive and industrial applications.
- Low Power Consumption: The microcontroller features several power-saving modes, making it suitable for battery-operated devices and energy-efficient applications.

Applications

The STM32F779BIT6 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, data acquisition, and monitoring applications where reliability and performance are critical.
- Consumer Electronics: Ideal for smart home devices, wearables, and portable gadgets that require efficient processing and low power consumption.
- IoT Devices: Suitable for Internet of Things applications, enabling connectivity and data processing in smart environments.
- Medical Devices: Used in medical instrumentation and monitoring systems that require high precision and reliability.

Performance Characteristics

- Instruction Set: The ARM Cortex-M7 core supports a rich instruction set, including both 16-bit and 32-bit instructions, enabling efficient code execution and optimization.
- Interrupt Handling: The microcontroller features a nested vectored interrupt controller (NVIC), allowing for efficient handling of multiple interrupt sources, which is essential for real-time applications.
- Debugging Support: The STM32F779BIT6 includes on-chip debugging support, making it easier for developers to troubleshoot and optimize their applications using standard debugging tools.

Design Considerations

When designing with the STM32F779BIT6, engineers should consider the following:

- Power Supply Design: Ensure that the power supply meets the voltage and current requirements for reliable operation, especially in low-power applications.
- Peripheral Configuration: Properly configure the integrated peripherals to match the specific needs of the application, ensuring optimal performance.
- PCB Layout: Follow best practices for PCB layout to minimize noise and ensure signal integrity, particularly for high-speed signals and sensitive analog inputs.

Conclusion

The STMicroelectronics STM32F779BIT6 microcontroller is a powerful and versatile solution for embedded applications. With its ARM Cortex-M7 core, extensive peripheral set, and low power consumption, it provides an excellent platform for developers looking to create efficient and reliable systems. Its flexibility and performance make it a popular choice across various industries, from consumer electronics to industrial automation and IoT devices.
STM32F779BIT6 Compare Parts
  • STM32F779BIT6 vs STM8TL53C4U6
  • STM32F779BIT6 vs STM8TL52G4U6
  • STM32F779BIT6 vs STM8TL52F4P6TR
  • STM32F779BIT6 vs STM8S903K3U6TR
  • STM32F779BIT6 vs STM8S903K3U6
  • STM32F779BIT6 vs STM8S903K3U3TR
  • STM32F779BIT6 vs STM8S903K3U3
  • STM32F779BIT6 vs STM8S903K3T6CTR
  • STM32F779BIT6 vs STM8S903K3T6C
  • STM32F779BIT6 vs STM8S903K3T3CTR
  • STM32F779BIT6 vs STM8S903K3T3C
  • STM32F779BIT6 vs STM8S903K3B6
  • STM32F779BIT6 vs STM8S903F3U6TR
  • STM32F779BIT6 vs STM8S903F3U3TR
  • STM32F779BIT6 vs STM8S903F3P6TR
  • STM32F779BIT6 vs STM8S903F3P6
  • STM32F779BIT6 vs STM8S903F3P3
  • STM32F779BIT6 vs STM8S903F3M6TR
  • STM32F779BIT6 vs STM8S903F3M6
  • STM32F779BIT6 vs STM8S903F3M3TR
  • STM32F779BIT6 vs STM8S903F3M3
  • STM32F779BIT6 vs STM8S208S6T6C
  • STM32F779BIT6 vs STM8S208S6T3C
  • STM32F779BIT6 vs STM8S208RBT6
  • STM32F779BIT6 vs STM8S208RBT3
  • STM32F779BIT6 vs STM8S208R8T6
  • STM32F779BIT6 vs STM8S208MBT6B
  • STM32F779BIT6 vs STM8S208CBT6TR
  • STM32F779BIT6 vs STM8S208CBT6
  • STM32F779BIT6 vs STM8S208C8T6TR
  • STM32F779BIT6 vs STM8S208C8T6
  • STM32F779BIT6 vs STM8S208C6T6TR
  • STM32F779BIT6 vs STM8S208C6T6
  • STM32F779BIT6 vs STM8S208C6T3
  • STM32F779BIT6 vs STM8S207SBT6C
  • STM32F779BIT6 vs STM8S207SBT3C
  • STM32F779BIT6 vs STM8S207S8T6CTR
  • STM32F779BIT6 vs STM8S207S8T6C
  • STM32F779BIT6 vs STM8S207S8T3CTR
  • STM32F779BIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you