☰
STM32F777NIH7
STM32F777NIH7
Active
Description:  IC MCU 32BIT 2MB FLASH 216TFBGA
Manufacturer:  STMicroelectronics
History Price: $18.63840
In Stock: 14720
STM32F777NIH7 Specification
Specification
Part No
STM32F777NIH7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
159
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
216-TFBGA
Supplier Device Package
216-TFBGA (13x13)
STM32F777NIH7 PDF Datasheet
STM32F777NIH7 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F777NIH7 Description

The STM32F777NIH7 is a microcontroller from STMicroelectronics’ STM32F7 series, designed to meet the needs of high-performance embedded applications. This microcontroller is based on the ARM Cortex-M7 core, providing a balance of high-speed performance and low power consumption. It is well-suited for applications requiring significant processing power, advanced peripherals, and efficient real-time performance.

## Key Features

* Core: ARM Cortex-M7, 32-bit, running at a maximum frequency of 216 MHz, enabling high processing power and fast execution of complex algorithms.
* Flash Memory: 512 KB of embedded flash memory, offering ample space for code storage while ensuring quick access to program instructions.
* RAM: 256 KB of SRAM, split into different banks to optimize memory management and enhance performance in real-time applications.
* Operating Voltage: 1.8V to 3.6V, allowing for efficient power management and compatibility with a wide range of systems.
* Instruction Cache: 64 KB of instruction cache and 32 KB of data cache, improving the processing efficiency of frequently used instructions and data.

## Peripherals

* Communication Interfaces:

* 3x SPI (Serial Peripheral Interface)
* 3x I2C (Inter-Integrated Circuit)
* 2x CAN (Controller Area Network) for robust communication in automotive and industrial systems
* 2x USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication
* USB 2.0 OTG (On-The-Go) Full-Speed interface, enabling high-speed peripheral connections
* Timers:

* Multiple 16-bit and 32-bit timers, including advanced control timers and general-purpose timers, to cater to precise control applications.
* PWM (Pulse Width Modulation) capabilities for motor control and other time-sensitive applications.
* Analog Features:

* 12-bit ADC (Analog-to-Digital Converter) with up to 24 channels, ensuring precise analog signal acquisition.
* 2x DAC (Digital-to-Analog Converter), allowing for accurate analog signal output.
* Comparators and operational amplifiers for advanced analog processing.

## Performance and Power

* Speed: The STM32F777NIH7’s ARM Cortex-M7 core can run at up to 216 MHz, providing strong computational capabilities for demanding applications.
* Power Consumption: Integrated low-power modes such as Sleep, Stop, and Standby modes, which are essential for extending battery life in portable applications.
* Dynamically Scalable Performance: The microcontroller's performance is highly scalable, offering both high-speed processing and low-power operation depending on the application's needs.

## Security Features

* Memory Protection Unit (MPU): Provides a mechanism to protect different memory regions, enhancing the security of the application by preventing unwanted access.
* CRC (Cyclic Redundancy Check): Used for error-checking of data and ensuring the integrity of communications.

## Additional Features

* Graphics and LCD: The STM32F777NIH7 features a dedicated TFT-LCD controller, which supports up to XGA resolution (1024x768). This is useful for graphical user interfaces in embedded systems, such as medical devices, industrial control systems, and consumer electronics.

* Real-Time Clock (RTC): Integrated RTC for maintaining time in applications that require timekeeping even during power-down modes.

* Temperature Sensor: On-chip temperature sensor for monitoring temperature conditions in critical applications.

## Applications

The STM32F777NIH7 is ideal for a variety of applications, including:

* Industrial Automation: High-speed control and communication in robotics, motor control, and factory automation.
* Consumer Electronics: Used in devices requiring advanced display control and fast processing, such as smart home devices, handheld gadgets, and IoT devices.
* Automotive: With its robust communication interfaces and real-time capabilities, it is suitable for automotive systems, particularly in automotive control and monitoring applications.
* Medical Devices: Its precision and low-power modes make it suitable for wearable medical devices, portable diagnostic equipment, and telemetry applications.

## Conclusion

The STM32F777NIH7 microcontroller from STMicroelectronics offers a robust, high-performance platform for embedded applications. With a powerful ARM Cortex-M7 core, a wide range of communication interfaces, and advanced peripherals, it stands out as a solution for systems requiring fast processing, high integration, and low-power consumption. Its versatility in applications across industrial, consumer, and automotive sectors demonstrates its flexibility and reliability in demanding environments.
STM32F777NIH7 Compare Parts
  • STM32F777NIH7 vs STM8TL53C4U6
  • STM32F777NIH7 vs STM8TL52G4U6
  • STM32F777NIH7 vs STM8TL52F4P6TR
  • STM32F777NIH7 vs STM8S903K3U6TR
  • STM32F777NIH7 vs STM8S903K3U6
  • STM32F777NIH7 vs STM8S903K3U3TR
  • STM32F777NIH7 vs STM8S903K3U3
  • STM32F777NIH7 vs STM8S903K3T6CTR
  • STM32F777NIH7 vs STM8S903K3T6C
  • STM32F777NIH7 vs STM8S903K3T3CTR
  • STM32F777NIH7 vs STM8S903K3T3C
  • STM32F777NIH7 vs STM8S903K3B6
  • STM32F777NIH7 vs STM8S903F3U6TR
  • STM32F777NIH7 vs STM8S903F3U3TR
  • STM32F777NIH7 vs STM8S903F3P6TR
  • STM32F777NIH7 vs STM8S903F3P6
  • STM32F777NIH7 vs STM8S903F3P3
  • STM32F777NIH7 vs STM8S903F3M6TR
  • STM32F777NIH7 vs STM8S903F3M6
  • STM32F777NIH7 vs STM8S903F3M3TR
  • STM32F777NIH7 vs STM8S903F3M3
  • STM32F777NIH7 vs STM8S208S6T6C
  • STM32F777NIH7 vs STM8S208S6T3C
  • STM32F777NIH7 vs STM8S208RBT6
  • STM32F777NIH7 vs STM8S208RBT3
  • STM32F777NIH7 vs STM8S208R8T6
  • STM32F777NIH7 vs STM8S208MBT6B
  • STM32F777NIH7 vs STM8S208CBT6TR
  • STM32F777NIH7 vs STM8S208CBT6
  • STM32F777NIH7 vs STM8S208C8T6TR
  • STM32F777NIH7 vs STM8S208C8T6
  • STM32F777NIH7 vs STM8S208C6T6TR
  • STM32F777NIH7 vs STM8S208C6T6
  • STM32F777NIH7 vs STM8S208C6T3
  • STM32F777NIH7 vs STM8S207SBT6C
  • STM32F777NIH7 vs STM8S207SBT3C
  • STM32F777NIH7 vs STM8S207S8T6CTR
  • STM32F777NIH7 vs STM8S207S8T6C
  • STM32F777NIH7 vs STM8S207S8T3CTR
  • STM32F777NIH7 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you