☰
STM32F777BIT6
STM32F777BIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 208LQFP
Manufacturer:  STMicroelectronics
History Price: $24.08000
In Stock: 10070
STM32F777BIT6 Specification
Specification
Part No
STM32F777BIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
159
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
208-LQFP
Supplier Device Package
208-LQFP (28x28)
STM32F777BIT6 PDF Datasheet
STM32F777BIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F777BIT6 Description
The STM32F777BIT6 is a high-performance microcontroller from STMicroelectronics, belonging to the STM32F7 series. This series is renowned for its advanced features, high speed, and versatility, catering to a wide range of applications including industrial control, consumer electronics, and automotive systems. The STM32F777BIT6 is particularly noted for its high clock speed, rich peripheral set, and substantial memory capacity, making it suitable for demanding applications.

## Overview

The STM32F777BIT6 microcontroller is based on the ARM Cortex-M7 core, which provides significant improvements in performance and efficiency over previous Cortex-M cores. It operates at a maximum frequency of 216 MHz, offering robust computational power for complex tasks and real-time applications. The microcontroller integrates a range of peripherals and interfaces, making it a versatile choice for a variety of embedded system designs.

## Key Features

1. Core and Performance:
- ARM Cortex-M7 Core: The STM32F777BIT6 features an ARM Cortex-M7 core, which is a 32-bit RISC processor. It provides enhanced performance with a dual-issue pipeline and a floating-point unit (FPU), enabling efficient execution of mathematical operations.
- Clock Speed: The core operates at up to 216 MHz, allowing the microcontroller to handle demanding processing tasks and real-time applications with high speed and efficiency.

2. Memory:
- Flash Memory: The STM32F777BIT6 includes 512 KB of Flash memory. This non-volatile memory is used for storing the program code and is typically organized in sectors for efficient erasing and programming.
- SRAM: It has 256 KB of SRAM, which provides high-speed volatile memory for data storage and manipulation during runtime. The SRAM is split into two banks for optimized access and performance.
- Cache: The microcontroller features an instruction cache and a data cache, which significantly enhance performance by reducing access times to frequently used code and data.

3. Peripherals and Interfaces:
- GPIOs: The STM32F777BIT6 provides a large number of general-purpose input/output (GPIO) pins that can be configured for various functions such as digital input, digital output, or alternate functions.
- Communication Interfaces: It supports multiple communication interfaces including:
- USART/UART: For asynchronous serial communication.
- SPI: For synchronous serial communication with peripherals.
- I2C: For communication with I2C-compatible devices.
- CAN: Controller Area Network interface for robust communication in automotive and industrial applications.
- USB: Full-speed and high-speed USB interfaces for connecting to USB devices.
- Timers: It features several timers, including general-purpose, advanced-control, and basic timers, which can be used for timekeeping, PWM generation, and event counting.
- Analog Peripherals: The microcontroller includes ADCs (Analog-to-Digital Converters) for converting analog signals to digital values, and DACs (Digital-to-Analog Converters) for generating analog signals from digital data.

4. Advanced Features:
- DMA: Direct Memory Access (DMA) controllers are included to facilitate high-speed data transfers between peripherals and memory without CPU intervention, enhancing overall system performance.
- External Memory Interface: The STM32F777BIT6 supports external memory interfaces, allowing for the connection of external memory devices such as SRAM, NOR/NAND Flash, or SDRAM.
- Hardware Cryptography: Integrated hardware cryptographic accelerators provide secure data encryption and decryption, improving data security for sensitive applications.
- Display Interfaces: It features an LCD-TFT controller for driving displays, which is useful in applications requiring graphical user interfaces.

5. Power Management:
- Power Supply: The STM32F777BIT6 operates over a wide voltage range (typically 1.8V to 3.6V) and includes various power-saving modes to extend battery life and reduce power consumption.
- Low Power Modes: It supports multiple low-power modes such as Sleep, Stop, and Standby, allowing for efficient power management during idle periods.

6. Development and Debugging:
- Debug Interfaces: The microcontroller supports standard debugging interfaces such as JTAG and SWD (Serial Wire Debug), enabling developers to perform in-circuit debugging and programming.
- Development Tools: STMicroelectronics provides a range of development tools and software libraries for the STM32F777BIT6, including STM32CubeMX for configuration and STM32CubeIDE for integrated development.

## Applications

The STM32F777BIT6 is suitable for a wide range of applications due to its high performance and rich peripheral set:

- Industrial Automation: Its processing power and peripheral interfaces make it ideal for controlling machinery, monitoring systems, and data acquisition.
- Consumer Electronics: It can be used in high-end consumer electronics requiring advanced user interfaces and high-speed processing.
- Automotive Systems: The microcontroller%27s robust performance and communication interfaces are well-suited for automotive control systems and infotainment applications.
- Medical Devices: Its reliability and performance are beneficial for medical devices requiring precise control and data processing.
- Communication Systems: With its extensive communication interfaces, it is suitable for developing complex communication systems and protocols.

## Conclusion

The STM32F777BIT6 microcontroller is a powerful and versatile device from STMicroelectronics, offering high performance, extensive memory, and a wide array of peripherals. Its ARM Cortex-M7 core provides exceptional processing capabilities, making it suitable for a variety of demanding applications. The microcontroller’s features such as advanced timers, communication interfaces, and power management capabilities ensure that it can handle complex tasks efficiently while maintaining energy efficiency. Whether for industrial, consumer, automotive, or medical applications, the STM32F777BIT6 is a reliable choice for modern embedded system designs.
STM32F777BIT6 Compare Parts
  • STM32F777BIT6 vs STM8TL53C4U6
  • STM32F777BIT6 vs STM8TL52G4U6
  • STM32F777BIT6 vs STM8TL52F4P6TR
  • STM32F777BIT6 vs STM8S903K3U6TR
  • STM32F777BIT6 vs STM8S903K3U6
  • STM32F777BIT6 vs STM8S903K3U3TR
  • STM32F777BIT6 vs STM8S903K3U3
  • STM32F777BIT6 vs STM8S903K3T6CTR
  • STM32F777BIT6 vs STM8S903K3T6C
  • STM32F777BIT6 vs STM8S903K3T3CTR
  • STM32F777BIT6 vs STM8S903K3T3C
  • STM32F777BIT6 vs STM8S903K3B6
  • STM32F777BIT6 vs STM8S903F3U6TR
  • STM32F777BIT6 vs STM8S903F3U3TR
  • STM32F777BIT6 vs STM8S903F3P6TR
  • STM32F777BIT6 vs STM8S903F3P6
  • STM32F777BIT6 vs STM8S903F3P3
  • STM32F777BIT6 vs STM8S903F3M6TR
  • STM32F777BIT6 vs STM8S903F3M6
  • STM32F777BIT6 vs STM8S903F3M3TR
  • STM32F777BIT6 vs STM8S903F3M3
  • STM32F777BIT6 vs STM8S208S6T6C
  • STM32F777BIT6 vs STM8S208S6T3C
  • STM32F777BIT6 vs STM8S208RBT6
  • STM32F777BIT6 vs STM8S208RBT3
  • STM32F777BIT6 vs STM8S208R8T6
  • STM32F777BIT6 vs STM8S208MBT6B
  • STM32F777BIT6 vs STM8S208CBT6TR
  • STM32F777BIT6 vs STM8S208CBT6
  • STM32F777BIT6 vs STM8S208C8T6TR
  • STM32F777BIT6 vs STM8S208C8T6
  • STM32F777BIT6 vs STM8S208C6T6TR
  • STM32F777BIT6 vs STM8S208C6T6
  • STM32F777BIT6 vs STM8S208C6T3
  • STM32F777BIT6 vs STM8S207SBT6C
  • STM32F777BIT6 vs STM8S207SBT3C
  • STM32F777BIT6 vs STM8S207S8T6CTR
  • STM32F777BIT6 vs STM8S207S8T6C
  • STM32F777BIT6 vs STM8S207S8T3CTR
  • STM32F777BIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you