☰
STM32F769NIH6
STM32F769NIH6
Active
Description:  IC MCU 32BIT 2MB FLASH 216TFBGA
Manufacturer:  STMicroelectronics
History Price: $24.14000
In Stock: 33850
STM32F769NIH6 Specification
Specification
Part No
STM32F769NIH6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
168
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
216-TFBGA
Supplier Device Package
216-TFBGA (13x13)
STM32F769NIH6 PDF Datasheet
STM32F769NIH6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F769NIH6 Description
The STM32F769NIH6 is a high-performance microcontroller from STMicroelectronics, part of the STM32F7 series. This series is known for its powerful ARM Cortex-M7 core, which provides enhanced processing capabilities and performance for a range of applications. Here%27s a detailed introduction to the STM32F769NIH6:

## 1. Overview

The STM32F769NIH6 is a 32-bit microcontroller equipped with an ARM Cortex-M7 core. It is designed to deliver high performance and efficient power consumption, making it suitable for demanding applications that require significant processing power, such as advanced user interfaces, motor control, and real-time data processing.

## 2. Key Features

- Core and Performance:
- ARM Cortex-M7: The microcontroller is based on the ARM Cortex-M7 core, which operates at a maximum frequency of 216 MHz. This core provides enhanced performance through a dual pipeline architecture and supports advanced features like floating-point arithmetic.
- DSP Instructions: It includes DSP (Digital Signal Processing) instructions and a single-precision floating-point unit (FPU), which improves computational performance in signal processing tasks.

- Memory:
- Flash Memory: 512 KB of Flash memory is available for storing program code. This non-volatile memory ensures that the firmware remains intact even when the power is off.
- RAM: The microcontroller features 256 KB of SRAM, providing fast and efficient access to data during operation.

- Peripherals:
- LCD-TFT Controller: A built-in LCD-TFT controller supports up to 800x480 resolution displays, making it ideal for graphical user interfaces (GUIs).
- Camera Interface: It includes a camera interface (DCMI) for connecting and managing digital cameras.
- Communication Interfaces: The STM32F769NIH6 supports multiple communication interfaces, including USART, UART, SPI, I2C, CAN, and USB OTG (On-The-Go).
- Timers: It is equipped with several timers for precise timing and control, including general-purpose and advanced-control timers.

- Analog Features:
- ADC: The microcontroller includes a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for accurate analog signal conversion.
- DAC: It also features a 12-bit Digital-to-Analog Converter (DAC) for generating analog output signals.

- Power Management:
- Operating Voltage: The STM32F769NIH6 operates over a wide voltage range from 1.7V to 3.6V.
- Power Modes: It supports various low-power modes to reduce power consumption, including sleep and stop modes.

## 3. Functional Description

## Core and Performance

- ARM Cortex-M7 Core: The Cortex-M7 core enhances performance with a Harvard architecture that includes separate instruction and data caches. It supports high-speed processing and low-latency response, suitable for real-time applications.
- FPU and DSP: The integrated FPU and DSP instructions enable efficient handling of complex mathematical operations, which is crucial for applications like audio processing and motor control.

## Memory

- Flash Memory: The 512 KB Flash memory allows for substantial code storage, enabling complex software applications. Flash memory is programmable and erasable, providing flexibility during development.
- SRAM: The 256 KB SRAM ensures high-speed access to data, which improves the performance of data-intensive applications and real-time processing.

## Peripherals

- LCD-TFT Controller: The built-in LCD-TFT controller supports a wide range of display resolutions and color depths, facilitating the development of advanced graphical user interfaces.
- Camera Interface (DCMI): The camera interface supports the connection of digital cameras for capturing and processing image data directly within the microcontroller.
- Communication Interfaces: A comprehensive set of communication interfaces supports a variety of external devices and networks, providing versatility in connecting sensors, displays, and other peripherals.

## Analog Features

- ADC: The 12-bit ADC provides high-resolution analog-to-digital conversion, which is essential for applications requiring precise measurement and monitoring.
- DAC: The 12-bit DAC allows for the generation of analog signals from digital data, useful for applications that require analog output control.

## Power Management

- Power Supply: The microcontroller operates within a voltage range that accommodates various power supply configurations, ensuring compatibility with different systems.
- Low-Power Modes: The STM32F769NIH6 supports various power-saving modes to optimize energy consumption, which is beneficial for battery-operated and energy-sensitive applications.

## 4. Package and Pin Configuration

- Package Type: The STM32F769NIH6 is available in a 144-pin LQFP (Low-profile Quad Flat Package) package. This package type provides a balance between pin count and footprint, making it suitable for both high-density and space-constrained designs.
- Pinout: The 144 pins include power supply pins, ground pins, and a variety of I/O pins that can be configured for different functions, including analog inputs, digital outputs, and communication interfaces.

## 5. Application Areas

The STM32F769NIH6 is versatile and can be used in various applications:

- Consumer Electronics: Ideal for high-performance consumer devices that require advanced interfaces and processing capabilities, such as smart home appliances and multimedia devices.
- Industrial Control: Suitable for industrial applications requiring robust control and monitoring, including automation systems and process control.
- Automotive: Useful in automotive applications that demand high processing power and reliable performance, such as advanced driver assistance systems (ADAS) and infotainment systems.
- Medical Devices: Applied in medical devices that require precise data acquisition and real-time processing, including diagnostic equipment and patient monitoring systems.

## 6. Development Tools and Support

- STMicroelectronics Tools: The STM32F769NIH6 is supported by STMicroelectronics’ development tools, including the STM32CubeIDE and STM32CubeMX, which facilitate code development, configuration, and debugging.
- Documentation: Comprehensive documentation, including datasheets, reference manuals, and application notes, is available to assist developers in designing and implementing their projects.

## 7. Summary

The STM32F769NIH6 microcontroller combines high-performance capabilities with a rich set of features and peripherals. Its ARM Cortex-M7 core, extensive memory, advanced display and camera interfaces, and versatile communication options make it a powerful choice for demanding applications. Its efficient power management and comprehensive support tools further enhance its appeal for engineers and designers working on complex, high-performance projects.
STM32F769NIH6 Compare Parts
  • STM32F769NIH6 vs STM8TL53C4U6
  • STM32F769NIH6 vs STM8TL52G4U6
  • STM32F769NIH6 vs STM8TL52F4P6TR
  • STM32F769NIH6 vs STM8S903K3U6TR
  • STM32F769NIH6 vs STM8S903K3U6
  • STM32F769NIH6 vs STM8S903K3U3TR
  • STM32F769NIH6 vs STM8S903K3U3
  • STM32F769NIH6 vs STM8S903K3T6CTR
  • STM32F769NIH6 vs STM8S903K3T6C
  • STM32F769NIH6 vs STM8S903K3T3CTR
  • STM32F769NIH6 vs STM8S903K3T3C
  • STM32F769NIH6 vs STM8S903K3B6
  • STM32F769NIH6 vs STM8S903F3U6TR
  • STM32F769NIH6 vs STM8S903F3U3TR
  • STM32F769NIH6 vs STM8S903F3P6TR
  • STM32F769NIH6 vs STM8S903F3P6
  • STM32F769NIH6 vs STM8S903F3P3
  • STM32F769NIH6 vs STM8S903F3M6TR
  • STM32F769NIH6 vs STM8S903F3M6
  • STM32F769NIH6 vs STM8S903F3M3TR
  • STM32F769NIH6 vs STM8S903F3M3
  • STM32F769NIH6 vs STM8S208S6T6C
  • STM32F769NIH6 vs STM8S208S6T3C
  • STM32F769NIH6 vs STM8S208RBT6
  • STM32F769NIH6 vs STM8S208RBT3
  • STM32F769NIH6 vs STM8S208R8T6
  • STM32F769NIH6 vs STM8S208MBT6B
  • STM32F769NIH6 vs STM8S208CBT6TR
  • STM32F769NIH6 vs STM8S208CBT6
  • STM32F769NIH6 vs STM8S208C8T6TR
  • STM32F769NIH6 vs STM8S208C8T6
  • STM32F769NIH6 vs STM8S208C6T6TR
  • STM32F769NIH6 vs STM8S208C6T6
  • STM32F769NIH6 vs STM8S208C6T3
  • STM32F769NIH6 vs STM8S207SBT6C
  • STM32F769NIH6 vs STM8S207SBT3C
  • STM32F769NIH6 vs STM8S207S8T6CTR
  • STM32F769NIH6 vs STM8S207S8T6C
  • STM32F769NIH6 vs STM8S207S8T3CTR
  • STM32F769NIH6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you