☰
STM32F767ZIT6
STM32F767ZIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 144LQFP
Manufacturer:  STMicroelectronics
History Price: $21.49000
In Stock: 2750
STM32F767ZIT6 Specification
Specification
Part No
STM32F767ZIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
114
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
STM32F767ZIT6 PDF Datasheet
STM32F767ZIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F767ZIT6 Description
The STM32F767ZIT6 is a high-performance microcontroller from STMicroelectronics%27 STM32F7 series, based on the ARM Cortex-M7 core with a floating-point unit (FPU). It is designed to deliver superior processing power and extensive peripheral support for demanding applications requiring high-speed computation, advanced connectivity, and complex control functionalities.

Features:

- Core: ARM Cortex-M7 with FPU, offering high-efficiency processing and floating-point operations.
- Clock Speed: Operates up to 216 MHz, providing exceptional performance for intensive tasks.
- Memory: Contains 512 KB of Flash memory for program storage and 256 KB of SRAM for rapid data access.
- Peripheral Interfaces: Includes 4x UART, 3x I2C, 3x SPI, 2x CAN, 1x SDIO, 1x USB OTG FS, and 1x USB OTG HS for versatile connectivity options.
- Timers and Counters: Features multiple 16-bit and 32-bit timers for precise timing and control.
- Analog-to-Digital Converter (ADC): Equipped with a 12-bit ADC for accurate analog signal processing.
- Digital Signal Processing: Supports advanced DSP instructions for high-performance signal processing.
- Graphics Interface: Integrated TFT-LCD controller supports high-resolution graphical displays.

Specification:

- Core: ARM Cortex-M7 with FPU
- Maximum Clock Speed: 216 MHz
- Flash Memory: 512 KB
- SRAM: 256 KB
- ADC Resolution: 12-bit
- Timers: Multiple 16-bit and 32-bit timers
- Communication Interfaces: 4x UART, 3x I2C, 3x SPI, 2x CAN, 1x SDIO, 1x USB OTG FS, 1x USB OTG HS
- Operating Voltage: 1.8V to 3.6V
- Package: LQFP-144

Applications:

- Industrial Control: Suitable for complex industrial automation and control systems, including robotics, process control, and advanced measurement systems.
- Consumer Electronics: Ideal for high-performance consumer electronics requiring robust processing, such as smart appliances, multimedia systems, and advanced home devices.
- Medical Devices: Effective for medical instrumentation requiring high-speed processing and precise control, including diagnostic and imaging systems.
- Automotive: Perfect for automotive applications needing reliable and high-speed performance, including advanced driver-assistance systems and infotainment solutions.
- Communication Systems: Well-suited for networking and communication equipment that demands high processing power and diverse connectivity options.
STM32F767ZIT6 Compare Parts
  • STM32F767ZIT6 vs STM8TL53C4U6
  • STM32F767ZIT6 vs STM8TL52G4U6
  • STM32F767ZIT6 vs STM8TL52F4P6TR
  • STM32F767ZIT6 vs STM8S903K3U6TR
  • STM32F767ZIT6 vs STM8S903K3U6
  • STM32F767ZIT6 vs STM8S903K3U3TR
  • STM32F767ZIT6 vs STM8S903K3U3
  • STM32F767ZIT6 vs STM8S903K3T6CTR
  • STM32F767ZIT6 vs STM8S903K3T6C
  • STM32F767ZIT6 vs STM8S903K3T3CTR
  • STM32F767ZIT6 vs STM8S903K3T3C
  • STM32F767ZIT6 vs STM8S903K3B6
  • STM32F767ZIT6 vs STM8S903F3U6TR
  • STM32F767ZIT6 vs STM8S903F3U3TR
  • STM32F767ZIT6 vs STM8S903F3P6TR
  • STM32F767ZIT6 vs STM8S903F3P6
  • STM32F767ZIT6 vs STM8S903F3P3
  • STM32F767ZIT6 vs STM8S903F3M6TR
  • STM32F767ZIT6 vs STM8S903F3M6
  • STM32F767ZIT6 vs STM8S903F3M3TR
  • STM32F767ZIT6 vs STM8S903F3M3
  • STM32F767ZIT6 vs STM8S208S6T6C
  • STM32F767ZIT6 vs STM8S208S6T3C
  • STM32F767ZIT6 vs STM8S208RBT6
  • STM32F767ZIT6 vs STM8S208RBT3
  • STM32F767ZIT6 vs STM8S208R8T6
  • STM32F767ZIT6 vs STM8S208MBT6B
  • STM32F767ZIT6 vs STM8S208CBT6TR
  • STM32F767ZIT6 vs STM8S208CBT6
  • STM32F767ZIT6 vs STM8S208C8T6TR
  • STM32F767ZIT6 vs STM8S208C8T6
  • STM32F767ZIT6 vs STM8S208C6T6TR
  • STM32F767ZIT6 vs STM8S208C6T6
  • STM32F767ZIT6 vs STM8S208C6T3
  • STM32F767ZIT6 vs STM8S207SBT6C
  • STM32F767ZIT6 vs STM8S207SBT3C
  • STM32F767ZIT6 vs STM8S207S8T6CTR
  • STM32F767ZIT6 vs STM8S207S8T6C
  • STM32F767ZIT6 vs STM8S207S8T3CTR
  • STM32F767ZIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you