☰
STM32F767VIT6
STM32F767VIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 100LQFP
Manufacturer:  STMicroelectronics
History Price: $21.82000
In Stock: 7360
STM32F767VIT6 Specification
Specification
Part No
STM32F767VIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
82
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
STM32F767VIT6 PDF Datasheet
STM32F767VIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F767VIT6 Description
The STM32F767VIT6 is a member of STMicroelectronics%27 STM32F7 series, which features high-performance ARM Cortex-M7 microcontrollers. This microcontroller is designed for applications requiring high computational power, advanced peripherals, and extensive connectivity options. Here%27s a detailed overview of the STM32F767VIT6 microcontroller:

## Overview

The STM32F767VIT6 is a 32-bit microcontroller based on the ARM Cortex-M7 core, which operates at a maximum frequency of 216 MHz. It is part of the STM32F7 series, known for its high performance and rich feature set, making it suitable for demanding applications in various fields such as industrial control, automotive, consumer electronics, and communications.

## Key Features

1. Core and Performance:
- Core: ARM Cortex-M7
- Clock Speed: Up to 216 MHz
- Floating Point Unit (FPU): Single-precision FPU
- Cache: 32KB Instruction Cache (I-Cache) and 16KB Data Cache (D-Cache)
- Performance: The Cortex-M7 core provides high performance with enhanced instructions for efficient computation and real-time control.

2. Memory:
- Flash Memory: 512KB of Flash memory, which can be used for program storage and data retention.
- SRAM: 256KB of SRAM, which is divided into two blocks of 64KB and 192KB, respectively.
- External Memory Interface (FMC): Supports interfacing with external memory devices like SRAM, PSRAM, NOR/NAND Flash, and LCD parallel interface.

3. Peripherals:
- General-Purpose I/O (GPIO): 114 GPIOs with support for multiple alternate functions.
- Timers: Several timers including advanced-control timers, general-purpose timers, and basic timers for generating precise time delays and PWM signals.
- Analog-to-Digital Converter (ADC): 3x 12-bit ADCs with a total of 24 channels for high-resolution analog input.
- Digital-to-Analog Converter (DAC): 2x 12-bit DACs for generating analog output signals.
- Communication Interfaces:
- UARTs: 6x UARTs with support for asynchronous serial communication.
- SPI: 6x SPI interfaces for synchronous serial communication.
- I2C: 3x I2C interfaces for inter-device communication.
- CAN: 2x CAN interfaces (CAN 2.0B) for robust communication in industrial and automotive applications.
- USB: 2x USB 2.0 full-speed interfaces with support for both device and host modes.
- SDIO: SD/SDIO/MMC interface for memory cards and peripheral connections.
- External Interrupts: Multiple external interrupt sources for handling asynchronous events.

4. Display Interface:
- LCD-TFT: The STM32F767VIT6 features a flexible LCD-TFT interface, which supports various resolutions and color depths, enabling it to drive graphical user interfaces and displays directly.

5. Power Management:
- Operating Voltage: 1.7V to 3.6V
- Low Power Modes: Various low-power modes including Sleep, Stop, and Standby to optimize power consumption for battery-operated applications.
- Power Supply Supervisor: Integrated power-on reset and voltage monitor to ensure stable operation.

6. Security Features:
- Cryptographic Hardware: Supports cryptographic operations with hardware acceleration, including AES, SHA, and RSA.

7. Development and Debugging:
- Debug Interfaces: Includes JTAG and SWD (Serial Wire Debug) interfaces for debugging and programming.
- RTOS Support: Compatible with various real-time operating systems (RTOS) to facilitate multitasking and real-time control.

8. Package:
- Package Type: LQFP-100 (Low-profile Quad Flat Package with 100 pins)
- Package Size: 14x14 mm

## Applications

The STM32F767VIT6 is well-suited for a range of applications due to its high processing power, rich peripheral set, and flexibility. Common application areas include:

- Industrial Automation: Used in control systems, monitoring equipment, and communication gateways.
- Automotive: Suitable for engine control units, infotainment systems, and driver assistance systems.
- Consumer Electronics: Ideal for smart home devices, wearable technology, and multimedia applications.
- Medical Devices: Applied in diagnostic equipment, patient monitoring systems, and portable medical devices.
- Networking: Employed in routers, switches, and other networking equipment.

## Summary

The STM32F767VIT6 microcontroller stands out for its high-performance ARM Cortex-M7 core, extensive memory, and rich set of peripherals, making it a powerful choice for complex and demanding embedded applications. Its features, including high-speed communication interfaces, advanced timers, and LCD-TFT support, offer versatility and flexibility in various industrial, automotive, and consumer electronics applications.

For development, the STM32F767VIT6 is supported by STMicroelectronics%27 STM32Cube ecosystem, which provides development tools, libraries, and middleware to streamline the design and implementation process.
STM32F767VIT6 Compare Parts
  • STM32F767VIT6 vs STM8TL53C4U6
  • STM32F767VIT6 vs STM8TL52G4U6
  • STM32F767VIT6 vs STM8TL52F4P6TR
  • STM32F767VIT6 vs STM8S903K3U6TR
  • STM32F767VIT6 vs STM8S903K3U6
  • STM32F767VIT6 vs STM8S903K3U3TR
  • STM32F767VIT6 vs STM8S903K3U3
  • STM32F767VIT6 vs STM8S903K3T6CTR
  • STM32F767VIT6 vs STM8S903K3T6C
  • STM32F767VIT6 vs STM8S903K3T3CTR
  • STM32F767VIT6 vs STM8S903K3T3C
  • STM32F767VIT6 vs STM8S903K3B6
  • STM32F767VIT6 vs STM8S903F3U6TR
  • STM32F767VIT6 vs STM8S903F3U3TR
  • STM32F767VIT6 vs STM8S903F3P6TR
  • STM32F767VIT6 vs STM8S903F3P6
  • STM32F767VIT6 vs STM8S903F3P3
  • STM32F767VIT6 vs STM8S903F3M6TR
  • STM32F767VIT6 vs STM8S903F3M6
  • STM32F767VIT6 vs STM8S903F3M3TR
  • STM32F767VIT6 vs STM8S903F3M3
  • STM32F767VIT6 vs STM8S208S6T6C
  • STM32F767VIT6 vs STM8S208S6T3C
  • STM32F767VIT6 vs STM8S208RBT6
  • STM32F767VIT6 vs STM8S208RBT3
  • STM32F767VIT6 vs STM8S208R8T6
  • STM32F767VIT6 vs STM8S208MBT6B
  • STM32F767VIT6 vs STM8S208CBT6TR
  • STM32F767VIT6 vs STM8S208CBT6
  • STM32F767VIT6 vs STM8S208C8T6TR
  • STM32F767VIT6 vs STM8S208C8T6
  • STM32F767VIT6 vs STM8S208C6T6TR
  • STM32F767VIT6 vs STM8S208C6T6
  • STM32F767VIT6 vs STM8S208C6T3
  • STM32F767VIT6 vs STM8S207SBT6C
  • STM32F767VIT6 vs STM8S207SBT3C
  • STM32F767VIT6 vs STM8S207S8T6CTR
  • STM32F767VIT6 vs STM8S207S8T6C
  • STM32F767VIT6 vs STM8S207S8T3CTR
  • STM32F767VIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you