☰
STM32F765VIT6
STM32F765VIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 100LQFP
Manufacturer:  STMicroelectronics
History Price: $21.15000
In Stock: 12500
STM32F765VIT6 Specification
Specification
Part No
STM32F765VIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit Single-Core
Speed
216MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O
82
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
STM32F765VIT6 PDF Datasheet
STM32F765VIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F765VIT6 Description
The STM32F765VIT6 is a high-performance microcontroller from STMicroelectronics, part of the STM32 family. It is based on the ARM Cortex-M7 core and is designed for applications requiring high computational power, real-time performance, and extensive peripheral connectivity. Here%27s a detailed overview of the STM32F765VIT6:

## Core Specifications

1. ARM Cortex-M7 Processor:
- The STM32F765VIT6 features an ARM Cortex-M7 processor running at up to 216 MHz. This processor offers high performance with dual instruction pipelines and a Floating Point Unit (FPU), which enhances the microcontroller%27s ability to handle complex computations and real-time applications.

2. Flash Memory:
- It includes 512 KB of Flash memory for code and data storage. The Flash memory supports read and write operations and is designed for high-speed access.

3. SRAM:
- The device has 256 KB of SRAM, providing ample space for data storage and buffering during runtime operations.

4. Bus Matrix:
- A high-performance bus matrix allows efficient access to the core, peripherals, and memory, optimizing data transfer and processing speed.

## Peripherals and I/O

1. Digital I/O Ports:
- The STM32F765VIT6 offers a rich set of digital I/O pins for interfacing with external devices. It supports multiple GPIOs that can be configured as input, output, or alternate functions.

2. Analog-to-Digital Converter (ADC):
- It includes multiple 12-bit ADCs with up to 24 channels. The ADCs are capable of high-speed conversions and are used for analog signal acquisition and processing.

3. Digital-to-Analog Converter (DAC):
- The microcontroller provides two 12-bit DAC channels, which are useful for generating analog signals from digital data.

4. Timers:
- The STM32F765VIT6 is equipped with various timers, including advanced-control timers, general-purpose timers, and basic timers. These timers support PWM generation, input capture, output compare, and time base functionalities.

5. Communication Interfaces:
- USART/UART: Multiple USART/UART interfaces are available for serial communication.
- SPI: Several SPI interfaces support high-speed data transfer with external devices.
- I2C: Multiple I2C interfaces are included for communication with peripheral ICs.
- CAN: The microcontroller includes CAN interfaces for automotive and industrial communication.
- USB: It supports USB OTG (On-The-Go) functionality, allowing for flexible USB device and host operations.

6. External Memory Interface:
- The STM32F765VIT6 supports an external memory interface, enabling connection to external memory devices such as SRAM, PSRAM, and NOR/NAND Flash.

## Advanced Features

1. DMA Controller:
- A Direct Memory Access (DMA) controller allows for efficient data transfers between memory and peripherals without CPU intervention, reducing processing overhead.

2. Real-Time Clock (RTC):
- The RTC provides accurate timekeeping functions, essential for time-stamped data and real-time applications.

3. Cryptographic Hardware:
- It features hardware encryption and decryption blocks, including AES and RNG, to enhance security in data transactions.

4. Graphics Processing:
- The STM32F765VIT6 includes a dedicated graphics processing unit (GPU) for handling complex graphical displays and user interfaces.

5. Power Management:
- It offers various power-saving modes, including sleep, stop, and standby modes, which help in managing power consumption and extending battery life in portable applications.

## Development and Ecosystem

1. Development Tools:
- The STM32F765VIT6 is supported by STMicroelectronics’ development tools, including STM32CubeMX for configuration and initialization, and STM32CubeIDE for development and debugging.

2. Software Libraries:
- The microcontroller is supported by STM32Cube firmware libraries, which provide ready-to-use drivers and middleware for various peripherals and functionalities.

3. Community and Support:
- STMicroelectronics provides extensive documentation, application notes, and community support for developers, including forums and technical support.

## Applications

1. Industrial Automation:
- Its high processing power and extensive peripheral set make it ideal for industrial control systems, automation, and process monitoring.

2. Consumer Electronics:
- The STM32F765VIT6 is suitable for advanced consumer electronics, including high-resolution displays and sophisticated user interfaces.

3. Medical Devices:
- The microcontroller’s precision and reliability make it appropriate for medical instrumentation and monitoring systems.

4. Automotive:
- With its robust features and communication interfaces, it can be used in automotive applications for control and monitoring.

5. Communication Systems:
- The STM32F765VIT6’s multiple communication interfaces and DMA capabilities are beneficial for high-speed data acquisition and processing in communication systems.

## Conclusion

The STM32F765VIT6 offers a powerful combination of high processing capability, extensive peripheral connectivity, and advanced features, making it a versatile choice for a wide range of applications. Its ARM Cortex-M7 core, ample memory, and advanced peripherals provide developers with the tools needed to create high-performance, reliable, and efficient systems. Whether for industrial, automotive, consumer electronics, or communication applications, the STM32F765VIT6 stands out as a high-performance microcontroller suited for demanding tasks.
STM32F765VIT6 Compare Parts
  • STM32F765VIT6 vs STM8TL53C4U6
  • STM32F765VIT6 vs STM8TL52G4U6
  • STM32F765VIT6 vs STM8TL52F4P6TR
  • STM32F765VIT6 vs STM8S903K3U6TR
  • STM32F765VIT6 vs STM8S903K3U6
  • STM32F765VIT6 vs STM8S903K3U3TR
  • STM32F765VIT6 vs STM8S903K3U3
  • STM32F765VIT6 vs STM8S903K3T6CTR
  • STM32F765VIT6 vs STM8S903K3T6C
  • STM32F765VIT6 vs STM8S903K3T3CTR
  • STM32F765VIT6 vs STM8S903K3T3C
  • STM32F765VIT6 vs STM8S903K3B6
  • STM32F765VIT6 vs STM8S903F3U6TR
  • STM32F765VIT6 vs STM8S903F3U3TR
  • STM32F765VIT6 vs STM8S903F3P6TR
  • STM32F765VIT6 vs STM8S903F3P6
  • STM32F765VIT6 vs STM8S903F3P3
  • STM32F765VIT6 vs STM8S903F3M6TR
  • STM32F765VIT6 vs STM8S903F3M6
  • STM32F765VIT6 vs STM8S903F3M3TR
  • STM32F765VIT6 vs STM8S903F3M3
  • STM32F765VIT6 vs STM8S208S6T6C
  • STM32F765VIT6 vs STM8S208S6T3C
  • STM32F765VIT6 vs STM8S208RBT6
  • STM32F765VIT6 vs STM8S208RBT3
  • STM32F765VIT6 vs STM8S208R8T6
  • STM32F765VIT6 vs STM8S208MBT6B
  • STM32F765VIT6 vs STM8S208CBT6TR
  • STM32F765VIT6 vs STM8S208CBT6
  • STM32F765VIT6 vs STM8S208C8T6TR
  • STM32F765VIT6 vs STM8S208C8T6
  • STM32F765VIT6 vs STM8S208C6T6TR
  • STM32F765VIT6 vs STM8S208C6T6
  • STM32F765VIT6 vs STM8S208C6T3
  • STM32F765VIT6 vs STM8S207SBT6C
  • STM32F765VIT6 vs STM8S207SBT3C
  • STM32F765VIT6 vs STM8S207S8T6CTR
  • STM32F765VIT6 vs STM8S207S8T6C
  • STM32F765VIT6 vs STM8S207S8T3CTR
  • STM32F765VIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you