☰
STM32F469BIT6
STM32F469BIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 208LQFP
Manufacturer:  STMicroelectronics
History Price: $22.40000
In Stock: 47600
STM32F469BIT6 Specification
Specification
Part No
STM32F469BIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
180MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
161
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
384K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
208-LQFP
Supplier Device Package
208-LQFP (28x28)
STM32F469BIT6 PDF Datasheet
STM32F469BIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F469BIT6 Description

## Detailed Introduction to the STM32F469BIT6 Microcontroller

## Overview

The STM32F469BIT6 is a high-performance microcontroller (MCU) from STMicroelectronics%27 STM32 family, which is based on the ARM Cortex-M4 architecture. This MCU is designed to offer a blend of high computational performance, extensive peripheral support, and advanced connectivity options, making it suitable for a wide range of applications, including industrial control, automotive, consumer electronics, and medical devices.

## Key Features

1. Core and Performance:
- ARM Cortex-M4 Core: The STM32F469BIT6 is powered by the ARM Cortex-M4 processor with a Floating Point Unit (FPU). It operates at a maximum frequency of 180 MHz, which provides robust performance for complex algorithms and real-time processing.
- DSP Instructions: The Cortex-M4 core includes DSP (Digital Signal Processing) instructions, which enhance its capability to handle signal processing tasks efficiently.

2. Memory:
- Flash Memory: It includes 512 KB of Flash memory, which provides ample space for storing firmware and application code.
- RAM: The MCU is equipped with 256 KB of SRAM, offering high-speed data access and temporary storage for variables and runtime data.

3. Peripherals:
- General-Purpose Timers: The STM32F469BIT6 features several general-purpose timers, which can be used for generating PWM signals, time base generation, and input capture.
- Advanced Control Timers: It includes advanced control timers for precise motor control and other high-resolution timing applications.
- Analog-to-Digital Converters (ADC): The microcontroller has three 12-bit ADCs with up to 24 channels, supporting high-speed and high-resolution analog signal conversion.
- Digital-to-Analog Converters (DAC): Two 12-bit DACs are available for generating analog signals from digital data.
- USART/UART Interfaces: Multiple USART/UART interfaces provide serial communication capabilities, useful for interfacing with a variety of peripherals and external devices.
- SPI/I2C Interfaces: The MCU includes several SPI and I2C interfaces for synchronous and asynchronous data communication with external devices and sensors.

4. Connectivity:
- USB: The STM32F469BIT6 features a full-speed USB 2.0 device interface, supporting various USB communication protocols.
- Ethernet: It has an Ethernet MAC interface for network connectivity, supporting the TCP/IP stack for networking applications.
- CAN: The microcontroller supports two CAN interfaces for robust and reliable communication in automotive and industrial networks.

5. Display and Graphics:
- LCD-TFT Controller: The STM32F469BIT6 is equipped with a graphical LCD-TFT controller that supports high-resolution displays and enables complex graphical user interfaces.
- Touchscreen Interface: It includes support for touchscreen interfaces, allowing for interactive and user-friendly display applications.

6. Power Management:
- Power Supply: The MCU operates on a wide supply voltage range of 1.8V to 3.6V, providing flexibility for various power supply configurations.
- Low Power Modes: It includes various low-power modes to optimize power consumption, including Sleep, Stop, and Standby modes, which are essential for battery-operated and energy-efficient applications.

7. Security Features:
- Hardware Encryption: The STM32F469BIT6 supports hardware encryption algorithms, enhancing security for data protection and secure communication.
- Secure Firmware Update: It includes mechanisms for secure firmware updates, ensuring the integrity and authenticity of software updates.

8. Package:
- LQFP-144 Package: The STM32F469BIT6 is housed in a 144-pin LQFP (Low-profile Quad Flat Package), which provides ample I/O pins and peripheral connectivity in a compact form factor.

## Applications

1. Industrial Automation:
- The STM32F469BIT6%27s robust processing capabilities, extensive peripheral set, and real-time performance make it ideal for industrial automation applications, including programmable logic controllers (PLCs), motor control, and data acquisition systems.

2. Consumer Electronics:
- In consumer electronics, the MCU’s graphical LCD-TFT controller and touchscreen support enable the development of advanced user interfaces for appliances, home automation systems, and wearable devices.

3. Automotive:
- The STM32F469BIT6’s CAN interfaces and real-time processing capabilities are well-suited for automotive applications such as in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and engine control units (ECUs).

4. Medical Devices:
- For medical devices, the microcontroller’s high performance, low power consumption, and analog capabilities facilitate the development of diagnostic equipment, patient monitoring systems, and medical imaging devices.

5. Networking and Communication:
- With its Ethernet and USB connectivity, the STM32F469BIT6 can be used in networking and communication devices, enabling networked sensors, data loggers, and communication gateways.

6. Embedded Systems:
- The MCU’s versatility and extensive peripheral support make it suitable for a wide range of embedded systems, including robotics, home automation, and smart sensors.

## Advantages

1. High Performance:
- The ARM Cortex-M4 core running at 180 MHz provides exceptional performance for both control and signal processing tasks, ensuring efficient handling of complex applications.

2. Rich Peripheral Set:
- The STM32F469BIT6 offers a comprehensive set of peripherals, including timers, ADCs, DACs, communication interfaces, and a graphical LCD controller, providing flexibility and functionality for diverse applications.

3. Advanced Graphics Capabilities:
- The built-in LCD-TFT controller and touchscreen support enable the development of sophisticated graphical user interfaces, making it ideal for applications requiring high-quality visual displays.

4. Power Efficiency:
- The MCU%27s low power consumption and various power management modes make it suitable for energy-sensitive applications, contributing to longer battery life and reduced power costs.

5. Connectivity Options:
- With support for USB, Ethernet, and CAN, the STM32F469BIT6 offers extensive connectivity options, facilitating integration into various communication and networking scenarios.

6. Security Features:
- Hardware encryption and secure firmware update capabilities enhance the security of data and software, making the microcontroller suitable for applications where data protection is critical.

## Conclusion

The STM32F469BIT6 microcontroller from STMicroelectronics is a high-performance, versatile MCU designed to meet the demands of a wide range of applications. With its ARM Cortex-M4 core, extensive peripheral set, advanced graphical capabilities, and robust connectivity options, it offers a powerful solution for complex embedded systems. Its low power consumption, security features, and flexible package options further enhance its suitability for diverse applications, including industrial automation, consumer electronics, automotive, medical devices, and networking. The STM32F469BIT6 stands out as a reliable and capable choice for developers seeking to create advanced and efficient solutions in various fields.
STM32F469BIT6 Compare Parts
  • STM32F469BIT6 vs STM8TL53C4U6
  • STM32F469BIT6 vs STM8TL52G4U6
  • STM32F469BIT6 vs STM8TL52F4P6TR
  • STM32F469BIT6 vs STM8S903K3U6TR
  • STM32F469BIT6 vs STM8S903K3U6
  • STM32F469BIT6 vs STM8S903K3U3TR
  • STM32F469BIT6 vs STM8S903K3U3
  • STM32F469BIT6 vs STM8S903K3T6CTR
  • STM32F469BIT6 vs STM8S903K3T6C
  • STM32F469BIT6 vs STM8S903K3T3CTR
  • STM32F469BIT6 vs STM8S903K3T3C
  • STM32F469BIT6 vs STM8S903K3B6
  • STM32F469BIT6 vs STM8S903F3U6TR
  • STM32F469BIT6 vs STM8S903F3U3TR
  • STM32F469BIT6 vs STM8S903F3P6TR
  • STM32F469BIT6 vs STM8S903F3P6
  • STM32F469BIT6 vs STM8S903F3P3
  • STM32F469BIT6 vs STM8S903F3M6TR
  • STM32F469BIT6 vs STM8S903F3M6
  • STM32F469BIT6 vs STM8S903F3M3TR
  • STM32F469BIT6 vs STM8S903F3M3
  • STM32F469BIT6 vs STM8S208S6T6C
  • STM32F469BIT6 vs STM8S208S6T3C
  • STM32F469BIT6 vs STM8S208RBT6
  • STM32F469BIT6 vs STM8S208RBT3
  • STM32F469BIT6 vs STM8S208R8T6
  • STM32F469BIT6 vs STM8S208MBT6B
  • STM32F469BIT6 vs STM8S208CBT6TR
  • STM32F469BIT6 vs STM8S208CBT6
  • STM32F469BIT6 vs STM8S208C8T6TR
  • STM32F469BIT6 vs STM8S208C8T6
  • STM32F469BIT6 vs STM8S208C6T6TR
  • STM32F469BIT6 vs STM8S208C6T6
  • STM32F469BIT6 vs STM8S208C6T3
  • STM32F469BIT6 vs STM8S207SBT6C
  • STM32F469BIT6 vs STM8S207SBT3C
  • STM32F469BIT6 vs STM8S207S8T6CTR
  • STM32F469BIT6 vs STM8S207S8T6C
  • STM32F469BIT6 vs STM8S207S8T3CTR
  • STM32F469BIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you