☰
STM32F439NIH6
STM32F439NIH6
Active
Description:  IC MCU 32BIT 2MB FLASH 216TFBGA
Manufacturer:  STMicroelectronics
History Price: $22.17000
In Stock: 14810
STM32F439NIH6 Specification
Specification
Part No
STM32F439NIH6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
180MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
168
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
216-TFBGA
Supplier Device Package
216-TFBGA (13x13)
STM32F439NIH6 PDF Datasheet
STM32F439NIH6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F439NIH6 Description
The STM32F439NIH6 is a microcontroller from STMicroelectronics, part of the STM32F4 series, which features a powerful ARM Cortex-M4 core with floating-point unit (FPU) and is designed for high-performance applications. This microcontroller is well-suited for a variety of demanding tasks due to its advanced features and robust performance. Below is a comprehensive overview of the STM32F439NIH6, detailing its specifications, features, and applications.

## Overview

Part Number: STM32F439NIH6
Manufacturer: STMicroelectronics
Core: ARM Cortex-M4
Package: 100-Pin LQFP (Low-profile Quad Flat Package)

## Key Features

## 1. Core and Performance

- Processor: The STM32F439NIH6 is powered by the ARM Cortex-M4 core, which operates at a maximum frequency of 180 MHz. The Cortex-M4 core is known for its high performance and efficiency, making it suitable for applications requiring intensive computation and real-time processing.
- Floating-Point Unit (FPU): The microcontroller includes a single-precision FPU, which enhances its capability to handle complex mathematical operations and improves performance in applications involving signal processing and control algorithms.

## 2. Memory

- Flash Memory: The STM32F439NIH6 features 512 KB of Flash memory, which is used for storing program code and constants. This ample flash memory allows for the storage of large and complex applications.
- SRAM: It is equipped with 192 KB of SRAM, providing fast access to data and ensuring efficient execution of tasks. The SRAM is organized into several banks, facilitating efficient memory management.

## 3. Peripherals

- General-Purpose I/O (GPIO): The microcontroller provides up to 82 I/O pins that can be configured for a variety of functions, including digital input/output, analog input, and alternate functions. These GPIOs support various drive strengths and modes, offering flexibility for interfacing with external components.
- Analog-to-Digital Converter (ADC): It includes a high-speed 12-bit ADC with up to 16 channels. The ADC is capable of sampling rates up to 2.4 Msps, enabling precise and rapid conversion of analog signals to digital form.
- Digital-to-Analog Converter (DAC): The STM32F439NIH6 features two 12-bit DAC channels, which can be used for generating analog signals from digital values.
- Timers: There are multiple timers available, including advanced-control timers, general-purpose timers, and basic timers. These timers are used for generating PWM signals, capturing input events, and creating time delays.
- Communication Interfaces: The microcontroller supports various communication interfaces, including:
- USART/UART: For serial communication with peripherals.
- I2C: For interfacing with I2C-compatible devices.
- SPI: For high-speed synchronous serial communication.
- CAN: For communication in automotive and industrial applications.
- USB: It features USB 2.0 full-speed interface, enabling connection to USB peripherals and hosts.

## 4. Advanced Features

- LCD Controller: The STM32F439NIH6 includes an LCD-TFT controller with an integrated frame buffer, allowing it to drive displays with resolutions up to 800x480 pixels. This is particularly useful for applications requiring graphical user interfaces (GUIs).
- External Memory Interface (EMI): It supports an external memory interface that allows for the connection of additional memory devices such as SRAM, NOR/NAND Flash, or SDRAM.
- Real-Time Clock (RTC): The RTC provides timekeeping functions and can operate in low-power modes, essential for applications requiring accurate timekeeping.

## 5. Power Management

- Power Supply: The STM32F439NIH6 operates within a supply voltage range of 1.8V to 3.6V. This wide range allows for flexible power supply options.
- Low Power Modes: The microcontroller includes several low-power modes to conserve energy during periods of inactivity. These modes help extend battery life in portable and energy-sensitive applications.

## Applications

The STM32F439NIH6 is designed for high-performance and complex applications across various industries:

- Consumer Electronics: Used in devices requiring advanced user interfaces, such as high-resolution displays and touchscreens.
- Industrial Automation: Suitable for control systems, data acquisition, and real-time processing in industrial environments.
- Medical Devices: Ideal for medical instruments requiring precise measurements, data processing, and reliable performance.
- Automotive: Can be used in automotive systems for control and monitoring applications.
- Communication Systems: Suitable for applications involving complex communication protocols and data processing.

## Design Considerations

When designing with the STM32F439NIH6, consider the following:

- Clock Configuration: Proper configuration of the system clock is essential to achieve the desired performance and power efficiency.
- Peripheral Configuration: Ensure that peripherals are correctly configured and initialized to meet the requirements of the application.
- Power Management: Implement power-saving techniques to optimize energy consumption, especially in battery-operated devices.
- Thermal Management: Adequate thermal management is necessary to ensure reliable operation, particularly in high-performance scenarios.

## Summary

The STM32F439NIH6 is a highly capable microcontroller offering high performance, extensive memory, and a rich set of peripherals. Its ARM Cortex-M4 core, combined with features such as a floating-point unit, advanced timers, and an LCD controller, makes it suitable for a wide range of demanding applications. Whether used in consumer electronics, industrial automation, or automotive systems, the STM32F439NIH6 provides the performance and flexibility needed to drive advanced and sophisticated designs.
STM32F439NIH6 Compare Parts
  • STM32F439NIH6 vs STM8TL53C4U6
  • STM32F439NIH6 vs STM8TL52G4U6
  • STM32F439NIH6 vs STM8TL52F4P6TR
  • STM32F439NIH6 vs STM8S903K3U6TR
  • STM32F439NIH6 vs STM8S903K3U6
  • STM32F439NIH6 vs STM8S903K3U3TR
  • STM32F439NIH6 vs STM8S903K3U3
  • STM32F439NIH6 vs STM8S903K3T6CTR
  • STM32F439NIH6 vs STM8S903K3T6C
  • STM32F439NIH6 vs STM8S903K3T3CTR
  • STM32F439NIH6 vs STM8S903K3T3C
  • STM32F439NIH6 vs STM8S903K3B6
  • STM32F439NIH6 vs STM8S903F3U6TR
  • STM32F439NIH6 vs STM8S903F3U3TR
  • STM32F439NIH6 vs STM8S903F3P6TR
  • STM32F439NIH6 vs STM8S903F3P6
  • STM32F439NIH6 vs STM8S903F3P3
  • STM32F439NIH6 vs STM8S903F3M6TR
  • STM32F439NIH6 vs STM8S903F3M6
  • STM32F439NIH6 vs STM8S903F3M3TR
  • STM32F439NIH6 vs STM8S903F3M3
  • STM32F439NIH6 vs STM8S208S6T6C
  • STM32F439NIH6 vs STM8S208S6T3C
  • STM32F439NIH6 vs STM8S208RBT6
  • STM32F439NIH6 vs STM8S208RBT3
  • STM32F439NIH6 vs STM8S208R8T6
  • STM32F439NIH6 vs STM8S208MBT6B
  • STM32F439NIH6 vs STM8S208CBT6TR
  • STM32F439NIH6 vs STM8S208CBT6
  • STM32F439NIH6 vs STM8S208C8T6TR
  • STM32F439NIH6 vs STM8S208C8T6
  • STM32F439NIH6 vs STM8S208C6T6TR
  • STM32F439NIH6 vs STM8S208C6T6
  • STM32F439NIH6 vs STM8S208C6T3
  • STM32F439NIH6 vs STM8S207SBT6C
  • STM32F439NIH6 vs STM8S207SBT3C
  • STM32F439NIH6 vs STM8S207S8T6CTR
  • STM32F439NIH6 vs STM8S207S8T6C
  • STM32F439NIH6 vs STM8S207S8T3CTR
  • STM32F439NIH6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you