☰
STM32F439IIT6
STM32F439IIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 176LQFP
Manufacturer:  STMicroelectronics
History Price: $21.48000
In Stock: 48320
STM32F439IIT6 Specification
Specification
Part No
STM32F439IIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
180MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
140
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LQFP
Supplier Device Package
176-LQFP (24x24)
STM32F439IIT6 PDF Datasheet
STM32F439IIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F439IIT6 Description
STMicroelectronics STM32F439IIT6 Overview

The STMicroelectronics STM32F439IIT6 is a high-performance microcontroller based on the ARM Cortex-M4 core. It belongs to the STM32F4 series, which is known for providing advanced performance, low power consumption, and a wide range of features that make it suitable for a variety of applications, including industrial automation, consumer electronics, medical devices, and automotive systems. The STM32F439IIT6 offers high-speed processing, large memory capacity, and advanced peripheral interfaces, making it a versatile and powerful solution for embedded systems.

This microcontroller incorporates a rich set of analog and digital peripherals, including advanced timers, communication interfaces, and high-resolution analog-to-digital converters (ADC). The STM32F439IIT6 is ideal for applications that require high-speed processing and complex control tasks, where both performance and flexibility are key.

Key Specifications:

* Core Architecture: ARM Cortex-M4 with FPU (Floating Point Unit)
* Core Speed: 180 MHz
* Flash Memory: 512 KB
* SRAM: 256 KB
* Package Type: 100-pin LQFP (Low Profile Quad Flat Package)
* I/O Pins: 82 I/O pins
* Operating Voltage: 2.0V to 3.6V
* Operating Temperature Range: -40°C to +85°C
* Timers: 14 Timers (including advanced-control timers)
* Analog Features:

* 3 x 12-bit ADCs (up to 5 MSPS)
* 2 x 12-bit DACs (Digital-to-Analog Converters)
* Communication Interfaces:

* 2 x I2C (Inter-Integrated Circuit)
* 3 x SPI (Serial Peripheral Interface)
* 3 x UART (Universal Asynchronous Receiver/Transmitter)
* 1 x CAN (Controller Area Network)
* 1 x USB 2.0 FS (Full-Speed)
* 1 x Ethernet MAC
* 1 x SDIO (Secure Digital Input/Output)
* DMA (Direct Memory Access): 16 channels
* Watchdog Timer: Independent and window watchdogs
* Power Consumption: 60 µA/MHz (typical in Run mode)
* Clock Source: Internal 16 MHz RC oscillator, external crystal oscillator support
* Security Features: True Random Number Generator (TRNG), CRC (Cyclic Redundancy Check)
* Advanced Peripherals:

* 12-bit SAR ADC, with 5 MSPS speed
* LCD controller with parallel interface
* Audio interface, SPDIF (Sony/Philips Digital Interface)
* Package Dimensions: 14 x 14 mm (100-pin LQFP)
* RoHS Compliant: Yes

Core Features:

1. ARM Cortex-M4 Core:
The STM32F439IIT6 is powered by the ARM Cortex-M4 processor, which operates at a frequency of up to 180 MHz. The Cortex-M4 is a high-performance processor that includes a floating-point unit (FPU) for efficient handling of mathematical operations. This architecture makes it well-suited for applications requiring high-speed computation, digital signal processing, and control tasks. The 32-bit processor with pipeline architecture ensures efficient instruction execution and fast performance.

2. Large Flash and SRAM:
The microcontroller comes with 512 KB of flash memory for storing program code and 256 KB of SRAM for data storage. This generous memory capacity enables the STM32F439IIT6 to handle large applications and complex tasks without the need for external memory, which simplifies system design and reduces component count.

3. High-Resolution ADCs:
The STM32F439IIT6 integrates three 12-bit analog-to-digital converters (ADC) that support sampling speeds of up to 5 million samples per second (MSPS). These high-speed ADCs make the device ideal for applications that require fast and accurate analog-to-digital conversions, such as motor control, sensor interfaces, and audio processing.

4. Digital-to-Analog Conversion:
The microcontroller includes two 12-bit DACs, which are essential for generating analog waveforms or controlling analog output signals. These DACs can be used in a variety of applications such as audio generation, signal conditioning, or control loops in industrial systems.

5. Advanced Communication Interfaces:
The STM32F439IIT6 supports a wide variety of communication interfaces, making it suitable for complex embedded systems that require high-speed data exchange. Key communication protocols include:

* I2C: Ideal for connecting to sensors, EEPROMs, and other peripheral devices.
* SPI: High-speed data transfer for interfacing with displays, memory, and sensors.
* UART: For serial communication with external modules and peripherals.
* CAN: For automotive and industrial communication, ensuring robust data transfer in noisy environments.
* USB 2.0: Full-speed USB host/device support for peripheral connectivity.
* Ethernet MAC: Enabling Ethernet communication for networking and IoT applications.

6. Timers and PWM Channels:
The STM32F439IIT6 features 14 timers, including advanced-control timers for precise time measurement and pulse width modulation (PWM) output. These timers can be used in applications such as motor control, signal generation, and real-time clock management. The advanced timers also support features like dead-time generation and fault handling, which are essential for precise control of power electronics.

7. Low Power Consumption:
Despite its high performance, the STM32F439IIT6 is designed for low power consumption. It operates with a typical power consumption of 60 µA/MHz in run mode. The device features various power management modes, including low-power sleep, standby, and shutdown modes, allowing designers to optimize the power consumption of the system without sacrificing performance.

8. Security Features:
The STM32F439IIT6 includes integrated security features such as a true random number generator (TRNG) and a cyclic redundancy check (CRC) unit. These features help ensure secure data encryption and error detection, making the microcontroller suitable for applications requiring secure communications and data integrity, such as in automotive and industrial control systems.

9. LCD Controller:
The STM32F439IIT6 is equipped with an LCD controller, which allows for direct connection to displays without the need for external components. This is particularly useful for applications that require user interfaces or visual feedback, such as handheld devices, smart appliances, and industrial equipment.

10. Audio Interface and SPDIF:
The STM32F439IIT6 also includes an audio interface and support for SPDIF (Sony/Philips Digital Interface), making it a great option for audio applications. The device can interface with audio codecs and generate high-quality audio output for systems that require sound processing, such as audio players or communication devices.

Applications:

1. Industrial Automation:
The STM32F439IIT6 is well-suited for industrial automation systems that require high-speed control, data processing, and communication. Its powerful timers, ADCs, and communication interfaces make it ideal for controlling motors, sensors, and other industrial equipment.

2. Motor Control:
With its advanced timers, high-speed ADCs, and PWM outputs, the STM32F439IIT6 is an excellent choice for motor control applications. It can be used in servo systems, stepper motors, and DC motor control, providing precise and reliable control.

3. Consumer Electronics:
The device's versatile communication interfaces, low power consumption, and audio capabilities make it suitable for various consumer electronics applications. It can be used in smart home devices, wearables, and home entertainment systems, providing enhanced connectivity and functionality.

4. Automotive Systems:
The STM32F439IIT6’s CAN interface, security features, and wide operating temperature range make it suitable for automotive applications. It can be used in systems such as body control modules, infotainment, and sensor interfaces.

5. Networking and IoT:
The STM32F439IIT6’s Ethernet MAC and USB 2.0 interface make it ideal for networking and IoT applications. It can be used in devices like smart meters, gateways, and remote sensing units, enabling easy integration into networked systems.

6. Medical Devices:
The microcontroller's precise analog-to-digital conversion, low power consumption, and security features make it suitable for medical applications. It can be used in wearable health monitors, diagnostic equipment, and portable medical devices.

7. Audio Processing:
With its integrated audio interface and SPDIF support, the STM32F439IIT6 is ideal for high-quality audio applications. It can be used in audio players, sound recording systems, and other devices requiring digital audio processing.

Thermal and Power Performance:

1. Power Consumption:
The STM32F439IIT6 features low power consumption, drawing only 60 µA/MHz in typical run mode. This makes it ideal for applications that require prolonged operation on battery power or those with strict energy efficiency requirements.

2. Thermal Performance:
With an extended temperature range of -40°C to +85°C, the STM32F439IIT6 is designed to operate reliably in harsh environments. Its robust thermal performance ensures stable operation in both industrial and consumer applications.

Conclusion:

The STMicroelectronics STM32F439IIT6 is a powerful, versatile microcontroller that combines high performance, low power consumption, and extensive peripheral support. Its ARM Cortex-M4 core provides fast processing speeds, while its rich set of analog and digital features ensures it can meet the requirements of demanding embedded applications. Whether used in industrial automation, motor control, consumer electronics, or medical devices, the STM32F439IIT6 offers an ideal solution for developers looking for a high-performance microcontroller with excellent flexibility and integration capabilities.
STM32F439IIT6 Compare Parts
  • STM32F439IIT6 vs STM8TL53C4U6
  • STM32F439IIT6 vs STM8TL52G4U6
  • STM32F439IIT6 vs STM8TL52F4P6TR
  • STM32F439IIT6 vs STM8S903K3U6TR
  • STM32F439IIT6 vs STM8S903K3U6
  • STM32F439IIT6 vs STM8S903K3U3TR
  • STM32F439IIT6 vs STM8S903K3U3
  • STM32F439IIT6 vs STM8S903K3T6CTR
  • STM32F439IIT6 vs STM8S903K3T6C
  • STM32F439IIT6 vs STM8S903K3T3CTR
  • STM32F439IIT6 vs STM8S903K3T3C
  • STM32F439IIT6 vs STM8S903K3B6
  • STM32F439IIT6 vs STM8S903F3U6TR
  • STM32F439IIT6 vs STM8S903F3U3TR
  • STM32F439IIT6 vs STM8S903F3P6TR
  • STM32F439IIT6 vs STM8S903F3P6
  • STM32F439IIT6 vs STM8S903F3P3
  • STM32F439IIT6 vs STM8S903F3M6TR
  • STM32F439IIT6 vs STM8S903F3M6
  • STM32F439IIT6 vs STM8S903F3M3TR
  • STM32F439IIT6 vs STM8S903F3M3
  • STM32F439IIT6 vs STM8S208S6T6C
  • STM32F439IIT6 vs STM8S208S6T3C
  • STM32F439IIT6 vs STM8S208RBT6
  • STM32F439IIT6 vs STM8S208RBT3
  • STM32F439IIT6 vs STM8S208R8T6
  • STM32F439IIT6 vs STM8S208MBT6B
  • STM32F439IIT6 vs STM8S208CBT6TR
  • STM32F439IIT6 vs STM8S208CBT6
  • STM32F439IIT6 vs STM8S208C8T6TR
  • STM32F439IIT6 vs STM8S208C8T6
  • STM32F439IIT6 vs STM8S208C6T6TR
  • STM32F439IIT6 vs STM8S208C6T6
  • STM32F439IIT6 vs STM8S208C6T3
  • STM32F439IIT6 vs STM8S207SBT6C
  • STM32F439IIT6 vs STM8S207SBT3C
  • STM32F439IIT6 vs STM8S207S8T6CTR
  • STM32F439IIT6 vs STM8S207S8T6C
  • STM32F439IIT6 vs STM8S207S8T3CTR
  • STM32F439IIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you