☰
STM32F437IIT7
STM32F437IIT7
Active
Description:  IC MCU 32BIT 2MB FLASH 176LQFP
Manufacturer:  STMicroelectronics
History Price: $22.12000
In Stock: 36080
STM32F437IIT7 Specification
Specification
Part No
STM32F437IIT7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
180MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
140
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LQFP
Supplier Device Package
176-LQFP (24x24)
STM32F437IIT7 PDF Datasheet
STM32F437IIT7 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F437IIT7 Description
STMicroelectronics STM32F437IIT7 Overview

The STM32F437IIT7 is a high-performance microcontroller from STMicroelectronics, part of the STM32F4 series, built around the ARM Cortex-M4 core with a floating-point unit (FPU). This microcontroller is designed for applications that require powerful computation, high-speed processing, and extensive peripheral support. The STM32F437IIT7 is well-suited for complex industrial, automotive, medical, and consumer electronics applications, where efficiency, performance, and connectivity are paramount.

## Core Features

* Core: ARM Cortex-M4 32-bit RISC processor with a floating-point unit (FPU) and Digital Signal Processing (DSP) capabilities.
* Operating Frequency: 180 MHz, providing excellent computational power for demanding real-time applications and signal processing tasks.
* Flash Memory: 512 KB Flash memory, providing sufficient space for larger application code, firmware, and user data.
* SRAM: 256 KB SRAM, allowing for fast and efficient data access during runtime, enabling high-speed computation and temporary storage of data.
* Core Architecture: Harvard architecture, with separate instruction and data buses, ensuring better performance by reducing bottlenecks in memory access.
* Floating Point Unit (FPU): Single-precision FPU for fast floating-point arithmetic, making it suitable for applications that require real-time processing, such as motor control, signal processing, and audio applications.

## Connectivity and Interfaces

* USB: Full-speed USB 2.0 Host/Device interface for communication with external peripherals, such as storage devices, sensors, and controllers.
* I2C: Three I2C interfaces, supporting multi-master and multi-slave communication with a wide range of low-speed peripherals, including EEPROMs, sensors, and displays.
* SPI: Three SPI interfaces for high-speed communication with memory devices, sensors, displays, and communication modules.
* USART/UART: Five USART interfaces for serial communication, supporting popular protocols such as RS-232, RS-485, and UART communication with external devices.
* CAN (Controller Area Network): Two CAN 2.0B interfaces for robust communication in industrial, automotive, and embedded networking applications.
* Ethernet MAC: Integrated 10/100 Mbps Ethernet Media Access Controller (MAC) for networking applications, ideal for IoT systems, industrial control, and communications.
* SDIO (Secure Digital Input/Output): Interface for connecting external SD cards, often used for high-capacity data storage in embedded systems.

## Analog Features

* Analog-to-Digital Converter (ADC): 12-bit ADC with up to 16 channels, enabling precise analog signal conversion from sensors and other analog sources.
* Digital-to-Analog Converter (DAC): 12-bit DAC with two channels for generating analog signals from digital data, suitable for audio generation and analog control.
* Voltage Reference: Internal 2.5V reference voltage for stable and accurate ADC and DAC operations.
* Analog Comparators: Integrated analog comparators for monitoring input voltages and providing precise control signals based on threshold levels.

## Timers and PWM

* General Purpose Timers: Four 16-bit timers for a wide range of timing tasks, including event counting, pulse width modulation (PWM), and time measurement.
* Advanced Control Timers: Two advanced control timers for precise motor control, high-frequency signal generation, and complex timing applications.
* Watchdog Timers: Independent and window watchdog timers for system fault detection and ensuring recovery from failures in real-time applications.
* PWM Channels: Multiple PWM outputs for controlling motors, LEDs, and other actuators with precise duty cycle control, ideal for motor control, lighting, and other control applications.

## Power Management

* Operating Voltage: 1.8 V to 3.6 V, allowing the STM32F437IIT7 to operate with a variety of power supply configurations, making it suitable for different embedded systems.
* Low Power Modes: Multiple low-power modes, including Sleep, Stop, and Standby, to reduce power consumption during idle periods, making the device ideal for battery-powered applications.
* Power-On Reset (POR) and Brownout Reset (BOR): Ensures stable startup and system recovery during power fluctuations, preventing malfunction due to unstable voltage.

## Security and Protection

* Memory Protection Unit (MPU): Provides memory access control to ensure the integrity and security of critical application data.
* Cyclic Redundancy Check (CRC): Hardware support for CRC calculations, ensuring the integrity of data transmissions and communications.
* Watchdog Timers: Independent and window watchdog timers that can detect system failures and initiate a recovery process, ensuring system reliability in mission-critical applications.

## Temperature and Environmental Range

* Operating Temperature: -40°C to +105°C, making the STM32F437IIT7 suitable for industrial and automotive applications that require reliable performance under harsh environmental conditions.
* Package Type: LQFP-64 package, offering a good balance between I/O pins and compact size, making it ideal for space-constrained designs in embedded systems.

## Peripheral Features

* DMA (Direct Memory Access): 16-channel DMA controller for efficient data transfers between peripherals and memory without CPU intervention, enhancing system performance by offloading tasks from the processor.
* External Interrupts: Multiple external interrupt pins allow the microcontroller to respond to external events, such as switches, sensors, or other triggers, making it ideal for real-time control applications.
* Real-Time Clock (RTC): Integrated RTC for accurate timekeeping, even when the device is in low-power modes. Useful for applications requiring time-based events or scheduling.
* PWM Control: Flexible PWM control with independent channels and timers, ideal for applications such as motor control, LED dimming, and signal generation.

## Development Support

* Software Development Tools: STM32CubeMX, which allows easy configuration of peripherals, clock systems, and pin assignments, streamlining development. STM32CubeIDE provides a comprehensive integrated development environment for development, debugging, and flashing the device.
* Debugging: Full debugging support through Serial Wire Debug (SWD) and JTAG interfaces, allowing easy troubleshooting and optimization of code.
* Real-Time Operating System (RTOS) Support: Fully compatible with popular RTOS platforms like FreeRTOS, enabling efficient task management and scheduling for real-time applications.

## Applications

* Industrial Automation: The STM32F437IIT7 is ideal for use in industrial control systems, robotics, motor control, and data acquisition systems, where precision, high speed, and real-time performance are essential.
* Automotive Systems: Suitable for automotive electronics, including telematics, infotainment systems, and advanced driver assistance systems (ADAS), with its robust communication interfaces like CAN and Ethernet.
* Medical Devices: The STM32F437IIT7’s advanced analog capabilities and low power consumption make it an excellent choice for medical devices such as patient monitoring, diagnostic equipment, and portable medical instruments.
* Consumer Electronics: The microcontroller is suitable for high-performance consumer electronics, such as smart home devices, audio systems, and wearable devices that require efficient processing and connectivity.
* IoT Devices: The STM32F437IIT7’s rich peripheral set and low power features make it an excellent choice for IoT applications that require wireless communication, real-time processing, and energy efficiency.

## Conclusion

The STM32F437IIT7 is a highly versatile and powerful microcontroller designed to handle complex applications that require high-performance processing, extensive analog and digital peripherals, and low power consumption. Its ARM Cortex-M4 core, coupled with its large SRAM and Flash memory, makes it suitable for demanding embedded applications in industrial, automotive, medical, and consumer electronics fields. The microcontroller’s rich set of communication interfaces, timers, and analog features ensures that it can be used in a wide range of applications, providing flexibility, reliability, and performance in critical systems.
STM32F437IIT7 Compare Parts
  • STM32F437IIT7 vs STM8TL53C4U6
  • STM32F437IIT7 vs STM8TL52G4U6
  • STM32F437IIT7 vs STM8TL52F4P6TR
  • STM32F437IIT7 vs STM8S903K3U6TR
  • STM32F437IIT7 vs STM8S903K3U6
  • STM32F437IIT7 vs STM8S903K3U3TR
  • STM32F437IIT7 vs STM8S903K3U3
  • STM32F437IIT7 vs STM8S903K3T6CTR
  • STM32F437IIT7 vs STM8S903K3T6C
  • STM32F437IIT7 vs STM8S903K3T3CTR
  • STM32F437IIT7 vs STM8S903K3T3C
  • STM32F437IIT7 vs STM8S903K3B6
  • STM32F437IIT7 vs STM8S903F3U6TR
  • STM32F437IIT7 vs STM8S903F3U3TR
  • STM32F437IIT7 vs STM8S903F3P6TR
  • STM32F437IIT7 vs STM8S903F3P6
  • STM32F437IIT7 vs STM8S903F3P3
  • STM32F437IIT7 vs STM8S903F3M6TR
  • STM32F437IIT7 vs STM8S903F3M6
  • STM32F437IIT7 vs STM8S903F3M3TR
  • STM32F437IIT7 vs STM8S903F3M3
  • STM32F437IIT7 vs STM8S208S6T6C
  • STM32F437IIT7 vs STM8S208S6T3C
  • STM32F437IIT7 vs STM8S208RBT6
  • STM32F437IIT7 vs STM8S208RBT3
  • STM32F437IIT7 vs STM8S208R8T6
  • STM32F437IIT7 vs STM8S208MBT6B
  • STM32F437IIT7 vs STM8S208CBT6TR
  • STM32F437IIT7 vs STM8S208CBT6
  • STM32F437IIT7 vs STM8S208C8T6TR
  • STM32F437IIT7 vs STM8S208C8T6
  • STM32F437IIT7 vs STM8S208C6T6TR
  • STM32F437IIT7 vs STM8S208C6T6
  • STM32F437IIT7 vs STM8S208C6T3
  • STM32F437IIT7 vs STM8S207SBT6C
  • STM32F437IIT7 vs STM8S207SBT3C
  • STM32F437IIT7 vs STM8S207S8T6CTR
  • STM32F437IIT7 vs STM8S207S8T6C
  • STM32F437IIT7 vs STM8S207S8T3CTR
  • STM32F437IIT7 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you