☰
STM32F429ZET6
STM32F429ZET6
Active
Description:  IC MCU 32BIT 512KB FLASH 144LQFP
Manufacturer:  STMicroelectronics
History Price: $16.81000
In Stock: 24830
STM32F429ZET6 Specification
Specification
Part No
STM32F429ZET6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
180MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
114
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
STM32F429ZET6 PDF Datasheet
STM32F429ZET6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F429ZET6 Description
The STM32F429ZET6 is a high-performance microcontroller from STMicroelectronics, belonging to the STM32F4 series. This series is well-regarded for its high processing power and extensive feature set, making it ideal for a wide range of applications, from consumer electronics to industrial systems. Below is a detailed overview of the STM32F429ZET6, covering its key features, architecture, peripherals, and typical applications.

## Overview

The STM32F429ZET6 is based on the ARM Cortex-M4 processor with Floating Point Unit (FPU), offering a robust combination of performance, power efficiency, and peripheral integration. This microcontroller is designed to handle complex tasks with high processing speed and is equipped with advanced features that enhance its versatility and capability in various applications.

## Key Features

1. Processor Core:
- ARM Cortex-M4: The STM32F429ZET6 is powered by an ARM Cortex-M4 core, which operates at a maximum frequency of 180 MHz. The Cortex-M4 core provides high-performance computing with a 32-bit RISC architecture, and it includes a floating-point unit (FPU) for efficient handling of floating-point calculations.

2. Memory:
- Flash Memory: The microcontroller comes with 2 MB of Flash memory, which is used for storing the firmware and application code. This substantial amount of Flash memory allows for the development of complex applications with significant code requirements.
- SRAM: It includes 256 KB of SRAM, providing fast and efficient access to data during execution. This SRAM is divided into two blocks of 128 KB each, enhancing memory management and performance.

3. Peripherals:
- GPIOs: The STM32F429ZET6 features up to 168 General-Purpose Input/Output (GPIO) pins, which can be configured for various digital input and output functions. These GPIOs support multiple modes, including analog, digital, input, output, and alternate functions.
- Timers: The microcontroller includes several advanced timers, such as 16-bit and 32-bit timers, which are used for generating precise time delays, pulse width modulation (PWM), and other timing-related functions.
- ADC/DAC: It features 3 12-bit ADCs (Analog-to-Digital Converters) with up to 24 channels, providing high-resolution analog-to-digital conversion. Additionally, it includes 2 12-bit DACs (Digital-to-Analog Converters) for generating analog output signals.
- Communication Interfaces: The STM32F429ZET6 is equipped with multiple communication interfaces, including:
- USART/UART: 6 USART/UART interfaces for serial communication.
- SPI/I2S: 4 SPI (Serial Peripheral Interface) and 2 I2S (Inter-IC Sound) interfaces for high-speed data transfer and audio applications.
- I2C: 3 I2C (Inter-Integrated Circuit) interfaces for communication with peripheral devices.
- CAN: 2 CAN (Controller Area Network) interfaces for robust vehicle and industrial networking.
- USB: 2 USB interfaces, including a USB 2.0 full-speed and a USB OTG (On-The-Go) interface.
- LCD-TFT Controller: The STM32F429ZET6 includes an LCD-TFT controller with a dedicated frame buffer, allowing for the direct control of TFT-LCD displays. This feature supports high-resolution displays and provides flexibility in graphical user interface (GUI) design.

4. Advanced Features:
- Floating Point Unit (FPU): The Cortex-M4 core includes a hardware FPU that supports single-precision floating-point operations, improving performance in applications requiring complex mathematical calculations.
- Real-Time Clock (RTC): The RTC allows for timekeeping and scheduling functions, even when the microcontroller is in low-power modes.
- DMA Controllers: The microcontroller includes 16 DMA (Direct Memory Access) channels, which facilitate high-speed data transfers between peripherals and memory without CPU intervention.
- Crypto/Hash Processing Unit: The STM32F429ZET6 features a hardware cryptographic processor for encryption and decryption operations, enhancing security in data transmission and storage.

5. Power Management:
- Power Supply: The microcontroller operates on a supply voltage range of 1.8V to 3.6V, providing flexibility in power supply design.
- Low-Power Modes: It supports several low-power modes, including Sleep, Stop, and Standby modes, to reduce power consumption and extend battery life in portable applications.

## Development and Debugging

The STM32F429ZET6 is supported by a comprehensive development ecosystem provided by STMicroelectronics. This includes:

- Development Tools: STM32CubeIDE, STM32CubeMX, and other development tools that simplify configuration, coding, and debugging.
- Libraries: STM32CubeF4 firmware library, which provides a set of drivers and middleware for easy integration of peripherals and functionalities.
- Debugging Interfaces: It supports standard debugging interfaces such as JTAG and SWD (Serial Wire Debug), facilitating efficient debugging and development processes.

## Typical Applications

The STM32F429ZET6 is well-suited for a diverse range of applications, including:

1. Industrial Automation: Used in control systems, data acquisition, and process monitoring, where high performance and reliability are crucial.
2. Consumer Electronics: Ideal for high-end consumer devices such as advanced home appliances, gaming consoles, and multimedia systems.
3. Automotive: Suitable for automotive control systems, infotainment systems, and advanced driver assistance systems (ADAS).
4. Medical Devices: Applied in medical instrumentation and monitoring systems that require high precision and real-time processing.
5. Communication Systems: Used in network equipment, communication interfaces, and data acquisition systems.

## Conclusion

The STM32F429ZET6 is a powerful and versatile microcontroller offering high performance, extensive peripheral support, and advanced features. Its ARM Cortex-M4 core, combined with a rich set of peripherals and memory options, makes it suitable for a wide range of applications requiring complex processing and high-speed data handling. With support for various development tools and libraries, the STM32F429ZET6 provides a robust platform for designing and implementing sophisticated embedded systems.
STM32F429ZET6 Compare Parts
  • STM32F429ZET6 vs STM8TL53C4U6
  • STM32F429ZET6 vs STM8TL52G4U6
  • STM32F429ZET6 vs STM8TL52F4P6TR
  • STM32F429ZET6 vs STM8S903K3U6TR
  • STM32F429ZET6 vs STM8S903K3U6
  • STM32F429ZET6 vs STM8S903K3U3TR
  • STM32F429ZET6 vs STM8S903K3U3
  • STM32F429ZET6 vs STM8S903K3T6CTR
  • STM32F429ZET6 vs STM8S903K3T6C
  • STM32F429ZET6 vs STM8S903K3T3CTR
  • STM32F429ZET6 vs STM8S903K3T3C
  • STM32F429ZET6 vs STM8S903K3B6
  • STM32F429ZET6 vs STM8S903F3U6TR
  • STM32F429ZET6 vs STM8S903F3U3TR
  • STM32F429ZET6 vs STM8S903F3P6TR
  • STM32F429ZET6 vs STM8S903F3P6
  • STM32F429ZET6 vs STM8S903F3P3
  • STM32F429ZET6 vs STM8S903F3M6TR
  • STM32F429ZET6 vs STM8S903F3M6
  • STM32F429ZET6 vs STM8S903F3M3TR
  • STM32F429ZET6 vs STM8S903F3M3
  • STM32F429ZET6 vs STM8S208S6T6C
  • STM32F429ZET6 vs STM8S208S6T3C
  • STM32F429ZET6 vs STM8S208RBT6
  • STM32F429ZET6 vs STM8S208RBT3
  • STM32F429ZET6 vs STM8S208R8T6
  • STM32F429ZET6 vs STM8S208MBT6B
  • STM32F429ZET6 vs STM8S208CBT6TR
  • STM32F429ZET6 vs STM8S208CBT6
  • STM32F429ZET6 vs STM8S208C8T6TR
  • STM32F429ZET6 vs STM8S208C8T6
  • STM32F429ZET6 vs STM8S208C6T6TR
  • STM32F429ZET6 vs STM8S208C6T6
  • STM32F429ZET6 vs STM8S208C6T3
  • STM32F429ZET6 vs STM8S207SBT6C
  • STM32F429ZET6 vs STM8S207SBT3C
  • STM32F429ZET6 vs STM8S207S8T6CTR
  • STM32F429ZET6 vs STM8S207S8T6C
  • STM32F429ZET6 vs STM8S207S8T3CTR
  • STM32F429ZET6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you