☰
STM32F429VIT6
STM32F429VIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 100LQFP
Manufacturer:  STMicroelectronics
History Price: $20.56000
In Stock: 21770
STM32F429VIT6 Specification
Specification
Part No
STM32F429VIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
180MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
82
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
STM32F429VIT6 PDF Datasheet
STM32F429VIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F429VIT6 Description
Certainly! Here’s a comprehensive introduction to the STM32F429VIT6 microcontroller:

---

STM32F429VIT6 Overview

The STM32F429VIT6 is a high-performance microcontroller from STMicroelectronics%27 STM32 family, designed for a wide range of applications that require robust processing power, extensive peripheral support, and rich connectivity options. Part of the STM32F4 series, this microcontroller is based on the ARM Cortex-M4 core, providing an excellent balance of performance and power efficiency.

Core Features

1. ARM Cortex-M4 Processor:
The STM32F429VIT6 is powered by an ARM Cortex-M4 processor running at a maximum frequency of 180 MHz. This 32-bit processor offers high-speed performance and is equipped with a single-precision floating-point unit (FPU) for enhanced mathematical computations.

2. Flash Memory:
The microcontroller includes 2 MB of Flash memory, providing ample space for program code and data storage. This large memory capacity is ideal for applications requiring complex algorithms and substantial firmware.

3. RAM:
It features 256 KB of SRAM, divided into two banks. This memory is used for runtime data storage, ensuring efficient operation of applications and allowing for complex data manipulation.

4. Peripheral Interfaces:
The STM32F429VIT6 supports a wide range of peripherals, including:
- General Purpose I/O (GPIO): Up to 140 GPIO pins with multiple functions.
- Timers: Several advanced-control timers and general-purpose timers for precise timing and PWM signal generation.
- ADC/DAC: 3x 12-bit ADCs (Analog-to-Digital Converters) and 2x 12-bit DACs (Digital-to-Analog Converters) for high-resolution analog signal processing.
- USART/UART: Multiple USART/UART interfaces for serial communication.
- SPI/I2C: Several SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) interfaces for peripheral connectivity.
- USB: A USB 2.0 Full-Speed interface for communication with other USB devices.

5. Graphics Capabilities:
The STM32F429VIT6 includes a TFT-LCD controller, which supports a wide range of display resolutions and color depths. This feature is particularly useful for applications involving graphical user interfaces (GUIs) and displays.

6. External Memory Interface (FMC):
The microcontroller provides an External Memory Controller (FMC) for interfacing with external memory devices, such as NOR and NAND Flash memories, SRAM, and other peripheral devices.

7. DMA Controller:
The Direct Memory Access (DMA) controller allows for efficient data transfer between peripherals and memory without CPU intervention, reducing processing overhead and improving system performance.

8. Real-Time Clock (RTC):
The RTC provides accurate timekeeping and calendar functions, essential for applications requiring real-time data logging or time-based operations.

Electrical Characteristics

1. Operating Voltage:
The STM32F429VIT6 operates within a voltage range of 1.8V to 3.6V, allowing it to be used in various power supply environments.

2. Power Consumption:
The microcontroller features several power-saving modes, including sleep and stop modes, to minimize power consumption when full performance is not required. This is beneficial for battery-operated and low-power applications.

3. Temperature Range:
The STM32F429VIT6 is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.

Package and Pinout

The STM32F429VIT6 is available in a 144-pin LQFP (Low-profile Quad Flat Package) package. Key pin configurations include:
- Power Pins: VDD and VSS pins for power supply and ground connections.
- I/O Pins: Numerous GPIO pins for interfacing with external devices and sensors.
- Communication Pins: Dedicated pins for USART, SPI, I2C, and USB interfaces.
- Analog Pins: Pins for ADC and DAC functions.
- External Memory Interface Pins: Pins for connecting external memory devices.

Applications

1. Industrial Automation:
The STM32F429VIT6 is well-suited for industrial control systems, including automation and monitoring applications, due to its high processing power and extensive peripheral support.

2. Consumer Electronics:
Its integrated graphics capabilities and communication interfaces make it ideal for consumer electronics products with graphical user interfaces, such as advanced home appliances and personal devices.

3. Automotive:
The microcontroller%27s robustness and wide temperature range allow it to be used in automotive applications, including infotainment systems, instrument clusters, and advanced driver assistance systems (ADAS).

4. Medical Devices:
Its precision, reliability, and real-time capabilities make the STM32F429VIT6 suitable for medical devices that require accurate measurements and control.

Development Tools

STMicroelectronics provides a range of development tools and resources for the STM32F429VIT6, including:
- STM32CubeMX: A graphical configuration tool for setting up the microcontroller%27s peripherals and middleware.
- STM32CubeIDE: An integrated development environment (IDE) for coding, debugging, and project management.
- ST-Link/V2: A debug probe for programming and debugging STM32 microcontrollers.

Conclusion

The STM32F429VIT6 is a versatile and high-performance microcontroller designed to meet the demands of a wide range of applications. With its powerful ARM Cortex-M4 core, extensive memory, rich peripheral set, and integrated graphics capabilities, it offers a comprehensive solution for developers looking to create advanced, feature-rich systems. Its robustness, power efficiency, and extensive support from STMicroelectronics make it an excellent choice for industrial, automotive, consumer, and medical applications.

---

This introduction provides a detailed overview of the STM32F429VIT6 microcontroller, covering its core features, electrical characteristics, package details, and potential applications.
STM32F429VIT6 Compare Parts
  • STM32F429VIT6 vs STM8TL53C4U6
  • STM32F429VIT6 vs STM8TL52G4U6
  • STM32F429VIT6 vs STM8TL52F4P6TR
  • STM32F429VIT6 vs STM8S903K3U6TR
  • STM32F429VIT6 vs STM8S903K3U6
  • STM32F429VIT6 vs STM8S903K3U3TR
  • STM32F429VIT6 vs STM8S903K3U3
  • STM32F429VIT6 vs STM8S903K3T6CTR
  • STM32F429VIT6 vs STM8S903K3T6C
  • STM32F429VIT6 vs STM8S903K3T3CTR
  • STM32F429VIT6 vs STM8S903K3T3C
  • STM32F429VIT6 vs STM8S903K3B6
  • STM32F429VIT6 vs STM8S903F3U6TR
  • STM32F429VIT6 vs STM8S903F3U3TR
  • STM32F429VIT6 vs STM8S903F3P6TR
  • STM32F429VIT6 vs STM8S903F3P6
  • STM32F429VIT6 vs STM8S903F3P3
  • STM32F429VIT6 vs STM8S903F3M6TR
  • STM32F429VIT6 vs STM8S903F3M6
  • STM32F429VIT6 vs STM8S903F3M3TR
  • STM32F429VIT6 vs STM8S903F3M3
  • STM32F429VIT6 vs STM8S208S6T6C
  • STM32F429VIT6 vs STM8S208S6T3C
  • STM32F429VIT6 vs STM8S208RBT6
  • STM32F429VIT6 vs STM8S208RBT3
  • STM32F429VIT6 vs STM8S208R8T6
  • STM32F429VIT6 vs STM8S208MBT6B
  • STM32F429VIT6 vs STM8S208CBT6TR
  • STM32F429VIT6 vs STM8S208CBT6
  • STM32F429VIT6 vs STM8S208C8T6TR
  • STM32F429VIT6 vs STM8S208C8T6
  • STM32F429VIT6 vs STM8S208C6T6TR
  • STM32F429VIT6 vs STM8S208C6T6
  • STM32F429VIT6 vs STM8S208C6T3
  • STM32F429VIT6 vs STM8S207SBT6C
  • STM32F429VIT6 vs STM8S207SBT3C
  • STM32F429VIT6 vs STM8S207S8T6CTR
  • STM32F429VIT6 vs STM8S207S8T6C
  • STM32F429VIT6 vs STM8S207S8T3CTR
  • STM32F429VIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you