☰
STM32F429NIH6E
STM32F429NIH6E
Active
Description:  IC MCU 32BIT 2MB FLASH 216TFBGA
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 46880
STM32F429NIH6E Specification
Specification
Part No
STM32F429NIH6E
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
180MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
168
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
216-TFBGA
Supplier Device Package
216-TFBGA (13x13)
STM32F429NIH6E PDF Datasheet
STM32F429NIH6E Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F429NIH6E Description

The STM32F429NIH6E is a high-performance 32-bit microcontroller from the STM32F4 series developed by STMicroelectronics. It is based on the ARM Cortex-M4 core with a single-precision floating-point unit (FPU) and DSP extensions, targeting advanced embedded applications requiring high computational throughput, rich connectivity, and graphics capability. This device is particularly suited for industrial control, human-machine interfaces (HMI), medical instrumentation, and multimedia embedded systems.

## Core Architecture

The microcontroller integrates an ARM Cortex-M4 CPU optimized for deterministic real-time performance.

* Core: ARM Cortex-M4 with FPU (IEEE-754 single precision)
* Maximum frequency: 180 MHz
* DSP instructions: SIMD, saturation arithmetic, MAC operations
* Harvard architecture with separate instruction and data buses
* Nested Vectored Interrupt Controller (NVIC)
* Memory Protection Unit (MPU)
* SysTick timer for RTOS support
* Debug support: JTAG and Serial Wire Debug (SWD), trace via ETM

The combination of DSP instructions and hardware FPU enables efficient execution of control algorithms, digital filtering, and signal processing tasks.

## Memory System

The STM32F429NIH6E provides a large on-chip memory footprint suitable for complex firmware and graphical applications.

* Flash memory: 2 MB embedded Flash
* SRAM:

* 256 KB main SRAM
* 64 KB CCM (Core Coupled Memory) SRAM (no DMA access, zero-wait execution)
* Backup SRAM: 4 KB (retained in standby with VBAT)
* External memory support via Flexible Memory Controller (FMC)

* SRAM
* NOR Flash
* NAND Flash
* PSRAM
* SDRAM

The presence of CCM SRAM is particularly valuable for time-critical code and data.

## Clock System

A flexible clock tree supports high performance and low power operation.

* Internal oscillators:

* High-speed internal (HSI)
* Low-speed internal (LSI)
* External oscillators:

* High-speed external (HSE)
* Low-speed external (LSE) for RTC
* PLL system for system clock generation
* Maximum system clock: 180 MHz
* Separate clocks for peripherals and buses

## Graphics and Display Capabilities

A distinguishing feature of the STM32F429 series is its built-in graphics acceleration.

## LCD-TFT Controller (LTDC)

* Direct drive for TFT displays
* Supports various color formats (RGB565, ARGB8888, etc.)
* Resolution support up to XGA-class panels (application dependent)
* Layer blending and transparency
* Hardware cursor support

## Chrom-ART Accelerator (DMA2D)

* Hardware graphics engine for 2D operations
* Pixel format conversion
* Memory-to-memory transfer with color fill
* Alpha blending
* Significantly reduces CPU load for GUI rendering

These features make the device highly suitable for embedded graphical user interfaces.

## Analog Peripherals

The microcontroller integrates multiple high-performance analog blocks.

## ADC

* Three independent 12-bit ADCs
* Maximum sampling rate: up to 2.4 MSPS (combined)
* Up to 24 external channels (package dependent)
* Triple interleaved mode for higher throughput
* Internal channels:

* Temperature sensor
* VBAT measurement
* Internal reference voltage

## DAC

* Two 12-bit DAC channels
* Buffered output
* Waveform generation capability
* Triggerable by timers or external events

## Timers

A comprehensive timer subsystem supports motor control, waveform generation, and precise timing.

* Advanced-control timers (PWM, dead-time insertion, complementary outputs)
* General-purpose timers (16-bit and 32-bit)
* Basic timers
* Low-power timers
* Watchdog timers:

* Independent Watchdog (IWDG)
* Window Watchdog (WWDG)
* Real-Time Clock (RTC) with calendar and alarm functions

## Communication Interfaces

The STM32F429NIH6E offers extensive connectivity options.

## Serial Interfaces

* Up to 6 USART/UART interfaces
* Up to 3 SPI interfaces (with I2S audio support)
* Up to 3 I2C interfaces (SMBus/PMBus capable)

## High-Speed Interfaces

* USB OTG Full Speed
* USB OTG High Speed (with external PHY)
* 10/100 Ethernet MAC (MII/RMII interface)
* SDIO interface for SD/SDHC/MMC cards
* CAN 2.0B controllers (2 units)

## Parallel and Memory Interfaces

* Flexible Memory Controller (FMC) for external memory
* Quad-SPI interface for external serial Flash (memory-mapped execution supported)

## Camera Interface

* Digital Camera Memory Interface (DCMI)
* Supports parallel camera modules
* Hardware cropping
* DMA support for high-speed image capture

This enables applications such as machine vision and video acquisition.

## DMA System

Multiple DMA controllers provide efficient data movement.

* Two DMA controllers
* Multiple streams and channels
* Memory-to-memory, peripheral-to-memory, memory-to-peripheral transfers
* FIFO support
* Burst transfers
* Reduces CPU overhead for high-bandwidth operations

## Power Management

Designed for both performance and energy efficiency.

* Supply voltage range: typically 1.7 V to 3.6 V
* Multiple power modes:

* Run
* Sleep
* Stop
* Standby
* Dynamic voltage scaling
* Battery-backed domain for RTC and backup registers

## GPIO and I/O Capabilities

The high pin count package provides extensive I/O flexibility.

* Up to 168 GPIO pins (package dependent)
* Configurable as input/output/alternate/analog
* High drive capability
* External interrupt/event controller (EXTI)
* Fast toggling suitable for real-time control

## Security and Reliability Features

* CRC calculation unit
* Unique device ID
* True random number generator (on some variants)
* Brown-out reset (BOR)
* Power-on reset (POR/PDR)
* Clock security system
* Tamper detection for backup domain

## Package and Thermal Characteristics

* Package: LQFP-216 (NIH6 designation)
* Operating temperature range (E suffix): Industrial grade (typically −40 °C to +85 °C)
* Lead pitch suitable for high-density PCB design

## Typical Application Domains

The feature set targets complex embedded systems requiring both computation and rich peripherals:

* Industrial automation and PLCs
* Advanced HMIs with color displays
* Medical diagnostic equipment
* Building control systems
* Robotics and motion control
* Data acquisition systems
* Audio and multimedia devices
* Networked embedded platforms

## Key Advantages

* High processing performance at 180 MHz with FPU
* Large on-chip Flash and SRAM
* Dedicated graphics hardware (LTDC + DMA2D)
* Extensive connectivity including Ethernet and USB HS
* External memory expansion capability
* Rich analog and timer resources
* Suitable for RTOS-based systems

The STM32F429NIH6E represents one of the most feature-rich microcontrollers in the STM32F4 family, bridging the gap between traditional MCUs and low-end application processors for sophisticated embedded designs.
STM32F429NIH6E Compare Parts
  • STM32F429NIH6E vs STM8TL53C4U6
  • STM32F429NIH6E vs STM8TL52G4U6
  • STM32F429NIH6E vs STM8TL52F4P6TR
  • STM32F429NIH6E vs STM8S903K3U6TR
  • STM32F429NIH6E vs STM8S903K3U6
  • STM32F429NIH6E vs STM8S903K3U3TR
  • STM32F429NIH6E vs STM8S903K3U3
  • STM32F429NIH6E vs STM8S903K3T6CTR
  • STM32F429NIH6E vs STM8S903K3T6C
  • STM32F429NIH6E vs STM8S903K3T3CTR
  • STM32F429NIH6E vs STM8S903K3T3C
  • STM32F429NIH6E vs STM8S903K3B6
  • STM32F429NIH6E vs STM8S903F3U6TR
  • STM32F429NIH6E vs STM8S903F3U3TR
  • STM32F429NIH6E vs STM8S903F3P6TR
  • STM32F429NIH6E vs STM8S903F3P6
  • STM32F429NIH6E vs STM8S903F3P3
  • STM32F429NIH6E vs STM8S903F3M6TR
  • STM32F429NIH6E vs STM8S903F3M6
  • STM32F429NIH6E vs STM8S903F3M3TR
  • STM32F429NIH6E vs STM8S903F3M3
  • STM32F429NIH6E vs STM8S208S6T6C
  • STM32F429NIH6E vs STM8S208S6T3C
  • STM32F429NIH6E vs STM8S208RBT6
  • STM32F429NIH6E vs STM8S208RBT3
  • STM32F429NIH6E vs STM8S208R8T6
  • STM32F429NIH6E vs STM8S208MBT6B
  • STM32F429NIH6E vs STM8S208CBT6TR
  • STM32F429NIH6E vs STM8S208CBT6
  • STM32F429NIH6E vs STM8S208C8T6TR
  • STM32F429NIH6E vs STM8S208C8T6
  • STM32F429NIH6E vs STM8S208C6T6TR
  • STM32F429NIH6E vs STM8S208C6T6
  • STM32F429NIH6E vs STM8S208C6T3
  • STM32F429NIH6E vs STM8S207SBT6C
  • STM32F429NIH6E vs STM8S207SBT3C
  • STM32F429NIH6E vs STM8S207S8T6CTR
  • STM32F429NIH6E vs STM8S207S8T6C
  • STM32F429NIH6E vs STM8S207S8T3CTR
  • STM32F429NIH6E vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you