☰
STM32F429BIT6
STM32F429BIT6
Active
Description:  IC MCU 32BIT 2MB FLASH 208LQFP
Manufacturer:  STMicroelectronics
History Price: $21.77000
In Stock: 230
STM32F429BIT6 Specification
Specification
Part No
STM32F429BIT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
180MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
168
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
208-LQFP
Supplier Device Package
208-LQFP (28x28)
STM32F429BIT6 PDF Datasheet
STM32F429BIT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F429BIT6 Description

## Detailed Overview of the STM32F429BIT6 Microcontroller

The STM32F429BIT6 is a high-performance microcontroller from STMicroelectronics, part of the STM32F4 series, which is known for its powerful ARM Cortex-M4 core and rich set of peripherals. This microcontroller is designed for applications requiring high processing power, advanced peripherals, and flexible connectivity options. Below is a detailed overview of the STM32F429BIT6, including its features, specifications, applications, and package information.

## 1. Overview

The STM32F429BIT6 is built around the ARM Cortex-M4 processor with a Floating Point Unit (FPU), operating at a frequency of up to 180 MHz. This microcontroller is tailored for applications that demand high computational performance and real-time processing capabilities. It combines a powerful core with extensive memory options and a wide range of peripherals to support complex embedded systems.

## 2. Key Features

2.1. Processor Core

- Core: ARM Cortex-M4 with FPU
- Operating Frequency: Up to 180 MHz
- Instruction Set: ARMv7-M architecture with Thumb-2 instructions, providing high performance and efficient code execution.

2.2. Memory

- Flash Memory: 2 MB of Flash memory for program storage. The large flash size allows for complex application code and firmware.
- SRAM: 256 KB of static RAM (SRAM), providing fast data access and storage for variables and stack.

2.3. Peripherals

- LCD-TFT Controller: Integrated LCD-TFT controller for driving displays up to 800x480 resolution, supporting a wide range of graphic applications.
- Graphics Processing Unit (GPU): The presence of a GPU enhances the performance of graphical applications and user interfaces.
- Communication Interfaces:
- USART/UART: Up to 6 USART/UART interfaces for serial communication.
- SPI: Up to 4 SPI interfaces for high-speed data transfer.
- I2C: Up to 3 I2C interfaces for communication with peripheral devices.
- CAN: 2 CAN interfaces for robust communication in automotive and industrial applications.
- USB: 1 USB OTG (On-The-Go) Full Speed interface and 1 USB OTG High Speed interface.
- Timers: Multiple timers for generating PWM signals, measuring input pulses, and other time-dependent tasks. Includes 2 advanced-control timers, 4 general-purpose timers, and 2 basic timers.
- ADC/DAC: 3 12-bit Analog-to-Digital Converters (ADCs) and 2 Digital-to-Analog Converters (DACs) for analog signal processing.
- RTC: Real-Time Clock for maintaining accurate time and date information.

2.4. Connectivity and Expansion

- External Memory Interface (FSMC): Provides support for interfacing with external SRAM, PSRAM, NOR/NAND flash memory.
- External Interrupts: Configurable external interrupts for responsive real-time event handling.
- I/O Ports: Up to 168 GPIO pins with multiple alternate functions for interfacing with external hardware.

2.5. Power Management

- Supply Voltage: Operating voltage ranges from 1.8V to 3.6V.
- Low Power Modes: Multiple low-power modes including Sleep, Stop, and Standby to optimize power consumption according to application requirements.

2.6. Package Options

- Package Type: LQFP (Low-Profile Quad Flat Package)
- Package Size: 144-pin LQFP, with a package dimension of 20x20 mm and a pitch of 0.8 mm.

## 3. Applications

3.1. Industrial Control

The STM32F429BIT6 is well-suited for industrial control systems due to its high processing power, extensive peripheral set, and reliability. It can be used in programmable logic controllers (PLCs), motor control systems, and data acquisition systems.

3.2. Automotive

In automotive applications, this microcontroller can handle tasks such as advanced driver assistance systems (ADAS), infotainment systems, and control modules. The robust communication interfaces and high performance meet the demanding requirements of automotive environments.

3.3. Consumer Electronics

The STM32F429BIT6 is ideal for consumer electronics applications, including home appliances, wearable devices, and multimedia systems. Its integrated LCD-TFT controller and GPU support rich graphical user interfaces.

3.4. Medical Devices

The microcontroller%27s high computational power and precision make it suitable for medical devices such as diagnostic equipment, patient monitoring systems, and medical imaging devices.

3.5. Communication Systems

With multiple communication interfaces and high-speed capabilities, the STM32F429BIT6 is suitable for communication systems, including network routers, modems, and other data communication equipment.

3.6. Robotics

Robotics applications benefit from the STM32F429BIT6’s processing power and peripheral options, including motor control, sensor integration, and real-time processing requirements.

## 4. Development Tools

STMicroelectronics offers a comprehensive suite of development tools and software for the STM32F429BIT6:

- STM32CubeMX: A graphical tool for configuring the microcontroller and generating initialization code.
- STM32CubeIDE: An integrated development environment (IDE) for code development, debugging, and project management.
- STM32CubeHAL/LL Drivers: Libraries for hardware abstraction and low-level driver development, simplifying code implementation and hardware interfacing.
- ST-Link/V2: A programmer and debugger tool for STM32 microcontrollers, providing efficient development and debugging capabilities.

## 5. Summary

The STM32F429BIT6 is a powerful and versatile microcontroller offering a high-performance ARM Cortex-M4 core, extensive memory options, and a rich set of peripherals. Its features make it suitable for a wide range of applications, from industrial control and automotive systems to consumer electronics and medical devices. With its robust development ecosystem, the STM32F429BIT6 provides a strong foundation for developing advanced embedded systems.
STM32F429BIT6 Compare Parts
  • STM32F429BIT6 vs STM8TL53C4U6
  • STM32F429BIT6 vs STM8TL52G4U6
  • STM32F429BIT6 vs STM8TL52F4P6TR
  • STM32F429BIT6 vs STM8S903K3U6TR
  • STM32F429BIT6 vs STM8S903K3U6
  • STM32F429BIT6 vs STM8S903K3U3TR
  • STM32F429BIT6 vs STM8S903K3U3
  • STM32F429BIT6 vs STM8S903K3T6CTR
  • STM32F429BIT6 vs STM8S903K3T6C
  • STM32F429BIT6 vs STM8S903K3T3CTR
  • STM32F429BIT6 vs STM8S903K3T3C
  • STM32F429BIT6 vs STM8S903K3B6
  • STM32F429BIT6 vs STM8S903F3U6TR
  • STM32F429BIT6 vs STM8S903F3U3TR
  • STM32F429BIT6 vs STM8S903F3P6TR
  • STM32F429BIT6 vs STM8S903F3P6
  • STM32F429BIT6 vs STM8S903F3P3
  • STM32F429BIT6 vs STM8S903F3M6TR
  • STM32F429BIT6 vs STM8S903F3M6
  • STM32F429BIT6 vs STM8S903F3M3TR
  • STM32F429BIT6 vs STM8S903F3M3
  • STM32F429BIT6 vs STM8S208S6T6C
  • STM32F429BIT6 vs STM8S208S6T3C
  • STM32F429BIT6 vs STM8S208RBT6
  • STM32F429BIT6 vs STM8S208RBT3
  • STM32F429BIT6 vs STM8S208R8T6
  • STM32F429BIT6 vs STM8S208MBT6B
  • STM32F429BIT6 vs STM8S208CBT6TR
  • STM32F429BIT6 vs STM8S208CBT6
  • STM32F429BIT6 vs STM8S208C8T6TR
  • STM32F429BIT6 vs STM8S208C8T6
  • STM32F429BIT6 vs STM8S208C6T6TR
  • STM32F429BIT6 vs STM8S208C6T6
  • STM32F429BIT6 vs STM8S208C6T3
  • STM32F429BIT6 vs STM8S207SBT6C
  • STM32F429BIT6 vs STM8S207SBT3C
  • STM32F429BIT6 vs STM8S207S8T6CTR
  • STM32F429BIT6 vs STM8S207S8T6C
  • STM32F429BIT6 vs STM8S207S8T3CTR
  • STM32F429BIT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you