☰
STM32F413CHU3
STM32F413CHU3
Active
Description:  IC MCU 32BIT 1.5MB FLSH 48UFQFPN
Manufacturer:  STMicroelectronics
History Price: $10.84575
In Stock: 46550
STM32F413CHU3 Specification
Specification
Part No
STM32F413CHU3
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
36
Program Memory Size
1.5MB (1.5M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
320K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 10x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-UFQFN Exposed Pad
Supplier Device Package
48-UFQFPN (7x7)
STM32F413CHU3 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F413CHU3 Description
The STMicroelectronics STM32F413CHU3 is a member of the STM32F4 series of microcontrollers, which are based on the ARM Cortex-M4 core. This microcontroller is designed for high-performance applications that require advanced processing capabilities, low power consumption, and a rich set of peripherals. The STM32F413CHU3 is particularly well-suited for applications in industrial control, consumer electronics, and IoT devices. Below is a detailed overview of the STM32F413CHU3, including its specifications, features, and typical applications.

## Overview

The STM32F413CHU3 microcontroller features a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), enabling efficient processing of complex algorithms and real-time applications. It operates at a maximum frequency of 100 MHz and offers a variety of integrated peripherals, making it a versatile choice for developers.

## Key Features

1. Core Architecture:
- ARM Cortex-M4 core with FPU, providing high performance and efficient processing for complex calculations.

2. Operating Frequency:
- Up to 100 MHz, allowing for fast execution of instructions and real-time processing.

3. Memory:
- Flash Memory: 512 KB of Flash memory for program storage.
- SRAM: 128 KB of SRAM for data storage, enabling efficient data handling.

4. Peripheral Interfaces:
- Multiple communication interfaces, including:
- I2C: Up to 3 I2C interfaces for connecting to various sensors and peripherals.
- SPI: Up to 3 SPI interfaces for high-speed data transfer.
- USART: Up to 6 USART interfaces for serial communication.
- USB: USB 2.0 full-speed device interface for connectivity.
- CAN: CAN 2.0B interface for automotive and industrial applications.

5. Analog Features:
- 3 ADCs (12-bit) with up to 16 channels for analog signal processing.
- 2 DACs (12-bit) for digital-to-analog conversion.
- Comparators and operational amplifiers for signal conditioning.

6. Timers:
- Multiple timers, including general-purpose timers, advanced-control timers, and watchdog timers for precise timing and control applications.

7. Power Management:
- Low-power modes for energy-efficient operation, making it suitable for battery-powered applications.

8. Development Support:
- Compatible with various development tools and IDEs, including STM32CubeIDE and Keil MDK, facilitating easy software development.

## Specifications

- Core: ARM Cortex-M4 with FPU
- Maximum Clock Frequency: 100 MHz
- Flash Memory: 512 KB
- SRAM: 128 KB
- Operating Voltage: 1.7V to 3.6V
- Temperature Range: -40°C to +85°C (industrial grade)
- Package Type: LQFP-64 (64 pins)
- GPIO Pins: Up to 51 I/O pins
- ADC Resolution: 12 bits
- DAC Resolution: 12 bits
- Communication Interfaces:
- I2C: 3 interfaces
- SPI: 3 interfaces
- USART: 6 interfaces
- USB: 1 interface (full-speed)
- CAN: 1 interface
- Timers:
- 4 general-purpose timers
- 2 advanced-control timers
- 1 watchdog timer

## Applications

The STM32F413CHU3 microcontroller is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, motor drivers, and automation equipment.
- Consumer Electronics: Found in smart appliances, home automation systems, and wearable devices.
- IoT Devices: Ideal for Internet of Things applications, enabling connectivity and data processing.
- Medical Devices: Employed in medical instrumentation and monitoring systems.
- Automotive Applications: Utilized in automotive control systems and communication interfaces.

## Conclusion

The STMicroelectronics STM32F413CHU3 microcontroller is a powerful and versatile solution for a variety of applications requiring high performance and advanced features. With its ARM Cortex-M4 core, extensive memory, and rich peripheral set, it provides developers with the tools needed to create efficient and reliable embedded systems. Whether used in industrial, consumer, or IoT applications, the STM32F413CHU3 is designed to meet the demands of modern electronic designs.
STM32F413CHU3 Compare Parts
  • STM32F413CHU3 vs STM8TL53C4U6
  • STM32F413CHU3 vs STM8TL52G4U6
  • STM32F413CHU3 vs STM8TL52F4P6TR
  • STM32F413CHU3 vs STM8S903K3U6TR
  • STM32F413CHU3 vs STM8S903K3U6
  • STM32F413CHU3 vs STM8S903K3U3TR
  • STM32F413CHU3 vs STM8S903K3U3
  • STM32F413CHU3 vs STM8S903K3T6CTR
  • STM32F413CHU3 vs STM8S903K3T6C
  • STM32F413CHU3 vs STM8S903K3T3CTR
  • STM32F413CHU3 vs STM8S903K3T3C
  • STM32F413CHU3 vs STM8S903K3B6
  • STM32F413CHU3 vs STM8S903F3U6TR
  • STM32F413CHU3 vs STM8S903F3U3TR
  • STM32F413CHU3 vs STM8S903F3P6TR
  • STM32F413CHU3 vs STM8S903F3P6
  • STM32F413CHU3 vs STM8S903F3P3
  • STM32F413CHU3 vs STM8S903F3M6TR
  • STM32F413CHU3 vs STM8S903F3M6
  • STM32F413CHU3 vs STM8S903F3M3TR
  • STM32F413CHU3 vs STM8S903F3M3
  • STM32F413CHU3 vs STM8S208S6T6C
  • STM32F413CHU3 vs STM8S208S6T3C
  • STM32F413CHU3 vs STM8S208RBT6
  • STM32F413CHU3 vs STM8S208RBT3
  • STM32F413CHU3 vs STM8S208R8T6
  • STM32F413CHU3 vs STM8S208MBT6B
  • STM32F413CHU3 vs STM8S208CBT6TR
  • STM32F413CHU3 vs STM8S208CBT6
  • STM32F413CHU3 vs STM8S208C8T6TR
  • STM32F413CHU3 vs STM8S208C8T6
  • STM32F413CHU3 vs STM8S208C6T6TR
  • STM32F413CHU3 vs STM8S208C6T6
  • STM32F413CHU3 vs STM8S208C6T3
  • STM32F413CHU3 vs STM8S207SBT6C
  • STM32F413CHU3 vs STM8S207SBT3C
  • STM32F413CHU3 vs STM8S207S8T6CTR
  • STM32F413CHU3 vs STM8S207S8T6C
  • STM32F413CHU3 vs STM8S207S8T3CTR
  • STM32F413CHU3 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you