☰
STM32F401CBU3
STM32F401CBU3
Active
Description:  IC MCU 32BIT 128KB FLSH 48UFQFPN
Manufacturer:  STMicroelectronics
History Price: $7.17000
In Stock: 29360
STM32F401CBU3 Specification
Specification
Part No
STM32F401CBU3
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
84MHz
Connectivity
I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O
36
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 10x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-UFQFN Exposed Pad
Supplier Device Package
48-UFQFPN (7x7)
STM32F401CBU3 PDF Datasheet
STM32F401CBU3 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F401CBU3 Description

The STMicroelectronics STM32F401CBU3 is a high-performance ARM Cortex-M4 32-bit microcontroller featuring a Floating Point Unit (FPU), designed for cost-sensitive applications requiring high computational capabilities and low power consumption. The device integrates digital and analog peripherals, memory, and flexible communication interfaces, enabling efficient implementation in industrial, consumer, and IoT systems.

## Core Architecture

* ARM Cortex-M4 32-bit core with FPU, operating up to 84 MHz
* Harvard architecture with separate instruction and data buses for high throughput
* 1.25 DMIPS/MHz performance with deterministic interrupt latency
* NVIC (Nested Vector Interrupt Controller) for low-latency and priority-controlled interrupt handling
* Low-power modes including Sleep, Stop, and Standby for energy-efficient designs

The Cortex-M4 core supports DSP instructions and single-precision floating-point operations, optimizing digital signal processing tasks and computational algorithms.

## Memory Architecture

* 128 KB Flash memory for program storage with single-cycle access
* 32 KB SRAM for high-speed data operations
* Option byte for readout protection and boot configuration
* Embedded Flash supports read-while-write operations for efficient program updates
* Flash endurance: 10,000 cycles typical, with data retention up to 20 years at 25°C

Memory organization supports code execution from Flash and data handling in SRAM simultaneously, with fast access for time-critical applications.

## Clock and Power Management

* Flexible internal clock sources: HSI (16 MHz), HSE (external), PLL for frequency scaling
* Clock frequency up to 84 MHz for core operations and up to 84 MHz for peripheral bus
* Low-power features: Sleep, Stop, and Standby modes, with automatic wake-up via interrupts
* Voltage supply range: 1.8 V to 3.6 V
* Typical operating current: 90 µA/MHz in Run mode at 3.3 V
* Stop mode current: ~3 µA, Standby mode: ~2 µA with RTC running

The clock system allows precise timing for ADCs, timers, and communication interfaces while optimizing energy consumption.

## Digital and Analog Peripherals

* GPIO: Up to 51 I/Os with configurable alternate functions, external interrupts, and analog inputs
* Timers: 3 × general-purpose timers, 2 × advanced-control timers for PWM generation
* SysTick timer for real-time operating system tick generation
* ADC: 12-bit, up to 16 channels, 1 MSPS conversion rate
* DAC: 12-bit, 2 channels for analog signal generation
* Comparators and operational amplifiers for embedded signal conditioning

Analog peripherals support precise measurement, control, and signal generation tasks in embedded applications.

## Communication Interfaces

* USART/UART: Up to 4 channels for serial communication with hardware flow control
* I2C: Up to 2 channels with Fast-mode Plus (Fm+) support
* SPI: Up to 3 channels for high-speed synchronous communication
* CAN 2.0B compliant for automotive and industrial networking
* USB 2.0 Full-Speed device interface
* Flexible remapping of peripheral pins to support system design optimization

These interfaces provide versatility for connecting sensors, displays, actuators, and other microcontrollers.

## Interrupts and Event Management

* 84 external interrupt lines with configurable priority
* Nested vector interrupt controller (NVIC) for fast and deterministic handling
* Low latency from interrupt assertion to handler execution
* Integrated event and wake-up sources from peripherals to support low-power applications

The interrupt system is critical for real-time control in embedded systems, ensuring fast response to external events.

## Package and Mechanical Features

* Package: LQFP64, 64 pins, 0.5 mm pitch, low-profile surface mount
* Operating temperature range: −40°C to +85°C for industrial-grade applications
* Thermal resistance: ~37°C/W junction-to-ambient in free air
* Pinout optimized for peripheral access and minimal routing complexity

The package supports automated assembly and reliable thermal management in compact system designs.

## Safety and Reliability Features

* Cyclic redundancy check (CRC) for data integrity
* Power-on reset (POR), brown-out reset (BOR), and watchdog timers for robust operation
* Independent watchdog (IWDG) and window watchdog (WWDG) for fault detection
* Flash readout protection and option bytes to prevent unauthorized access

These features improve system reliability and prevent data corruption in safety-critical applications.

## Development and Programming Support

* Integrated bootloader for programming via USART, USB, or SPI
* Support for standard development environments including Keil, IAR, and STM32CubeIDE
* STM32CubeMX for peripheral configuration and code generation
* SWD/JTAG debugging interface for in-circuit programming and real-time debugging

This ecosystem simplifies firmware development, testing, and deployment in embedded designs.

## Typical Applications

* Industrial automation and motor control
* Consumer electronics and smart devices
* IoT endpoints and wireless sensor nodes
* Audio processing and signal conditioning
* Automotive in-vehicle networking and control modules
* Portable measurement and instrumentation devices

The STM32F401CBU3 combines high computational performance, low-power operation, and extensive peripherals to meet diverse embedded system requirements.

## Design Considerations

* Supply decoupling is critical to ensure stability at high core frequencies
* Proper layout for high-speed buses reduces EMI and crosstalk
* Peripheral clock configuration should consider timing and latency requirements
* Low-power modes must be carefully selected to maintain system responsiveness

Attention to design optimization ensures the microcontroller performs reliably under real-time constraints.

## Summary

The STM32F401CBU3 is a versatile, high-performance ARM Cortex-M4 microcontroller with extensive digital and analog peripherals, optimized for low-power, high-speed embedded applications. Its combination of Flash memory, SRAM, high-speed I/Os, and robust communication interfaces supports complex control, signal processing, and connectivity requirements across industrial, automotive, and consumer sectors.
STM32F401CBU3 Compare Parts
  • STM32F401CBU3 vs STM8TL53C4U6
  • STM32F401CBU3 vs STM8TL52G4U6
  • STM32F401CBU3 vs STM8TL52F4P6TR
  • STM32F401CBU3 vs STM8S903K3U6TR
  • STM32F401CBU3 vs STM8S903K3U6
  • STM32F401CBU3 vs STM8S903K3U3TR
  • STM32F401CBU3 vs STM8S903K3U3
  • STM32F401CBU3 vs STM8S903K3T6CTR
  • STM32F401CBU3 vs STM8S903K3T6C
  • STM32F401CBU3 vs STM8S903K3T3CTR
  • STM32F401CBU3 vs STM8S903K3T3C
  • STM32F401CBU3 vs STM8S903K3B6
  • STM32F401CBU3 vs STM8S903F3U6TR
  • STM32F401CBU3 vs STM8S903F3U3TR
  • STM32F401CBU3 vs STM8S903F3P6TR
  • STM32F401CBU3 vs STM8S903F3P6
  • STM32F401CBU3 vs STM8S903F3P3
  • STM32F401CBU3 vs STM8S903F3M6TR
  • STM32F401CBU3 vs STM8S903F3M6
  • STM32F401CBU3 vs STM8S903F3M3TR
  • STM32F401CBU3 vs STM8S903F3M3
  • STM32F401CBU3 vs STM8S208S6T6C
  • STM32F401CBU3 vs STM8S208S6T3C
  • STM32F401CBU3 vs STM8S208RBT6
  • STM32F401CBU3 vs STM8S208RBT3
  • STM32F401CBU3 vs STM8S208R8T6
  • STM32F401CBU3 vs STM8S208MBT6B
  • STM32F401CBU3 vs STM8S208CBT6TR
  • STM32F401CBU3 vs STM8S208CBT6
  • STM32F401CBU3 vs STM8S208C8T6TR
  • STM32F401CBU3 vs STM8S208C8T6
  • STM32F401CBU3 vs STM8S208C6T6TR
  • STM32F401CBU3 vs STM8S208C6T6
  • STM32F401CBU3 vs STM8S208C6T3
  • STM32F401CBU3 vs STM8S207SBT6C
  • STM32F401CBU3 vs STM8S207SBT3C
  • STM32F401CBU3 vs STM8S207S8T6CTR
  • STM32F401CBU3 vs STM8S207S8T6C
  • STM32F401CBU3 vs STM8S207S8T3CTR
  • STM32F401CBU3 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you