☰
STM32F302CCT7
STM32F302CCT7
Active
Description:  IC MCU 32BIT 256KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $7.97000
In Stock: 30240
STM32F302CCT7 Specification
Specification
Part No
STM32F302CCT7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F3
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, I2S, POR, PWM, WDT
Number of I/O
37
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
40K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 9x12b; D/A 1x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
STM32F302CCT7 PDF Datasheet
STM32F302CCT7 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F302CCT7 Description
Overview of STMicroelectronics STM32F302CCT7

The STM32F302CCT7 is a highly capable microcontroller from the STM32F3 series by STMicroelectronics, designed to provide a robust solution for applications that require enhanced analog capabilities along with efficient digital processing. Based on the ARM Cortex-M4 core, it offers advanced signal processing features, making it ideal for a wide range of applications, including motor control, industrial automation, and medical devices.

Key Specifications

- Core Architecture: ARM Cortex-M4 with Floating Point Unit (FPU)
- Max Frequency: 72 MHz
- Flash Memory: 256 KB
- SRAM: 32 KB
- Operating Voltage: 2.0 V to 3.6 V
- Package Type: LQFP (Low-profile Quad Flat Package)
- Package Size: 48 pins

Peripheral Features

The STM32F302CCT7 is equipped with an extensive array of integrated peripherals that enhance its versatility:

- ADC (Analog-to-Digital Converter): Features three 12-bit ADCs with a maximum conversion speed of 1.2 Msps, enabling simultaneous conversion from multiple channels for real-time data acquisition.
- DAC (Digital-to-Analog Converter): Two 12-bit DAC channels are available for generating analog signals, essential for control applications and signal conditioning.
- GPIO (General Purpose Input/Output): 38 GPIOs that can be configured for different functionalities, supporting various application requirements.
- Timers: Several general-purpose and advanced control timers for PWM generation, input capture, and output compare functionalities.
- I2C Interfaces: Up to three I2C interfaces that facilitate communication with external sensors and peripherals, supporting speeds of up to 1 MHz.
- USART (Universal Synchronous/Asynchronous Receiver Transmitter): Up to five USARTs, providing a flexible solution for serial communication.
- SPI (Serial Peripheral Interface): Three SPI interfaces for high-speed data transfer with other components.
- CAN (Controller Area Network): One CAN interface for robust communication in automotive and industrial applications.

Power Consumption

The STM32F302CCT7 is designed for low power consumption, making it suitable for battery-operated devices. It features various low-power modes like Sleep, Stop, and Standby to minimize energy usage during inactive periods. Typical active current consumption is about 50 µA/MHz, while sleep mode can drop to around 2 µA, enhancing battery life in mobile applications.

Development Environment

STMicroelectronics provides a strong development ecosystem for the STM32F302CCT7:

- STM32CubeMX: A graphical tool that helps configure the microcontroller easily and generates initialization code for various peripherals.
- STM32CubeF3: A comprehensive firmware package that includes a range of drivers, middleware, and example applications specifically designed for the STM32F3 series.
- IDE Compatibility: The microcontroller is compatible with popular Integrated Development Environments (IDEs) such as Keil MDK, IAR Embedded Workbench, and STM32IDE, enabling developers to work in a familiar environment.

Applications

The STM32F302CCT7 is suitable for a wide range of applications, including but not limited to:

- Motor Control: Used in applications requiring precise control of motors, such as in robotics and automation systems.
- Industrial Automation: Ideal for data acquisition, sensor interfacing, and control systems in industrial environments.
- Medical Devices: Supports medical instrumentation requiring high precision and reliable performance.
- Consumer Electronics: Can be integrated into smart home devices and other consumer gadgets.

Advantages

- Enhanced Signal Processing: The ARM Cortex-M4 core with FPU allows for efficient execution of complex algorithms, making it suitable for signal processing tasks.
- Rich Peripheral Set: The combination of multiple communication interfaces and analog features provides flexibility in design and implementation.
- Cost-Effectiveness: The STM32F302CCT7 delivers a high level of functionality at a competitive price point, making it attractive for budget-conscious projects.

Security Features

The STM32F302CCT7 incorporates several security features, including:

- Read-out Protection: Prevents unauthorized access to the device's flash memory, ensuring firmware and data security.
- Secure Firmware Updates: Facilitates safe updating of the microcontroller firmware, protecting against malicious overwrite.

Conclusion

The STMicroelectronics STM32F302CCT7 microcontroller stands out as a powerful and flexible solution for various embedded applications. With its combination of an ARM Cortex-M4 core, abundant peripherals, and low power consumption, it is well-equipped to handle processing-intensive tasks while maintaining efficiency. Its rich development environment and security features further enhance its attractiveness for engineers looking to create innovative and reliable products across multiple sectors. Whether in industrial, automotive, or consumer markets, the STM32
STM32F302CCT7 Compare Parts
  • STM32F302CCT7 vs STM8TL53C4U6
  • STM32F302CCT7 vs STM8TL52G4U6
  • STM32F302CCT7 vs STM8TL52F4P6TR
  • STM32F302CCT7 vs STM8S903K3U6TR
  • STM32F302CCT7 vs STM8S903K3U6
  • STM32F302CCT7 vs STM8S903K3U3TR
  • STM32F302CCT7 vs STM8S903K3U3
  • STM32F302CCT7 vs STM8S903K3T6CTR
  • STM32F302CCT7 vs STM8S903K3T6C
  • STM32F302CCT7 vs STM8S903K3T3CTR
  • STM32F302CCT7 vs STM8S903K3T3C
  • STM32F302CCT7 vs STM8S903K3B6
  • STM32F302CCT7 vs STM8S903F3U6TR
  • STM32F302CCT7 vs STM8S903F3U3TR
  • STM32F302CCT7 vs STM8S903F3P6TR
  • STM32F302CCT7 vs STM8S903F3P6
  • STM32F302CCT7 vs STM8S903F3P3
  • STM32F302CCT7 vs STM8S903F3M6TR
  • STM32F302CCT7 vs STM8S903F3M6
  • STM32F302CCT7 vs STM8S903F3M3TR
  • STM32F302CCT7 vs STM8S903F3M3
  • STM32F302CCT7 vs STM8S208S6T6C
  • STM32F302CCT7 vs STM8S208S6T3C
  • STM32F302CCT7 vs STM8S208RBT6
  • STM32F302CCT7 vs STM8S208RBT3
  • STM32F302CCT7 vs STM8S208R8T6
  • STM32F302CCT7 vs STM8S208MBT6B
  • STM32F302CCT7 vs STM8S208CBT6TR
  • STM32F302CCT7 vs STM8S208CBT6
  • STM32F302CCT7 vs STM8S208C8T6TR
  • STM32F302CCT7 vs STM8S208C8T6
  • STM32F302CCT7 vs STM8S208C6T6TR
  • STM32F302CCT7 vs STM8S208C6T6
  • STM32F302CCT7 vs STM8S208C6T3
  • STM32F302CCT7 vs STM8S207SBT6C
  • STM32F302CCT7 vs STM8S207SBT3C
  • STM32F302CCT7 vs STM8S207S8T6CTR
  • STM32F302CCT7 vs STM8S207S8T6C
  • STM32F302CCT7 vs STM8S207S8T3CTR
  • STM32F302CCT7 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you