☰
STM32F207VCT6
STM32F207VCT6
Active
Description:  IC MCU 32BIT 256KB FLASH 100LQFP
Manufacturer:  STMicroelectronics
History Price: $11.91000
In Stock: 20320
STM32F207VCT6 Specification
Specification
Part No
STM32F207VCT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F2
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
120MHz
Connectivity
CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
82
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
132K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
STM32F207VCT6 PDF Datasheet
STM32F207VCT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F207VCT6 Description
The STM32F207VCT6 is a high-performance microcontroller from STMicroelectronics%27 STM32 family, built around the ARM Cortex-M3 core. It%27s designed for demanding applications requiring advanced processing capabilities and extensive peripheral support. Here%27s a detailed overview of its features, specifications, and applications:

## Overview

- Manufacturer: STMicroelectronics
- Series: STM32F2 Series
- Core: ARM Cortex-M3
- Package: LQFP-100 (14 x 14 mm)

## Key Features

## 1. Core and Performance:

- Processor: ARM Cortex-M3
- Clock Speed: Up to 120 MHz
- Flash Memory: 512 KB
- SRAM: 128 KB
- Performance: The Cortex-M3 core offers high performance with efficient 32-bit processing, making it suitable for applications that demand significant computational power.

## 2. Memory:

- Flash Memory: 512 KB of embedded Flash memory for program storage, supporting in-circuit programming.
- SRAM: 128 KB of SRAM for fast data access and temporary storage.
- External Memory Interface: Supports external memory interfaces, allowing for the connection of additional external memory devices.

## 3. Peripheral Interfaces:

- GPIOs: Up to 82 general-purpose I/O pins with multiple functions, providing flexibility for various interfacing needs.
- Timers: Multiple timers, including advanced-control timers, general-purpose timers, and basic timers, for precise time management and pulse-width modulation (PWM) applications.
- Communication Interfaces:
- USART/UART: Up to 6 USARTs/UARTs for serial communication.
- SPI: Up to 3 SPI interfaces for high-speed data transfer.
- I2C: Up to 3 I2C interfaces for connecting to sensors and peripherals.
- CAN: 2 CAN interfaces for robust communication in automotive and industrial environments.
- USB: 1 USB OTG (On-The-Go) full-speed interface for connecting USB devices.
- Analog Interfaces:
- ADC: 12-bit analog-to-digital converter with up to 16 channels.
- DAC: 12-bit digital-to-analog converter with 2 channels.

## 4. Advanced Features:

- DMA: Direct Memory Access (DMA) controller for efficient data transfers without CPU intervention.
- RTC: Real-Time Clock for maintaining accurate time and date.
- Watchdog Timers: Independent and window watchdog timers for system reliability and fault tolerance.
- Security: Hardware-based encryption and secure boot features to enhance security.

## 5. Power Management:

- Operating Voltage: 2.0 V to 3.6 V
- Power Modes: Multiple low-power modes, including Sleep, Stop, and Standby, to optimize power consumption.

## 6. Development and Debugging:

- Debug Interface: Integrated debug support with SWD (Serial Wire Debug) and JTAG interfaces for programming and debugging.
- Development Tools: Compatible with a range of development tools and environments, including STM32CubeIDE, Keil MDK, and IAR Embedded Workbench.

## Functional Description

The STM32F207VCT6 microcontroller operates on the ARM Cortex-M3 core, providing a robust processing environment with high clock speeds and efficient power management. Its architecture supports both high-performance computations and low-power operations, making it versatile for various applications.

Memory Management:
- The internal Flash memory allows for substantial program storage, while the SRAM provides fast access to critical data and variables. The external memory interface expands the capabilities for applications requiring additional storage.

Peripheral Integration:
- The extensive peripheral set enables diverse functionalities, including communication, data acquisition, and control. The presence of multiple interfaces like USART, SPI, and I2C facilitates seamless integration with various external devices and systems.

Advanced Features:
- The integrated DMA controller enhances system efficiency by managing data transfers between peripherals and memory without CPU intervention. The real-time clock and watchdog timers contribute to system reliability and time-keeping accuracy.

Power Management:
- The STM32F207VCT6%27s power management features, including low-power modes, are crucial for battery-operated and energy-efficient designs. The microcontroller%27s wide operating voltage range ensures compatibility with various power supply options.

## Applications

The STM32F207VCT6 is suitable for a wide range of applications due to its high performance and rich feature set:

1. Industrial Control:
- Automation Systems: Used in industrial automation for controlling machinery, process monitoring, and data acquisition.
- Instrumentation: Ideal for precision measurement and monitoring systems.

2. Automotive:
- In-Vehicle Systems: Powers various in-vehicle systems, including infotainment, ADAS (Advanced Driver Assistance Systems), and engine control.

3. Consumer Electronics:
- Home Appliances: Utilized in smart home appliances and consumer electronics requiring advanced control and communication capabilities.
- Portable Devices: Suitable for battery-operated devices due to its efficient power management.

4. Medical Devices:
- Healthcare Equipment: Powers medical equipment and diagnostic devices, where reliability and precision are critical.

5. Networking and Communication:
- Data Communication: Supports networking and communication systems, including routers, switches, and modems.

## Summary

The STM32F207VCT6 is a versatile and powerful microcontroller, offering a high-performance ARM Cortex-M3 core, extensive memory, and a wide range of peripherals. Its robust feature set and advanced capabilities make it suitable for demanding applications across various industries, including industrial control, automotive, consumer electronics, medical devices, and communication systems. Its efficient power management, extensive peripheral support, and development tools make it an excellent choice for complex embedded system designs.
STM32F207VCT6 Compare Parts
  • STM32F207VCT6 vs STM8TL53C4U6
  • STM32F207VCT6 vs STM8TL52G4U6
  • STM32F207VCT6 vs STM8TL52F4P6TR
  • STM32F207VCT6 vs STM8S903K3U6TR
  • STM32F207VCT6 vs STM8S903K3U6
  • STM32F207VCT6 vs STM8S903K3U3TR
  • STM32F207VCT6 vs STM8S903K3U3
  • STM32F207VCT6 vs STM8S903K3T6CTR
  • STM32F207VCT6 vs STM8S903K3T6C
  • STM32F207VCT6 vs STM8S903K3T3CTR
  • STM32F207VCT6 vs STM8S903K3T3C
  • STM32F207VCT6 vs STM8S903K3B6
  • STM32F207VCT6 vs STM8S903F3U6TR
  • STM32F207VCT6 vs STM8S903F3U3TR
  • STM32F207VCT6 vs STM8S903F3P6TR
  • STM32F207VCT6 vs STM8S903F3P6
  • STM32F207VCT6 vs STM8S903F3P3
  • STM32F207VCT6 vs STM8S903F3M6TR
  • STM32F207VCT6 vs STM8S903F3M6
  • STM32F207VCT6 vs STM8S903F3M3TR
  • STM32F207VCT6 vs STM8S903F3M3
  • STM32F207VCT6 vs STM8S208S6T6C
  • STM32F207VCT6 vs STM8S208S6T3C
  • STM32F207VCT6 vs STM8S208RBT6
  • STM32F207VCT6 vs STM8S208RBT3
  • STM32F207VCT6 vs STM8S208R8T6
  • STM32F207VCT6 vs STM8S208MBT6B
  • STM32F207VCT6 vs STM8S208CBT6TR
  • STM32F207VCT6 vs STM8S208CBT6
  • STM32F207VCT6 vs STM8S208C8T6TR
  • STM32F207VCT6 vs STM8S208C8T6
  • STM32F207VCT6 vs STM8S208C6T6TR
  • STM32F207VCT6 vs STM8S208C6T6
  • STM32F207VCT6 vs STM8S208C6T3
  • STM32F207VCT6 vs STM8S207SBT6C
  • STM32F207VCT6 vs STM8S207SBT3C
  • STM32F207VCT6 vs STM8S207S8T6CTR
  • STM32F207VCT6 vs STM8S207S8T6C
  • STM32F207VCT6 vs STM8S207S8T3CTR
  • STM32F207VCT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you