☰
STM32F207ICH6
STM32F207ICH6
Active
Description:  IC MCU 32BIT 256KB FLSH 176UFBGA
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 18390
STM32F207ICH6 Specification
Specification
Part No
STM32F207ICH6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F2
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
120MHz
Connectivity
CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
140
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
132K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
201-UFBGA
Supplier Device Package
176+25UFBGA (10x10)
STM32F207ICH6 PDF Datasheet
STM32F207ICH6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F207ICH6 Description

The STM32F207ICH6 is a high-performance microcontroller from the STM32 family, based on the ARM Cortex-M3 core. This microcontroller is designed for applications that require high computational power, large memory capacity, and rich peripheral integration, offering flexibility for a wide range of embedded system applications. With support for advanced connectivity, robust analog features, and high-speed processing capabilities, the STM32F207ICH6 is ideal for industrial control, automotive, consumer electronics, and IoT devices.

## Key Features

* Core Architecture: The STM32F207ICH6 features the ARM Cortex-M3 core, a 32-bit RISC processor capable of running at up to 120 MHz. This provides strong computational performance for demanding applications while maintaining low power consumption.
* Memory Configuration: It is equipped with 512 KB of flash memory and 128 KB of SRAM, offering ample space for storing code and data. The large memory capacity is beneficial for complex embedded applications.
* Low Power Consumption: The STM32F207ICH6 offers various low-power modes, including Sleep, Stop, and Standby, allowing for energy-efficient operation, especially in battery-operated devices.
* Package Type: The microcontroller comes in a 100-pin LQFP (Low-Profile Quad Flat Package), which is designed for compact and reliable mounting in embedded systems.

## Electrical Characteristics

* Operating Voltage (Vdd): 2.0V to 3.6V, suitable for a wide range of power supply configurations.
* Core Clock Speed: The microcontroller operates at up to 120 MHz, delivering high performance for time-sensitive applications.
* Supply Current (Active Mode): In active mode, the STM32F207ICH6 consumes a typical current of 32 mA at 120 MHz. Power consumption is optimized through the use of low-power modes.
* Power Consumption in Low Power Modes: The STM32F207ICH6 includes multiple low-power modes, with current consumption in Stop mode as low as a few microamperes, making it ideal for energy-sensitive applications.

## Memory and Storage

* Flash Memory: The STM32F207ICH6 is equipped with 512 KB of flash memory, which provides sufficient space for large applications and firmware storage. Flash memory also supports in-place updates, allowing for firmware upgrades without requiring external memory devices.
* SRAM: 128 KB of SRAM is included, offering high-speed access to variables, buffers, and temporary data during real-time processing.
* EEPROM Emulation: The device supports EEPROM emulation in its flash memory, enabling non-volatile data storage for configuration settings, calibration data, and other small data that need to be preserved even when power is lost.

## Peripherals and Interfaces

* General-Purpose I/O Pins (GPIOs): The STM32F207ICH6 provides up to 82 I/O pins, with flexible configurations for digital and analog input/output, as well as alternate functions such as UART, SPI, I2C, and PWM.
* Timers:

* 2 advanced-control timers for precise PWM signal generation and motor control.
* 4 general-purpose timers for basic timing operations and PWM generation.
* 1 basic timer for simpler time-based operations.
These timers are essential for applications requiring precise control over time, such as motor speed regulation, signal generation, and event counting.
* Analog Features:

* 1× 12-bit ADC (Analog-to-Digital Converter) with up to 24 channels for high-precision analog-to-digital conversion.
* 2× 12-bit DAC (Digital-to-Analog Converter), ideal for generating analog signals from digital data.
These features are valuable in applications involving sensor data acquisition, audio processing, and analog signal generation.
* Communication Interfaces:

* 3× USART interfaces for full-duplex communication in both synchronous and asynchronous modes, ideal for serial communication with external devices such as sensors or peripherals.
* 3× SPI interfaces for fast data transfer between the microcontroller and external devices like memory chips or sensors.
* 3× I2C interfaces for multi-master and multi-slave communication with peripheral devices such as EEPROMs, sensors, and displays.
* 1× CAN (Controller Area Network) interface, essential for automotive and industrial applications where robust, real-time communication is needed.
* 1× USB 2.0 full-speed device interface, suitable for communication with USB hosts or peripheral devices.
* 1× Ethernet MAC interface, enabling 10/100 Mbps Ethernet connectivity for applications in networking, remote monitoring, and industrial IoT systems.

## Power Management and Efficiency

* Low Power Modes: The STM32F207ICH6 features multiple low-power modes, including Sleep, Stop, and Standby, which allow the device to reduce power consumption when the microcontroller is not actively processing data. This is especially important for battery-powered applications and energy-efficient designs.
* Power-on Reset (POR): The microcontroller includes an integrated POR circuit, ensuring proper initialization when power is applied.
* Brown-Out Reset (BOR): The brown-out reset feature protects the system from operation under low-voltage conditions by triggering a reset when the supply voltage falls below a predefined threshold.
* Power Consumption: The STM32F207ICH6 offers optimized power consumption for high-performance applications. In active mode, it draws around 32 mA at 120 MHz, and in Stop mode, the current consumption can be as low as a few microamperes.

## Connectivity and Expansion

* USB 2.0 Full-Speed: The microcontroller supports USB 2.0 full-speed communication, allowing it to interface with a wide range of USB peripherals and hosts, such as storage devices, printers, or human interface devices (HID).
* Ethernet: The integrated Ethernet MAC supports 10/100 Mbps speeds, making the STM32F207ICH6 ideal for networked embedded applications, such as industrial automation, IoT devices, or remote monitoring systems.
* CAN Bus: The inclusion of a CAN interface enables the microcontroller to communicate in environments where real-time, reliable data transfer is crucial, such as automotive control systems, industrial automation, and building automation.
* SPI, I2C, and USART: The multiple serial communication interfaces (SPI, I2C, and USART) make it easy to connect the STM32F207ICH6 to a wide variety of peripheral devices, sensors, and other systems, enabling complex system designs and high-speed data exchange.

## Applications

* Industrial Automation: The STM32F207ICH6 is ideal for use in industrial control systems, including programmable logic controllers (PLCs), sensor networks, motor control systems, and process automation.
* Consumer Electronics: The microcontroller’s low power consumption, high-speed processing, and connectivity options make it suitable for consumer electronics such as smart home devices, wearables, and multimedia systems.
* Automotive Systems: With its CAN bus interface and robust processing power, the STM32F207ICH6 is well-suited for automotive applications, including ECU (Electronic Control Unit) systems, telematics, and in-vehicle data acquisition.
* Networking and IoT Devices: The Ethernet MAC and USB interfaces allow the STM32F207ICH6 to connect to the internet and other networks, making it an excellent choice for IoT devices, gateways, remote monitoring systems, and cloud-connected applications.
* Medical Devices: The microcontroller’s low power consumption, analog-to-digital conversion, and communication capabilities make it ideal for medical applications, such as portable medical devices, health monitoring systems, and diagnostic tools.

## Conclusion

The STM32F207ICH6 is a powerful and versatile microcontroller designed for high-performance embedded systems. With its ARM Cortex-M3 core, 512 KB of flash memory, 128 KB of SRAM, and a rich set of integrated peripherals, it offers exceptional processing power and flexibility. Its multiple communication interfaces, low power modes, and high-speed capabilities make it ideal for a wide range of applications, from industrial control and automotive systems to consumer electronics and IoT devices. Whether you are designing a battery-powered device or a high-performance networked system, the STM32F207ICH6 provides a reliable and efficient solution for your embedded projects.
STM32F207ICH6 Compare Parts
  • STM32F207ICH6 vs STM8TL53C4U6
  • STM32F207ICH6 vs STM8TL52G4U6
  • STM32F207ICH6 vs STM8TL52F4P6TR
  • STM32F207ICH6 vs STM8S903K3U6TR
  • STM32F207ICH6 vs STM8S903K3U6
  • STM32F207ICH6 vs STM8S903K3U3TR
  • STM32F207ICH6 vs STM8S903K3U3
  • STM32F207ICH6 vs STM8S903K3T6CTR
  • STM32F207ICH6 vs STM8S903K3T6C
  • STM32F207ICH6 vs STM8S903K3T3CTR
  • STM32F207ICH6 vs STM8S903K3T3C
  • STM32F207ICH6 vs STM8S903K3B6
  • STM32F207ICH6 vs STM8S903F3U6TR
  • STM32F207ICH6 vs STM8S903F3U3TR
  • STM32F207ICH6 vs STM8S903F3P6TR
  • STM32F207ICH6 vs STM8S903F3P6
  • STM32F207ICH6 vs STM8S903F3P3
  • STM32F207ICH6 vs STM8S903F3M6TR
  • STM32F207ICH6 vs STM8S903F3M6
  • STM32F207ICH6 vs STM8S903F3M3TR
  • STM32F207ICH6 vs STM8S903F3M3
  • STM32F207ICH6 vs STM8S208S6T6C
  • STM32F207ICH6 vs STM8S208S6T3C
  • STM32F207ICH6 vs STM8S208RBT6
  • STM32F207ICH6 vs STM8S208RBT3
  • STM32F207ICH6 vs STM8S208R8T6
  • STM32F207ICH6 vs STM8S208MBT6B
  • STM32F207ICH6 vs STM8S208CBT6TR
  • STM32F207ICH6 vs STM8S208CBT6
  • STM32F207ICH6 vs STM8S208C8T6TR
  • STM32F207ICH6 vs STM8S208C8T6
  • STM32F207ICH6 vs STM8S208C6T6TR
  • STM32F207ICH6 vs STM8S208C6T6
  • STM32F207ICH6 vs STM8S208C6T3
  • STM32F207ICH6 vs STM8S207SBT6C
  • STM32F207ICH6 vs STM8S207SBT3C
  • STM32F207ICH6 vs STM8S207S8T6CTR
  • STM32F207ICH6 vs STM8S207S8T6C
  • STM32F207ICH6 vs STM8S207S8T3CTR
  • STM32F207ICH6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you