☰
STM32F103VCH6
STM32F103VCH6
Active
Description:  IC MCU 32BIT 256KB FLSH 100LFBGA
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 38320
STM32F103VCH6 Specification
Specification
Part No
STM32F103VCH6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O
80
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
48K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LFBGA
Supplier Device Package
100-LFBGA (10x10)
STM32F103VCH6 PDF Datasheet
STM32F103VCH6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F103VCH6 Description
Overview of STMicroelectronics STM32F103VCH6

The STM32F103VCH6 is a microcontroller from STMicroelectronics' STM32 family, which is based on the ARM Cortex-M3 core. This microcontroller is widely used in various applications due to its balance of performance, power efficiency, and rich set of features. It is particularly popular in embedded systems, industrial automation, and consumer electronics.

Key Specifications

- Core Architecture: ARM Cortex-M3
- Operating Frequency: Up to 72 MHz
- Flash Memory: 512 KB
- SRAM: 64 KB
- GPIO Pins: 37 I/O pins
- Operating Voltage: 2.0 to 3.6 V
- Temperature Range: -40 to 85 °C (industrial grade)
- Package Type: LQFP-100 (10x10 mm)

Performance Features

The STM32F103VCH6 operates at a maximum frequency of 72 MHz, which allows for efficient processing of tasks. The ARM Cortex-M3 core provides a 3-stage pipeline architecture, enabling high-speed execution of instructions. The microcontroller supports both Thumb-2 instruction set, which enhances code density and performance.

Memory Configuration

This microcontroller features 512 KB of Flash memory for program storage, which is ample for most applications. Additionally, it has 64 KB of SRAM, providing sufficient space for variable storage and stack operations. The memory architecture supports read and write operations, making it suitable for applications requiring dynamic memory allocation.

Peripheral Interfaces

The STM32F103VCH6 is equipped with a variety of peripheral interfaces, enhancing its versatility:

- USART: Up to 3 USARTs for serial communication.
- SPI: 3 SPI interfaces for high-speed data transfer.
- I2C: 2 I2C interfaces for connecting to sensors and other devices.
- ADC: 12-bit ADC with up to 16 channels for analog signal processing.
- Timers: 3 general-purpose timers and 1 advanced-control timer for precise timing operations.

Power Management

The microcontroller operates within a voltage range of 2.0 to 3.6 V, making it suitable for battery-powered applications. It features several low-power modes, including Sleep, Stop, and Standby modes, which help in reducing power consumption during idle periods.

Development and Support

STMicroelectronics provides a comprehensive development ecosystem for the STM32F103VCH6, including:

- Development Boards: Various evaluation and development boards are available, such as the STM32F103C8T6 development board.
- Software Libraries: The STM32CubeMX and HAL libraries facilitate easy configuration and programming of the microcontroller.
- IDE Support: Compatible with multiple Integrated Development Environments (IDEs) like Keil, IAR, and STM32CubeIDE.

Applications

The STM32F103VCH6 is suitable for a wide range of applications, including:

- Industrial automation systems
- Consumer electronics
- Medical devices
- Robotics
- IoT devices

Conclusion

The STM32F103VCH6 microcontroller stands out due to its robust performance, extensive peripheral support, and low power consumption. Its combination of features makes it an excellent choice for developers looking to create efficient and reliable embedded systems. With a strong support ecosystem, it is well-positioned for both new and experienced developers in the embedded systems field.
STM32F103VCH6 Compare Parts
  • STM32F103VCH6 vs STM8TL53C4U6
  • STM32F103VCH6 vs STM8TL52G4U6
  • STM32F103VCH6 vs STM8TL52F4P6TR
  • STM32F103VCH6 vs STM8S903K3U6TR
  • STM32F103VCH6 vs STM8S903K3U6
  • STM32F103VCH6 vs STM8S903K3U3TR
  • STM32F103VCH6 vs STM8S903K3U3
  • STM32F103VCH6 vs STM8S903K3T6CTR
  • STM32F103VCH6 vs STM8S903K3T6C
  • STM32F103VCH6 vs STM8S903K3T3CTR
  • STM32F103VCH6 vs STM8S903K3T3C
  • STM32F103VCH6 vs STM8S903K3B6
  • STM32F103VCH6 vs STM8S903F3U6TR
  • STM32F103VCH6 vs STM8S903F3U3TR
  • STM32F103VCH6 vs STM8S903F3P6TR
  • STM32F103VCH6 vs STM8S903F3P6
  • STM32F103VCH6 vs STM8S903F3P3
  • STM32F103VCH6 vs STM8S903F3M6TR
  • STM32F103VCH6 vs STM8S903F3M6
  • STM32F103VCH6 vs STM8S903F3M3TR
  • STM32F103VCH6 vs STM8S903F3M3
  • STM32F103VCH6 vs STM8S208S6T6C
  • STM32F103VCH6 vs STM8S208S6T3C
  • STM32F103VCH6 vs STM8S208RBT6
  • STM32F103VCH6 vs STM8S208RBT3
  • STM32F103VCH6 vs STM8S208R8T6
  • STM32F103VCH6 vs STM8S208MBT6B
  • STM32F103VCH6 vs STM8S208CBT6TR
  • STM32F103VCH6 vs STM8S208CBT6
  • STM32F103VCH6 vs STM8S208C8T6TR
  • STM32F103VCH6 vs STM8S208C8T6
  • STM32F103VCH6 vs STM8S208C6T6TR
  • STM32F103VCH6 vs STM8S208C6T6
  • STM32F103VCH6 vs STM8S208C6T3
  • STM32F103VCH6 vs STM8S207SBT6C
  • STM32F103VCH6 vs STM8S207SBT3C
  • STM32F103VCH6 vs STM8S207S8T6CTR
  • STM32F103VCH6 vs STM8S207S8T6C
  • STM32F103VCH6 vs STM8S207S8T3CTR
  • STM32F103VCH6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you