☰
STM32F103RDT6
STM32F103RDT6
Active
Description:  IC MCU 32BIT 384KB FLASH 64LQFP
Manufacturer:  STMicroelectronics
History Price: $10.76000
In Stock: 7760
STM32F103RDT6 Specification
Specification
Part No
STM32F103RDT6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O
51
Program Memory Size
384KB (384K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 16x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
STM32F103RDT6 PDF Datasheet
STM32F103RDT6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F103RDT6 Description
The STMicroelectronics STM32F103RDT6 is part of the STM32F1 series of 32-bit microcontrollers based on the ARM Cortex-M3 processor. This microcontroller is designed for a wide range of applications, offering a blend of high-performance, low power consumption, and rich peripheral integration. The STM32F103RDT6 specifically targets applications requiring reliable processing capabilities, such as in embedded systems, industrial automation, consumer electronics, and automotive applications.

## Overview

The STM32F103RDT6 is a medium-density microcontroller featuring flash memory and RAM to handle computational tasks in real-time. It combines the power of the Cortex-M3 processor with various integrated peripherals, such as timers, ADC/DAC, USART, I2C, and SPI, making it suitable for controlling devices, interfacing with sensors, and managing communication in embedded systems. The microcontroller operates at a maximum clock speed of 72 MHz and includes 64 KB of Flash memory and 20 KB of SRAM for data storage and program execution.

## Key Features

* ARM Cortex-M3 Core: The STM32F103RDT6 utilizes the ARM Cortex-M3 core, which is optimized for high-performance computing with an efficient 32-bit architecture. The Cortex-M3 processor features a Harvard architecture with separate instruction and data buses, enabling faster execution and improved performance over traditional Von Neumann architectures.
* Clock Speed: The microcontroller operates at a maximum clock speed of 72 MHz, providing ample processing power for most embedded applications.
* Flash Memory: It includes 64 KB of Flash memory, which is used to store the firmware and application code. This provides sufficient space for complex applications without the need for external memory.
* SRAM: The STM32F103RDT6 has 20 KB of SRAM, which is used for temporary data storage during the execution of code. The SRAM helps optimize the performance of the microcontroller in real-time processing tasks.
* Integrated Peripherals: The microcontroller integrates a wide range of peripherals, including:

* 3x UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
* 2x SPI (Serial Peripheral Interface) for high-speed data transfer with external devices.
* 2x I2C (Inter-Integrated Circuit) for communication with sensors, EEPROMs, and other I2C-enabled devices.
* 3x 16-bit timers for generating time-based events and controlling actuators.
* 12-bit ADC (Analog-to-Digital Converter) for capturing analog signals from sensors and converting them to digital values.
* 12-bit DAC (Digital-to-Analog Converter) for outputting analog signals from digital data.
* PWM (Pulse Width Modulation) support for motor control, LED dimming, and other applications requiring analog output control.
* Low Power Consumption: The STM32F103RDT6 offers several low-power modes to reduce energy consumption when the system is idle. These include Sleep Mode, Stop Mode, and Standby Mode, which allow it to conserve power in battery-powered applications.
* Interrupt Handling: It supports up to 18 external interrupts, enabling it to respond quickly to real-time events and manage multiple devices simultaneously.
* Advanced Control Features: The microcontroller includes various advanced control features such as Watchdog timers for system reliability, DMA (Direct Memory Access) to optimize data transfer, and JTAG for debugging and programming.
* Rich Set of I/O Ports: It provides a rich set of I/O pins, with 37 GPIO (General Purpose Input/Output) pins available for various external connections.
* Package Type: The STM32F103RDT6 comes in a LQFP-64 package, which is a 64-pin package suitable for space-constrained designs.

## Electrical Specifications

* Operating Voltage: The STM32F103RDT6 operates within a voltage range of 2.0V to 3.6V, making it suitable for low-voltage and battery-powered applications. It supports a wide range of power supply sources, including Li-ion batteries and regulated voltage sources.
* Supply Current:

* In Run mode (operating at full speed, 72 MHz), the typical current consumption is approximately 18 mA.
* In Sleep mode, the current consumption drops significantly, typically around 2 mA.
* In Stop mode, the current consumption is extremely low, approximately 0.8 µA, which helps maximize battery life in power-sensitive applications.
* Clock Source: The device can be clocked from a high-speed external crystal (HSE) or an internal oscillator (HSI), offering flexibility for various clocking configurations. The internal RC oscillator provides a high-speed clock of up to 8 MHz, and the external clock input can be driven by a crystal oscillator up to 16 MHz.
* Temperature Range: The STM32F103RDT6 is rated for a wide operating temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications that require stable performance in varying environmental conditions.
* Clock Source Selection: The microcontroller supports an internal 8 MHz RC oscillator (HSI) or an external 16 MHz crystal oscillator (HSE), providing flexibility depending on the application’s clock requirements.

## Peripherals and Communication Interfaces

* UART (Universal Asynchronous Receiver/Transmitter): The STM32F103RDT6 includes up to 3 UART interfaces, providing serial communication with external devices such as GPS modules, Bluetooth modules, and RS-232 devices.
* SPI (Serial Peripheral Interface): With 2 SPI interfaces, the microcontroller can communicate with high-speed external devices like SD cards, displays, and sensors.
* I2C (Inter-Integrated Circuit): Two I2C interfaces are available for communication with sensors, EEPROMs, and other I2C-compatible devices.
* PWM (Pulse Width Modulation): The microcontroller supports PWM outputs, which can be used for applications like motor control, LED dimming, and audio signal generation.
* ADC (Analog-to-Digital Converter): The STM32F103RDT6 has a 12-bit ADC with up to 16 channels, enabling it to convert analog signals (from sensors or other devices) into digital values for processing. The ADC features high-speed sampling and high resolution for accurate data conversion.
* DAC (Digital-to-Analog Converter): A 12-bit DAC is available for converting digital data into analog signals, useful for generating audio or control voltages.
* Timers: The device features 3 16-bit timers, which are capable of generating PWM signals, measuring time intervals, or controlling events in the system. They also support input capture, output compare, and PWM functions for controlling external devices.
* Watchdog Timer: The microcontroller includes an independent watchdog timer for ensuring system reliability by resetting the system if it becomes unresponsive.

## Debugging and Development

* Debugging: The STM32F103RDT6 supports JTAG and SWD (Serial Wire Debug) interfaces for in-circuit debugging and programming. This allows developers to program the device, inspect internal variables, and control the execution flow of the software for troubleshooting and optimization.
* Bootloader: The device includes a system bootloader that enables programming via USART, I2C, or SPI interfaces. This feature simplifies firmware updates and allows for flexible communication during the boot-up process.

## Package and Environmental Specifications

* Package Type: The STM32F103RDT6 comes in the LQFP-64 package, which is a 64-pin package that provides a variety of I/O options for interfacing with external devices while maintaining a small footprint.
* Package Dimensions: The LQFP-64 package has dimensions of 10 mm x 10 mm, making it suitable for use in compact designs.
* Moisture Sensitivity Level (MSL): The device has an MSL rating of 3, which requires appropriate handling to avoid exposure to moisture before soldering.

## Applications

The STM32F103RDT6 is a highly versatile microcontroller suitable for a broad range of applications, including:

* Industrial Control Systems: Due to its rich set of peripherals, high performance, and reliability, the microcontroller is ideal for embedded control applications in industrial automation, such as PLCs, robotics, and sensor control.
* Consumer Electronics: The STM32F103RDT6 is often used in consumer products such as smart home devices, wearables, remote controls, and gaming devices.
* Automotive Applications: With its wide operating temperature range and robust performance, it is suitable for automotive applications, including engine control units (ECUs), lighting systems, and infotainment systems.
* Medical Devices: The device’s low power consumption and high reliability make it suitable for use in medical applications such as patient monitoring systems, portable medical devices, and diagnostic equipment.
* IoT Devices: Its connectivity options (I2C, SPI, UART) and low power operation make it ideal for Internet of Things (IoT) applications, where data collection, processing, and communication are key.

## Conclusion

The STM32F103RDT6 is a powerful, energy-efficient microcontroller with a wide range of peripherals, making it an excellent choice for embedded applications that require reliable performance and flexibility. With its ARM Cortex-M3 core, 64 KB Flash memory, 20 KB SRAM, and extensive communication interfaces, it can handle diverse tasks across various industries, from industrial automation to consumer electronics, automotive systems, and IoT devices. Its high-performance processing capabilities combined with low power consumption and a broad range of connectivity options ensure that it can meet the demands of modern embedded systems.
STM32F103RDT6 Compare Parts
  • STM32F103RDT6 vs STM8TL53C4U6
  • STM32F103RDT6 vs STM8TL52G4U6
  • STM32F103RDT6 vs STM8TL52F4P6TR
  • STM32F103RDT6 vs STM8S903K3U6TR
  • STM32F103RDT6 vs STM8S903K3U6
  • STM32F103RDT6 vs STM8S903K3U3TR
  • STM32F103RDT6 vs STM8S903K3U3
  • STM32F103RDT6 vs STM8S903K3T6CTR
  • STM32F103RDT6 vs STM8S903K3T6C
  • STM32F103RDT6 vs STM8S903K3T3CTR
  • STM32F103RDT6 vs STM8S903K3T3C
  • STM32F103RDT6 vs STM8S903K3B6
  • STM32F103RDT6 vs STM8S903F3U6TR
  • STM32F103RDT6 vs STM8S903F3U3TR
  • STM32F103RDT6 vs STM8S903F3P6TR
  • STM32F103RDT6 vs STM8S903F3P6
  • STM32F103RDT6 vs STM8S903F3P3
  • STM32F103RDT6 vs STM8S903F3M6TR
  • STM32F103RDT6 vs STM8S903F3M6
  • STM32F103RDT6 vs STM8S903F3M3TR
  • STM32F103RDT6 vs STM8S903F3M3
  • STM32F103RDT6 vs STM8S208S6T6C
  • STM32F103RDT6 vs STM8S208S6T3C
  • STM32F103RDT6 vs STM8S208RBT6
  • STM32F103RDT6 vs STM8S208RBT3
  • STM32F103RDT6 vs STM8S208R8T6
  • STM32F103RDT6 vs STM8S208MBT6B
  • STM32F103RDT6 vs STM8S208CBT6TR
  • STM32F103RDT6 vs STM8S208CBT6
  • STM32F103RDT6 vs STM8S208C8T6TR
  • STM32F103RDT6 vs STM8S208C8T6
  • STM32F103RDT6 vs STM8S208C6T6TR
  • STM32F103RDT6 vs STM8S208C6T6
  • STM32F103RDT6 vs STM8S208C6T3
  • STM32F103RDT6 vs STM8S207SBT6C
  • STM32F103RDT6 vs STM8S207SBT3C
  • STM32F103RDT6 vs STM8S207S8T6CTR
  • STM32F103RDT6 vs STM8S207S8T6C
  • STM32F103RDT6 vs STM8S207S8T3CTR
  • STM32F103RDT6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you