☰
STM32F103CBU6
STM32F103CBU6
Active
Description:  IC MCU 32BIT 128KB FLSH 48UFQFPN
Manufacturer:  STMicroelectronics
History Price: $7.45000
In Stock: 34250
STM32F103CBU6 Specification
Specification
Part No
STM32F103CBU6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O
37
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
20K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 10x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-UFQFPN (7x7)
STM32F103CBU6 PDF Datasheet
STM32F103CBU6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F103CBU6 Description
STMicroelectronics STM32F103CBU6 Detailed Technical Overview

The STMicroelectronics STM32F103CBU6 is a high-performance microcontroller based on the ARM Cortex-M3 core, designed for a wide range of applications in industrial control, automotive, consumer electronics, and communication systems. As part of the STM32F1 series, this microcontroller offers excellent computational power, a rich set of peripherals, and flexible memory options in a compact package.

Core Specifications

* Core Architecture: ARM Cortex-M3
The STM32F103CBU6 is equipped with the ARM Cortex-M3 processor, which offers efficient handling of interrupt-driven systems, real-time applications, and low-power performance. It supports a 32-bit architecture with a Harvard-based pipeline, delivering high-speed processing and reduced latency.

* Maximum Operating Frequency: 72 MHz
The microcontroller runs at a clock speed of up to 72 MHz, allowing for fast processing of tasks such as signal processing, data conversion, and communication protocols.

* Instruction Set: ARMv7-M
The STM32F103CBU6 utilizes the ARMv7-M instruction set, which ensures compatibility with a wide range of development tools, as well as support for both 16-bit and 32-bit instructions, optimizing code efficiency.

* Flash Memory: 128 KB
The microcontroller features 128 KB of onboard Flash memory, providing ample storage for application code, configuration data, and bootloader routines. Flash memory is read-while-write, enabling safe firmware updates.

* SRAM: 20 KB
It includes 20 KB of SRAM for storing runtime variables, stack data, and intermediate processing results. This amount of memory is suitable for most embedded applications, ensuring smooth operation.

Peripheral Features

* GPIO (General Purpose Input/Output): 37 I/O pins
The STM32F103CBU6 provides up to 37 general-purpose I/O pins with programmable functions. These pins support digital input and output, analog-to-digital conversion, PWM output, and more, offering high flexibility in interface design.

* Timers: 3 general-purpose 16-bit timers, 1 advanced control timer, and 2 watchdog timers
The microcontroller includes a variety of timers, including advanced control timers for PWM signal generation and general-purpose timers for real-time applications and event counting.

* Communication Interfaces:

* USART (Universal Synchronous Asynchronous Receiver Transmitter): 2
* SPI (Serial Peripheral Interface): 2
* I2C (Inter-Integrated Circuit): 2
* CAN (Controller Area Network): 1
These interfaces enable efficient communication with external devices such as sensors, actuators, displays, and communication modules. The STM32F103CBU6 supports both synchronous and asynchronous protocols, allowing for a wide range of data transfer rates and configurations.

* ADC (Analog-to-Digital Converter): 12-bit, 16 channels
The integrated 12-bit ADC can convert analog signals from external sensors into digital data for processing, with up to 16 channels for multi-channel sampling.

* DAC (Digital-to-Analog Converter): 2 channels
The two DAC channels allow for the conversion of digital signals to analog outputs, suitable for applications such as audio signal processing or analog control systems.

* PWM (Pulse Width Modulation): 6 channels
The STM32F103CBU6 includes six PWM channels for controlling motor drives, lighting systems, or other power control applications, providing fine-grained control over output signals.

Power Management

* Operating Voltage Range: 2.0V to 3.6V
The microcontroller operates over a wide voltage range, allowing it to be used in both low-power and standard-power systems, making it suitable for battery-powered devices or systems with power constraints.

* Low Power Consumption:
The STM32F103CBU6 offers several low-power modes, including Sleep and Stop modes, which allow users to optimize power consumption based on the needs of the application. This makes the MCU ideal for portable or energy-efficient designs.

Memory and Storage

* Flash Memory: 128 KB

* It features high-performance Flash memory for storing program code and constants. The memory supports read-while-write capabilities, which ensure safe firmware updates.

* RAM: 20 KB

* The microcontroller includes 20 KB of fast SRAM, sufficient for most real-time processing tasks in embedded applications.

* External Memory Interface:

* The STM32F103CBU6 supports an external memory interface, enabling it to connect to additional memory modules such as external SRAM or Flash for larger data storage.

Interrupts and Timers

* Nested Vectored Interrupt Controller (NVIC):
The STM32F103CBU6 features a 32-level priority interrupt system with the NVIC, ensuring efficient interrupt handling and minimal latency for time-sensitive operations.

* SysTick Timer:
A 24-bit system timer is included for generating periodic interrupts, useful for time management and task scheduling in embedded applications.

Development and Debugging

* Debugging Interface: SWD (Serial Wire Debug) and JTAG
The STM32F103CBU6 supports debugging via Serial Wire Debug (SWD) and JTAG, which allows developers to perform real-time debugging and analysis of program execution.

* Development Tools:
The microcontroller is fully supported by a range of development tools, including STM32CubeMX, IAR Embedded Workbench, and Keil MDK. The availability of these tools ensures efficient and straightforward development for various application domains.

Environmental and Reliability Characteristics

* Operating Temperature Range: -40°C to +85°C
The STM32F103CBU6 is suitable for industrial-grade applications, offering robust performance in extreme environmental conditions.

* Package: LQFP-48
The STM32F103CBU6 comes in a 48-pin LQFP package, which is ideal for compact designs with medium complexity, providing sufficient I/O pins while maintaining a small footprint.

Applications

The STM32F103CBU6 is widely used in a variety of embedded applications, such as:

* Industrial Automation: For controlling robots, sensors, and actuators in automated systems.
* Consumer Electronics: In devices like handheld gadgets, appliances, and remote controls.
* Automotive: For sensor data processing, communication interfaces, and control units in automotive systems.
* Communication: For networking equipment, data transmission, and remote sensing systems.
* Medical Devices: In systems requiring precise analog-to-digital conversion and real-time processing, such as monitoring and diagnostic equipment.

Key Advantages

* High Processing Power: 72 MHz ARM Cortex-M3 core offers ample performance for most embedded applications.
* Flexible Peripherals: Rich set of communication interfaces and timers, suitable for diverse applications.
* Low Power Consumption: Efficient power management for battery-operated or energy-constrained systems.
* Development Ecosystem: Extensive support from development tools, libraries, and application notes.

The STM32F103CBU6 stands out as a versatile, reliable, and efficient microcontroller, ideal for a broad range of embedded systems requiring fast processing, flexibility, and low-power operation.
STM32F103CBU6 Compare Parts
  • STM32F103CBU6 vs STM8TL53C4U6
  • STM32F103CBU6 vs STM8TL52G4U6
  • STM32F103CBU6 vs STM8TL52F4P6TR
  • STM32F103CBU6 vs STM8S903K3U6TR
  • STM32F103CBU6 vs STM8S903K3U6
  • STM32F103CBU6 vs STM8S903K3U3TR
  • STM32F103CBU6 vs STM8S903K3U3
  • STM32F103CBU6 vs STM8S903K3T6CTR
  • STM32F103CBU6 vs STM8S903K3T6C
  • STM32F103CBU6 vs STM8S903K3T3CTR
  • STM32F103CBU6 vs STM8S903K3T3C
  • STM32F103CBU6 vs STM8S903K3B6
  • STM32F103CBU6 vs STM8S903F3U6TR
  • STM32F103CBU6 vs STM8S903F3U3TR
  • STM32F103CBU6 vs STM8S903F3P6TR
  • STM32F103CBU6 vs STM8S903F3P6
  • STM32F103CBU6 vs STM8S903F3P3
  • STM32F103CBU6 vs STM8S903F3M6TR
  • STM32F103CBU6 vs STM8S903F3M6
  • STM32F103CBU6 vs STM8S903F3M3TR
  • STM32F103CBU6 vs STM8S903F3M3
  • STM32F103CBU6 vs STM8S208S6T6C
  • STM32F103CBU6 vs STM8S208S6T3C
  • STM32F103CBU6 vs STM8S208RBT6
  • STM32F103CBU6 vs STM8S208RBT3
  • STM32F103CBU6 vs STM8S208R8T6
  • STM32F103CBU6 vs STM8S208MBT6B
  • STM32F103CBU6 vs STM8S208CBT6TR
  • STM32F103CBU6 vs STM8S208CBT6
  • STM32F103CBU6 vs STM8S208C8T6TR
  • STM32F103CBU6 vs STM8S208C8T6
  • STM32F103CBU6 vs STM8S208C6T6TR
  • STM32F103CBU6 vs STM8S208C6T6
  • STM32F103CBU6 vs STM8S208C6T3
  • STM32F103CBU6 vs STM8S207SBT6C
  • STM32F103CBU6 vs STM8S207SBT3C
  • STM32F103CBU6 vs STM8S207S8T6CTR
  • STM32F103CBU6 vs STM8S207S8T6C
  • STM32F103CBU6 vs STM8S207S8T3CTR
  • STM32F103CBU6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you