☰
STM32F103CBT7
STM32F103CBT7
Active
Description:  IC MCU 32BIT 128KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $8.20000
In Stock: 32720
STM32F103CBT7 Specification
Specification
Part No
STM32F103CBT7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O
37
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
20K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 10x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
STM32F103CBT7 PDF Datasheet
STM32F103CBT7 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F103CBT7 Description
STMicroelectronics STM32F103CBT7 Overview

The STM32F103CBT7 is a microcontroller from STMicroelectronics’ STM32 family, based on the ARM Cortex-M3 core. It is designed to deliver a high-performance, low-power solution for embedded systems in a wide range of applications. The STM32F103CBT7 provides an ideal balance of features, flexibility, and processing power, making it suitable for industrial, automotive, consumer electronics, and IoT applications.

Core Features

The STM32F103CBT7 microcontroller is based on the ARM Cortex-M3 architecture, which offers a 32-bit processing core optimized for high-speed operations and low power consumption. The key features of this core include:

* ARM Cortex-M3 Core: A 32-bit processor that operates at a frequency of up to 72 MHz. It provides 1.25 DMIPS/MHz and 1.25 CoreMark/MHz performance, making it capable of handling demanding applications that require high computational power.
* Thumb-2 Instruction Set: The processor supports the Thumb-2 instruction set, allowing for compact code and high performance. It is also fully compatible with ARM’s advanced debugging and real-time trace features.
* Nested Vectored Interrupt Controller (NVIC): The NVIC enables low-latency interrupt handling with up to 16 priority levels. It ensures quick and efficient interrupt response, which is critical for real-time systems.

Memory and Storage

The STM32F103CBT7 comes with sufficient memory resources for handling medium-sized applications:

* Flash Memory: It features 128 KB of Flash memory for program code storage. This amount of memory is suitable for storing application code and other essential firmware components.
* SRAM: The microcontroller is equipped with 20 KB of SRAM, providing ample space for runtime data storage, buffers, and variables during program execution.
* EEPROM: The STM32F103CBT7 does not have built-in EEPROM but allows for emulation of EEPROM functionality using the Flash memory if necessary.

Peripheral Interfaces

The STM32F103CBT7 is rich in peripherals and communication interfaces, making it highly flexible for diverse application needs:

* General Purpose I/O (GPIO): The microcontroller has up to 37 GPIO pins, all of which are capable of supporting multiple alternate functions, making them ideal for various interfaces such as SPI, UART, I2C, and PWM.
* USART: It supports up to 2 USARTs (Universal Synchronous/Asynchronous Receiver/Transmitters), enabling serial communication with external devices. These interfaces support both asynchronous and synchronous modes for flexible communication.
* SPI: The microcontroller includes 2 SPI (Serial Peripheral Interface) channels for high-speed data transfer with peripheral devices such as sensors, displays, and external memory.
* I2C: 2 I2C interfaces are available for communication with other microcontrollers, sensors, and peripherals, supporting standard and fast modes (up to 400 kHz).
* Timers: The STM32F103CBT7 features several timers, including basic timers, general-purpose timers, and advanced-control timers. These are suitable for applications that require precise time measurement or control, such as motor control or PWM signal generation.
* Analog-to-Digital Converters (ADC): The microcontroller includes a 12-bit ADC with up to 16 channels, which is useful for interfacing with analog sensors, such as temperature sensors, potentiometers, and accelerometers.
* DAC: A 12-bit DAC is available for converting digital signals into analog form, which is useful for generating analog output signals, such as audio or control signals for external devices.
* PWM: The STM32F103CBT7 offers multiple Pulse Width Modulation (PWM) outputs, which can be used for controlling motors, LEDs, and other devices requiring precise signal control.
* Watchdog Timers: It includes a window watchdog timer and an independent watchdog timer to ensure the reliability of embedded systems by resetting the microcontroller in case of a fault or system hang.

Clock and Power Management

* Clock System: The microcontroller operates with an internal 8 MHz RC oscillator (which can be externally boosted to 72 MHz) and supports external crystal oscillators, enabling a wide range of clock configurations. The PLL (Phase-Locked Loop) allows for high-frequency operation, up to 72 MHz, to support demanding tasks.
* Low Power Modes: The STM32F103CBT7 is designed to minimize power consumption and offers several low-power modes, including Sleep, Stop, and Standby modes. This makes it suitable for battery-operated systems or applications that require extended operation time.
* Voltage Range: The microcontroller operates with a supply voltage range of 2.0V to 3.6V, providing flexibility for low-power designs.

Security Features

Although not specifically tailored for high-security applications, the STM32F103CBT7 offers basic protection mechanisms:

* Memory Protection Unit (MPU): The MPU allows for fine-grained control over memory access, ensuring that critical sections of code are protected from unintended access, which is useful in real-time and embedded systems.
* Watchdog Timers: The independent watchdog timer helps monitor the system and reset the microcontroller in case of a fault, providing a basic level of fault tolerance and reliability.

Development and Debugging Support

The STM32F103CBT7 is part of the STM32 family, which is well-supported by a broad range of development tools and environments. These include:

* STMicroelectronics STM32Cube: A comprehensive software development platform, STM32Cube provides code libraries, configuration tools, and middleware to help accelerate development.
* Debugging Interfaces: The microcontroller supports JTAG and SWD (Serial Wire Debug) interfaces for debugging and programming. This allows developers to perform real-time debugging, trace analysis, and program flashing.
* Peripheral Drivers: The STM32F103CBT7 is supported by a range of peripheral drivers, enabling easy integration of various peripheral devices, from communication modules to sensors and actuators.

Key Specifications

* Core: ARM Cortex-M3
* Clock Frequency: Up to 72 MHz
* Flash Memory: 128 KB
* SRAM: 20 KB
* GPIO Pins: Up to 37 I/O pins
* ADC: 12-bit, up to 16 channels
* DAC: 12-bit
* Timers: Multiple general-purpose and advanced-control timers
* Communication Interfaces: 2 x USART, 2 x SPI, 2 x I2C
* PWM Outputs: Yes
* Package: LQFP-48, 7x7 mm
* Operating Voltage: 2.0V to 3.6V
* Operating Temperature Range: -40°C to 85°C

Applications

The STM32F103CBT7 is well-suited for a wide range of applications, including:

* Industrial Automation: Ideal for controlling motors, actuators, and other industrial equipment.
* Automotive Systems: Suitable for automotive control units, sensor interfaces, and communication systems.
* Consumer Electronics: It can be used in home appliances, wearable devices, and portable gadgets.
* IoT Devices: The microcontroller's low power consumption and rich peripheral set make it an excellent choice for Internet of Things (IoT) applications.
* Measurement and Control: With its analog-to-digital conversion capabilities and PWM outputs, it is useful for systems that require precise measurement and control of physical quantities.

Conclusion

The STM32F103CBT7 is a versatile and powerful microcontroller based on the ARM Cortex-M3 core, providing an excellent balance of performance, memory, and peripherals for embedded system designers. With its wide operating voltage range, efficient power management features, and comprehensive set of interfaces, it is a reliable solution for a broad range of industrial, automotive, and consumer electronics applications.
STM32F103CBT7 Compare Parts
  • STM32F103CBT7 vs STM8TL53C4U6
  • STM32F103CBT7 vs STM8TL52G4U6
  • STM32F103CBT7 vs STM8TL52F4P6TR
  • STM32F103CBT7 vs STM8S903K3U6TR
  • STM32F103CBT7 vs STM8S903K3U6
  • STM32F103CBT7 vs STM8S903K3U3TR
  • STM32F103CBT7 vs STM8S903K3U3
  • STM32F103CBT7 vs STM8S903K3T6CTR
  • STM32F103CBT7 vs STM8S903K3T6C
  • STM32F103CBT7 vs STM8S903K3T3CTR
  • STM32F103CBT7 vs STM8S903K3T3C
  • STM32F103CBT7 vs STM8S903K3B6
  • STM32F103CBT7 vs STM8S903F3U6TR
  • STM32F103CBT7 vs STM8S903F3U3TR
  • STM32F103CBT7 vs STM8S903F3P6TR
  • STM32F103CBT7 vs STM8S903F3P6
  • STM32F103CBT7 vs STM8S903F3P3
  • STM32F103CBT7 vs STM8S903F3M6TR
  • STM32F103CBT7 vs STM8S903F3M6
  • STM32F103CBT7 vs STM8S903F3M3TR
  • STM32F103CBT7 vs STM8S903F3M3
  • STM32F103CBT7 vs STM8S208S6T6C
  • STM32F103CBT7 vs STM8S208S6T3C
  • STM32F103CBT7 vs STM8S208RBT6
  • STM32F103CBT7 vs STM8S208RBT3
  • STM32F103CBT7 vs STM8S208R8T6
  • STM32F103CBT7 vs STM8S208MBT6B
  • STM32F103CBT7 vs STM8S208CBT6TR
  • STM32F103CBT7 vs STM8S208CBT6
  • STM32F103CBT7 vs STM8S208C8T6TR
  • STM32F103CBT7 vs STM8S208C8T6
  • STM32F103CBT7 vs STM8S208C6T6TR
  • STM32F103CBT7 vs STM8S208C6T6
  • STM32F103CBT7 vs STM8S208C6T3
  • STM32F103CBT7 vs STM8S207SBT6C
  • STM32F103CBT7 vs STM8S207SBT3C
  • STM32F103CBT7 vs STM8S207S8T6CTR
  • STM32F103CBT7 vs STM8S207S8T6C
  • STM32F103CBT7 vs STM8S207S8T3CTR
  • STM32F103CBT7 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you