☰
STM32F101C8T6
STM32F101C8T6
Active
Description:  IC MCU 32BIT 64KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $6.48000
In Stock: 21520
STM32F101C8T6 Specification
Specification
Part No
STM32F101C8T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
36MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O
37
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
10K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 10x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
STM32F101C8T6 PDF Datasheet
STM32F101C8T6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F101C8T6 Description
Overview of STMicroelectronics STM32F101C8T6

The STM32F101C8T6 is a 32-bit microcontroller from STMicroelectronics' STM32F1 series, designed around the ARM Cortex-M3 core. It is a mainstream MCU family widely used in industrial, consumer, and embedded applications that require a balance between performance, power consumption, and peripheral integration. This model offers a good amount of memory, versatile peripherals, and efficient real-time performance, making it suitable for control-oriented tasks and general embedded applications.

Core and Architecture

* Core: ARM Cortex-M3 32-bit RISC processor
* Maximum CPU Frequency: Up to 36 MHz
* Core Features:

* Harvard architecture with separate instruction and data buses
* 3-stage pipeline
* Nested Vectored Interrupt Controller (NVIC) with up to 43 interrupt vectors
* Thumb-2 instruction set supporting efficient code density and performance

Memory

* Flash Memory: 64 KB embedded Flash with read-while-write capability
* RAM: 20 KB SRAM
* EEPROM Emulation: Not embedded; external EEPROM may be required for non-volatile data
* Memory Protection Unit (MPU): Not present in this device

Operating Conditions

* Supply Voltage (VDD): 2.0 V to 3.6 V
* Operating Temperature Range: –40°C to +85°C (industrial grade)
* Package: LQFP-48 (Low-profile Quad Flat Package)
* Package Dimensions: 7 mm × 7 mm footprint

Clock and Power Management

* Clock Sources:

* Internal 8 MHz RC oscillator (HSI)
* External clock input (HSE) up to 24 MHz
* PLL available for clock multiplication (up to 36 MHz system clock)
* Power Modes:

* Sleep mode (CPU stopped, peripherals can be kept active)
* Stop mode (low power, fast wake-up)
* Standby mode (lowest power, requires reset or external event to wake)

Peripherals

* Timers:

* Three general-purpose 16-bit timers with input capture, output compare, PWM
* One basic timer for simple time base generation
* Analog:

* 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels
* ADC sampling time configurable for accuracy and speed
* Communication Interfaces:

* 2 × USART (Universal Synchronous/Asynchronous Receiver/Transmitter)
* 1 × SPI (Serial Peripheral Interface)
* 1 × I2C (Inter-Integrated Circuit)
* CAN controller (Controller Area Network) for automotive and industrial communication
* GPIO: Up to 37 I/O pins configurable for input/output, alternate functions, interrupts
* DMA Controller: Direct Memory Access for peripherals to reduce CPU load
* Watchdog Timers:

* Independent watchdog (IWDG)
* Window watchdog (WWDG)
* Real-Time Clock (RTC): Supported via external 32.768 kHz crystal

Electrical Characteristics

* CPU Speed: Up to 36 MHz
* Flash Access Time: 0 wait states at 24 MHz, 1 wait state at 36 MHz
* Power Consumption:

* Run mode: ~20 mA at 3.3 V, 36 MHz
* Sleep mode: ~5 µA (typical)
* Stop mode: ~1 µA
* I/O Voltage Compatibility: 3.3 V logic levels
* Operating Current: Optimized for low power without compromising performance

Development and Debug Features

* Debug Interface: Serial Wire Debug (SWD) and JTAG for in-circuit debugging and programming
* Programming Interfaces: Supports programming via SWD or serial bootloader over USART
* Development Tools Support: Compatible with STM32CubeIDE, Keil MDK, IAR Embedded Workbench, and GCC-based toolchains
* Integrated Peripherals for Debugging: Data Watchpoint and Trace (DWT), Instrumentation Trace Macrocell (ITM)

Applications

* Industrial automation and motor control
* Embedded consumer devices
* Communication modules and gateways
* Measurement and instrumentation systems
* IoT and sensor hubs requiring moderate processing power
* Automotive non-safety related applications

Advantages

* Efficient 32-bit Cortex-M3 Core: Offers a good balance of processing power and energy efficiency
* Rich Peripheral Set: Supports multiple serial interfaces, timers, ADCs, and CAN communication
* Flexible Power Modes: Enables energy savings during idle and low activity periods
* Compact Package: LQFP-48 provides sufficient I/O in a small form factor
* Wide Industrial Temperature Range: Suitable for harsh environments
* Robust Ecosystem: Extensive software libraries, middleware, and development kits available

Design Considerations

* Use an external crystal oscillator for accurate timing and communication reliability, especially when CAN or UART baud rates are critical
* Ensure proper decoupling and power supply filtering for stable operation
* Properly configure ADC sampling time to optimize between conversion speed and accuracy
* Employ watchdog timers in safety-critical or reliable systems to recover from unexpected faults
* Utilize DMA to offload CPU for efficient data transfers in communication-intensive applications

Conclusion

The STM32F101C8T6 is a versatile and widely used 32-bit microcontroller that delivers solid performance with a well-rounded peripheral set. Its ARM Cortex-M3 core and industrial-grade robustness make it suitable for a broad spectrum of embedded applications that require real-time control, communication capabilities, and moderate power efficiency. Supported by a mature development environment and comprehensive software ecosystem, it facilitates rapid development and deployment in both industrial and consumer domains.
STM32F101C8T6 Compare Parts
  • STM32F101C8T6 vs STM8TL53C4U6
  • STM32F101C8T6 vs STM8TL52G4U6
  • STM32F101C8T6 vs STM8TL52F4P6TR
  • STM32F101C8T6 vs STM8S903K3U6TR
  • STM32F101C8T6 vs STM8S903K3U6
  • STM32F101C8T6 vs STM8S903K3U3TR
  • STM32F101C8T6 vs STM8S903K3U3
  • STM32F101C8T6 vs STM8S903K3T6CTR
  • STM32F101C8T6 vs STM8S903K3T6C
  • STM32F101C8T6 vs STM8S903K3T3CTR
  • STM32F101C8T6 vs STM8S903K3T3C
  • STM32F101C8T6 vs STM8S903K3B6
  • STM32F101C8T6 vs STM8S903F3U6TR
  • STM32F101C8T6 vs STM8S903F3U3TR
  • STM32F101C8T6 vs STM8S903F3P6TR
  • STM32F101C8T6 vs STM8S903F3P6
  • STM32F101C8T6 vs STM8S903F3P3
  • STM32F101C8T6 vs STM8S903F3M6TR
  • STM32F101C8T6 vs STM8S903F3M6
  • STM32F101C8T6 vs STM8S903F3M3TR
  • STM32F101C8T6 vs STM8S903F3M3
  • STM32F101C8T6 vs STM8S208S6T6C
  • STM32F101C8T6 vs STM8S208S6T3C
  • STM32F101C8T6 vs STM8S208RBT6
  • STM32F101C8T6 vs STM8S208RBT3
  • STM32F101C8T6 vs STM8S208R8T6
  • STM32F101C8T6 vs STM8S208MBT6B
  • STM32F101C8T6 vs STM8S208CBT6TR
  • STM32F101C8T6 vs STM8S208CBT6
  • STM32F101C8T6 vs STM8S208C8T6TR
  • STM32F101C8T6 vs STM8S208C8T6
  • STM32F101C8T6 vs STM8S208C6T6TR
  • STM32F101C8T6 vs STM8S208C6T6
  • STM32F101C8T6 vs STM8S208C6T3
  • STM32F101C8T6 vs STM8S207SBT6C
  • STM32F101C8T6 vs STM8S207SBT3C
  • STM32F101C8T6 vs STM8S207S8T6CTR
  • STM32F101C8T6 vs STM8S207S8T6C
  • STM32F101C8T6 vs STM8S207S8T3CTR
  • STM32F101C8T6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you