Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ STMicroelectronics STM32F072CBU7
STM32F072CBU7
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLSH 48UFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
STM32F072CBU7 Datasheet
History Price: $6.01000
In Stock: 46640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM32F072CBU7 Specification
Specification
Part No
STM32F072CBU7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, I2S, POR, PWM, WDT
Number of I/O
37
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 3.6V
Data Converters
A/D 10x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-UFQFN Exposed Pad
Supplier Device Package
48-UFQFPN (7x7)
STM32F072CBU7 PDF Datasheet
STM32F072CBU7 Datasheet
Click and Download: STM32F072CBU7 Datasheet
STM32F072CBU7 Related Parts
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F072CBU7 Compare Parts
STM32F072CBU7 vs STM8TL53C4U6
STM32F072CBU7 vs STM8TL52G4U6
STM32F072CBU7 vs STM8TL52F4P6TR
STM32F072CBU7 vs STM8S903K3U6TR
STM32F072CBU7 vs STM8S903K3U6
STM32F072CBU7 vs STM8S903K3U3TR
STM32F072CBU7 vs STM8S903K3U3
STM32F072CBU7 vs STM8S903K3T6CTR
STM32F072CBU7 vs STM8S903K3T6C
STM32F072CBU7 vs STM8S903K3T3CTR
STM32F072CBU7 vs STM8S903K3T3C
STM32F072CBU7 vs STM8S903K3B6
STM32F072CBU7 vs STM8S903F3U6TR
STM32F072CBU7 vs STM8S903F3U3TR
STM32F072CBU7 vs STM8S903F3P6TR
STM32F072CBU7 vs STM8S903F3P6
STM32F072CBU7 vs STM8S903F3P3
STM32F072CBU7 vs STM8S903F3M6TR
STM32F072CBU7 vs STM8S903F3M6
STM32F072CBU7 vs STM8S903F3M3TR
STM32F072CBU7 vs STM8S903F3M3
STM32F072CBU7 vs STM8S208S6T6C
STM32F072CBU7 vs STM8S208S6T3C
STM32F072CBU7 vs STM8S208RBT6
STM32F072CBU7 vs STM8S208RBT3
STM32F072CBU7 vs STM8S208R8T6
STM32F072CBU7 vs STM8S208MBT6B
STM32F072CBU7 vs STM8S208CBT6TR
STM32F072CBU7 vs STM8S208CBT6
STM32F072CBU7 vs STM8S208C8T6TR
STM32F072CBU7 vs STM8S208C8T6
STM32F072CBU7 vs STM8S208C6T6TR
STM32F072CBU7 vs STM8S208C6T6
STM32F072CBU7 vs STM8S208C6T3
STM32F072CBU7 vs STM8S207SBT6C
STM32F072CBU7 vs STM8S207SBT3C
STM32F072CBU7 vs STM8S207S8T6CTR
STM32F072CBU7 vs STM8S207S8T6C
STM32F072CBU7 vs STM8S207S8T3CTR
STM32F072CBU7 vs STM8S207S8T3C
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you