☰
STM32F072C8T6
STM32F072C8T6
Active
Description:  IC MCU 32BIT 64KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $5.22000
In Stock: 10935
STM32F072C8T6 Specification
Specification
Part No
STM32F072C8T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, I2S, POR, PWM, WDT
Number of I/O
37
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 3.6V
Data Converters
A/D 10x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
STM32F072C8T6 PDF Datasheet
STM32F072C8T6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F072C8T6 Description
The STMicroelectronics STM32F072C8T6 is a microcontroller from the STM32F0 series, which is built around the ARM Cortex-M0 core. This series targets cost-sensitive applications where low power, real-time performance, and basic peripheral sets are critical. The STM32F072C8T6 is designed to provide an optimized solution for applications in consumer electronics, industrial control, and automotive systems where moderate processing power and efficient connectivity are required.

## Core Architecture and Performance:

The STM32F072C8T6 uses the ARM Cortex-M0 core, which is a 32-bit processor optimized for low power consumption and efficient performance in small, embedded systems. The Cortex-M0 is based on a single-issue pipeline and can execute instructions in a 3-stage pipeline. It is ideal for applications that require basic computing capability and quick response times in real-time control systems.

The STM32F072C8T6 runs at a maximum clock speed of 48 MHz, providing sufficient computational power for a wide range of tasks without excessive energy consumption. The microcontroller includes an integrated ARM Nested Vectored Interrupt Controller (NVIC) for efficient interrupt handling, which is critical in embedded applications that need fast response times.

## Flash and SRAM Memory:

* Flash Memory: The STM32F072C8T6 comes with 64 KB of embedded Flash memory for program storage. Flash memory is non-volatile, meaning it retains data even when power is removed, making it suitable for storing firmware or configuration data.
* SRAM: It includes 20 KB of static RAM (SRAM) for temporary data storage. This memory is used for variables, stack, and buffer storage during the execution of the application.

## Clock System:

The STM32F072C8T6 features a flexible and efficient clock system:

* Internal 8 MHz high-speed RC oscillator (HSI), which provides the system clock when an external oscillator is not used.
* External 32.768 kHz low-speed RC oscillator (LSI) for the Real-Time Clock (RTC) functionality.
* External crystal oscillator (HSE), capable of driving the MCU’s clock up to 48 MHz for higher precision.
* Phase-Locked Loop (PLL): The PLL can multiply the HSI or HSE to achieve the desired clock frequency, ensuring the system can run at 48 MHz.

## Power Management:

The STM32F072C8T6 is designed for power efficiency with several low-power modes, including:

* Sleep mode: Allows the microcontroller to continue executing code with the core and peripherals operating at reduced frequencies.
* Stop mode: Places the core and most peripherals in a low-power state while maintaining essential features like the RTC and the Watchdog.
* Standby mode: Minimizes the power consumption by halting the clock to most peripherals, retaining only the RTC and external interrupt functionality.

The MCU operates on a supply voltage range of 2.4 V to 3.6 V.

## Package:

The STM32F072C8T6 comes in the LQFP48 package (Low-profile Quad Flat Package) with 48 pins. The dimensions of the package are typically 7 mm x 7 mm, and it uses a 0.8 mm pitch. The small form factor and relatively low pin count make it suitable for space-constrained applications.

## Digital and Analog Peripherals:

* General Purpose I/O (GPIO): The STM32F072C8T6 offers up to 37 GPIO pins that are all 5V tolerant. Each pin can be configured as an input, output, or alternate function.
* Timers: It features 3 general-purpose 16-bit timers, which can be used for time-related tasks such as PWM generation, pulse counting, and event triggering.
* Watchdog Timers: The microcontroller includes both Independent Watchdog (IWDG) and Window Watchdog (WWDG) timers, which provide mechanisms to reset the system in case of software failures or hang-ups.
* DMA (Direct Memory Access): The 6-channel DMA controller allows for fast data transfers between peripherals and memory without requiring CPU intervention.
* SysTick Timer: This is a simple timer for use with RTOS (Real-Time Operating Systems) or other time-sensitive applications.

## Communication Interfaces:

The STM32F072C8T6 is equipped with a range of communication peripherals to support various interfaces:

* USART (Universal Synchronous/Asynchronous Receiver/Transmitter): It includes 2 USARTs, supporting both asynchronous and synchronous communication modes. These can be used for UART communication, IrDA, or LIN protocols.
* SPI (Serial Peripheral Interface): It has 1 SPI interface, allowing for high-speed communication with peripherals like sensors, EEPROMs, or other MCUs.
* I2C (Inter-Integrated Circuit): The MCU includes 1 I2C interface for low-speed, low-power communication with devices such as sensors, EEPROMs, or DACs.
* USB 2.0 Full-Speed (FS) Device: The STM32F072C8T6 has a USB 2.0 FS device interface with full-speed (12 Mbps) communication capabilities, making it suitable for USB peripheral applications like HID devices or simple USB communication.
* CAN (Controller Area Network): Although not present in this specific part, STM32F0 variants typically offer a CAN interface in other models.

## Analog Features:

* ADC (Analog-to-Digital Converter): The STM32F072C8T6 includes a 12-bit ADC with up to 16 channels, which can be used for reading sensor data, measuring voltages, and performing other analog signal processing tasks.
* DAC (Digital-to-Analog Converter): The microcontroller features a 12-bit DAC with 2 channels for generating analog output signals.
* Comparators: It has 2 analog comparators that can be used for voltage level detection or other analog signal comparisons.
* Temperature Sensor: There is an internal temperature sensor that can be read via the ADC for monitoring the temperature of the MCU itself.

## Security and Safety:

* Memory Protection Unit (MPU): The STM32F072C8T6 includes a basic MPU, which provides security by defining regions of memory and applying access control policies.
* CRC Calculation Unit: It has a Cyclic Redundancy Check (CRC) calculation unit to verify the integrity of data in communications or storage.
* Write protection: Flash memory write protection is available to prevent accidental writes to critical application code.

## Development Support:

STMicroelectronics offers comprehensive development support for the STM32F072C8T6. The microcontroller is fully supported by the STM32CubeMX software tool, which helps with clock configuration, peripheral initialization, and code generation. Additionally, the STM32CubeF0 HAL library provides high-level drivers for the MCU’s peripherals, facilitating software development. It is also compatible with Keil MDK, IAR Embedded Workbench, and GCC-based development environments like STM32CubeIDE.

## Applications:

The STM32F072C8T6 is suitable for a broad range of applications, including:

* Consumer electronics, such as wearables, home appliances, and remote controls
* Industrial automation and control systems
* Automotive applications requiring basic control and sensor integration
* IoT edge devices and low-power communication systems
* Medical devices with basic sensor interfacing and data processing needs

In summary, the STM32F072C8T6 is a cost-effective, low-power microcontroller that combines a versatile ARM Cortex-M0 core with a rich set of features, making it ideal for embedded applications that require low to moderate computational power, real-time processing, and robust connectivity options.
STM32F072C8T6 Compare Parts
  • STM32F072C8T6 vs STM8TL53C4U6
  • STM32F072C8T6 vs STM8TL52G4U6
  • STM32F072C8T6 vs STM8TL52F4P6TR
  • STM32F072C8T6 vs STM8S903K3U6TR
  • STM32F072C8T6 vs STM8S903K3U6
  • STM32F072C8T6 vs STM8S903K3U3TR
  • STM32F072C8T6 vs STM8S903K3U3
  • STM32F072C8T6 vs STM8S903K3T6CTR
  • STM32F072C8T6 vs STM8S903K3T6C
  • STM32F072C8T6 vs STM8S903K3T3CTR
  • STM32F072C8T6 vs STM8S903K3T3C
  • STM32F072C8T6 vs STM8S903K3B6
  • STM32F072C8T6 vs STM8S903F3U6TR
  • STM32F072C8T6 vs STM8S903F3U3TR
  • STM32F072C8T6 vs STM8S903F3P6TR
  • STM32F072C8T6 vs STM8S903F3P6
  • STM32F072C8T6 vs STM8S903F3P3
  • STM32F072C8T6 vs STM8S903F3M6TR
  • STM32F072C8T6 vs STM8S903F3M6
  • STM32F072C8T6 vs STM8S903F3M3TR
  • STM32F072C8T6 vs STM8S903F3M3
  • STM32F072C8T6 vs STM8S208S6T6C
  • STM32F072C8T6 vs STM8S208S6T3C
  • STM32F072C8T6 vs STM8S208RBT6
  • STM32F072C8T6 vs STM8S208RBT3
  • STM32F072C8T6 vs STM8S208R8T6
  • STM32F072C8T6 vs STM8S208MBT6B
  • STM32F072C8T6 vs STM8S208CBT6TR
  • STM32F072C8T6 vs STM8S208CBT6
  • STM32F072C8T6 vs STM8S208C8T6TR
  • STM32F072C8T6 vs STM8S208C8T6
  • STM32F072C8T6 vs STM8S208C6T6TR
  • STM32F072C8T6 vs STM8S208C6T6
  • STM32F072C8T6 vs STM8S208C6T3
  • STM32F072C8T6 vs STM8S207SBT6C
  • STM32F072C8T6 vs STM8S207SBT3C
  • STM32F072C8T6 vs STM8S207S8T6CTR
  • STM32F072C8T6 vs STM8S207S8T6C
  • STM32F072C8T6 vs STM8S207S8T3CTR
  • STM32F072C8T6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you