☰
STM32F042F6P7
STM32F042F6P7
Active
Description:  IC MCU 32BIT 32KB FLASH 20TSSOP
Manufacturer:  STMicroelectronics
History Price: $3.59000
In Stock: 420
STM32F042F6P7 Specification
Specification
Part No
STM32F042F6P7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals
DMA, I2S, POR, PWM, WDT
Number of I/O
16
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 3.6V
Data Converters
A/D 12x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
STM32F042F6P7 PDF Datasheet
STM32F042F6P7 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F042F6P7 Description
Overview of STMicroelectronics STM32F042F6P7

The STMicroelectronics STM32F042F6P7 is a member of the STM32 family of microcontrollers, which are based on the ARM Cortex-M0 core. This microcontroller is designed for a wide range of applications, including consumer electronics, industrial automation, and IoT devices. The STM32F042F6P7 is known for its low power consumption, high performance, and rich set of peripherals, making it an excellent choice for developers looking to create efficient and responsive embedded systems.

Key Specifications

- Core Architecture: The STM32F042F6P7 is based on the ARM Cortex-M0 core, which operates at a maximum frequency of 48 MHz. This architecture provides a good balance between performance and power efficiency.
- Flash Memory: The microcontroller features 32 KB of Flash memory, allowing for the storage of application code and data.
- SRAM: It includes 6 KB of SRAM, which is used for variable storage and stack operations during program execution.
- Operating Voltage: The STM32F042F6P7 operates within a voltage range of 2.0V to 3.6V, making it suitable for battery-powered applications.
- I/O Pins: The device has up to 37 I/O pins, which can be configured for various functions, including GPIO, analog inputs, and communication interfaces.
- ADC: It features a 12-bit ADC with up to 16 channels, allowing for precise analog signal measurement.
- Timers: The microcontroller includes multiple timers, including a 16-bit timer and a basic timer, which can be used for various timing and PWM applications.
- Communication Interfaces: The STM32F042F6P7 supports several communication protocols, including I2C, SPI, and USART, enabling easy integration with other devices and sensors.

Features

- Low Power Consumption: The STM32F042F6P7 is designed for low power operation, with several power-saving modes that help extend battery life in portable applications.
- Integrated Debugging Support: The microcontroller includes an integrated SWD (Serial Wire Debug) interface, which facilitates easy debugging and programming.
- Flexible Clock System: The device features a flexible clock system that allows for various clock sources and configurations, optimizing performance for different applications.
- Rich Peripheral Set: In addition to the ADC and timers, the STM32F042F6P7 includes features such as a window watchdog, CRC calculation unit, and DMA controller, enhancing its capabilities for complex applications.

Applications

The STM32F042F6P7 is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for smart home devices, wearables, and portable electronics that require efficient processing and low power consumption.
- Industrial Automation: Used in control systems, sensors, and actuators for industrial applications, where reliability and performance are critical.
- IoT Devices: Perfect for Internet of Things applications, enabling connectivity and data processing in smart devices.
- Automotive: Can be utilized in automotive applications for sensor management and control systems.

Package and Pin Configuration

The STM32F042F6P7 is available in a LQFP-32 package, which provides a compact design suitable for space-constrained applications. The pin configuration allows for easy access to all I/O pins and peripherals, facilitating efficient PCB design and assembly.

Conclusion

The STMicroelectronics STM32F042F6P7 microcontroller is a versatile and efficient solution for a wide range of embedded applications. With its robust specifications, low power consumption, and rich set of features, it is an excellent choice for engineers looking to develop responsive and reliable systems. Whether in consumer electronics, industrial automation, or IoT devices, the STM32F042F6P7 delivers high performance and flexibility across various operating conditions.
STM32F042F6P7 Compare Parts
  • STM32F042F6P7 vs STM8TL53C4U6
  • STM32F042F6P7 vs STM8TL52G4U6
  • STM32F042F6P7 vs STM8TL52F4P6TR
  • STM32F042F6P7 vs STM8S903K3U6TR
  • STM32F042F6P7 vs STM8S903K3U6
  • STM32F042F6P7 vs STM8S903K3U3TR
  • STM32F042F6P7 vs STM8S903K3U3
  • STM32F042F6P7 vs STM8S903K3T6CTR
  • STM32F042F6P7 vs STM8S903K3T6C
  • STM32F042F6P7 vs STM8S903K3T3CTR
  • STM32F042F6P7 vs STM8S903K3T3C
  • STM32F042F6P7 vs STM8S903K3B6
  • STM32F042F6P7 vs STM8S903F3U6TR
  • STM32F042F6P7 vs STM8S903F3U3TR
  • STM32F042F6P7 vs STM8S903F3P6TR
  • STM32F042F6P7 vs STM8S903F3P6
  • STM32F042F6P7 vs STM8S903F3P3
  • STM32F042F6P7 vs STM8S903F3M6TR
  • STM32F042F6P7 vs STM8S903F3M6
  • STM32F042F6P7 vs STM8S903F3M3TR
  • STM32F042F6P7 vs STM8S903F3M3
  • STM32F042F6P7 vs STM8S208S6T6C
  • STM32F042F6P7 vs STM8S208S6T3C
  • STM32F042F6P7 vs STM8S208RBT6
  • STM32F042F6P7 vs STM8S208RBT3
  • STM32F042F6P7 vs STM8S208R8T6
  • STM32F042F6P7 vs STM8S208MBT6B
  • STM32F042F6P7 vs STM8S208CBT6TR
  • STM32F042F6P7 vs STM8S208CBT6
  • STM32F042F6P7 vs STM8S208C8T6TR
  • STM32F042F6P7 vs STM8S208C8T6
  • STM32F042F6P7 vs STM8S208C6T6TR
  • STM32F042F6P7 vs STM8S208C6T6
  • STM32F042F6P7 vs STM8S208C6T3
  • STM32F042F6P7 vs STM8S207SBT6C
  • STM32F042F6P7 vs STM8S207SBT3C
  • STM32F042F6P7 vs STM8S207S8T6CTR
  • STM32F042F6P7 vs STM8S207S8T6C
  • STM32F042F6P7 vs STM8S207S8T3CTR
  • STM32F042F6P7 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you