☰
STM32F031K6T7
STM32F031K6T7
Active
Description:  IC MCU 32BIT 32KB FLASH 32LQFP
Manufacturer:  STMicroelectronics
History Price: $3.85000
In Stock: 38370
STM32F031K6T7 Specification
Specification
Part No
STM32F031K6T7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
DMA, I2S, POR, PWM, WDT
Number of I/O
25
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 13x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
STM32F031K6T7 PDF Datasheet
STM32F031K6T7 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F031K6T7 Description
The STMicroelectronics STM32F031K6T7 is a member of the STM32F0 series of microcontrollers, which are designed for low-power and cost-sensitive applications. This device features a 32-bit ARM Cortex-M0 core, making it suitable for a wide range of applications in consumer electronics, industrial control, and IoT devices. Below is a comprehensive overview of its specifications, features, and potential applications.

## Overview

The STM32F031K6T7 microcontroller combines performance and efficiency with a range of peripherals, making it an excellent choice for developers looking to create efficient, powerful embedded systems. The device is specifically tailored for applications that require a balance of processing capability, low power consumption, and a small footprint.

## Key Features

1. Core Architecture:
- Core: ARM Cortex-M0, a low-power, high-performance core that operates at a maximum frequency of 48 MHz.
- Architecture: 32-bit architecture for efficient processing of data and instructions.

2. Memory:
- Flash Memory: 32 KB of embedded Flash memory, allowing for code storage and execution.
- SRAM: 4 KB of SRAM for data storage, supporting efficient data handling and manipulation.
- Memory Protection Unit (MPU): Enhances security by allowing the configuration of memory regions.

3. Peripheral Interfaces:
- I/O Ports: Up to 32 general-purpose I/O pins, providing flexibility for various interfacing options.
- Timers: Multiple timers including basic timers, advanced control timers, and general-purpose timers for precise time management and event generation.
- ADC: 12-bit analog-to-digital converter with up to 10 channels for sensor interfacing and data acquisition.
- Communication Interfaces:
- USART: Up to two USART interfaces for serial communication.
- I2C: Two I2C interfaces for connecting multiple peripherals and sensors.
- SPI: Up to two SPI interfaces for high-speed data transfer with external devices.

4. Low Power Modes:
- Various low-power modes including sleep, stop, and standby modes, allowing for energy-efficient operation, critical for battery-operated applications.

5. Development Support:
- Compatibility with the STM32Cube ecosystem, including STM32CubeMX for easy configuration and initialization of peripherals, and STM32CubeIDE for development and debugging.

## Specifications

- Microcontroller: STM32F031K6T7
- Core: ARM Cortex-M0
- Operating Frequency: Up to 48 MHz
- Flash Memory: 32 KB
- SRAM: 4 KB
- Operating Voltage: 2.0 V to 3.6 V
- Temperature Range: -40°C to +85°C
- I/O Pins: Up to 32 GPIOs
- ADC: 12-bit resolution with up to 10 channels
- Communication Interfaces:
- 2 x USART
- 2 x I2C
- 2 x SPI
- Timers: 1 x advanced-control timer, 3 x general-purpose timers
- Low-Power Modes: Sleep, stop, and standby modes for efficient energy management

## Applications

The STM32F031K6T7 microcontroller is ideal for a variety of applications, including:

- Consumer Electronics: Used in smart home devices, remote controls, and wearable technology.
- Industrial Control: Suitable for process automation, motor control, and sensor management.
- IoT Devices: Ideal for Internet of Things applications requiring low power consumption and wireless connectivity.
- Automotive Applications: Can be utilized in vehicle control systems, monitoring sensors, and dashboard interfaces.

## Conclusion

The STMicroelectronics STM32F031K6T7 microcontroller represents a compelling choice for engineers and developers looking to implement efficient, low-power embedded systems. With its robust set of features, including a powerful Cortex-M0 core, ample memory, versatile peripheral interfaces, and a range of low-power modes, it is well-suited for a variety of applications across different industries. The support from the STM32Cube ecosystem further enhances its development experience, making it easier to create innovative solutions.
STM32F031K6T7 Compare Parts
  • STM32F031K6T7 vs STM8TL53C4U6
  • STM32F031K6T7 vs STM8TL52G4U6
  • STM32F031K6T7 vs STM8TL52F4P6TR
  • STM32F031K6T7 vs STM8S903K3U6TR
  • STM32F031K6T7 vs STM8S903K3U6
  • STM32F031K6T7 vs STM8S903K3U3TR
  • STM32F031K6T7 vs STM8S903K3U3
  • STM32F031K6T7 vs STM8S903K3T6CTR
  • STM32F031K6T7 vs STM8S903K3T6C
  • STM32F031K6T7 vs STM8S903K3T3CTR
  • STM32F031K6T7 vs STM8S903K3T3C
  • STM32F031K6T7 vs STM8S903K3B6
  • STM32F031K6T7 vs STM8S903F3U6TR
  • STM32F031K6T7 vs STM8S903F3U3TR
  • STM32F031K6T7 vs STM8S903F3P6TR
  • STM32F031K6T7 vs STM8S903F3P6
  • STM32F031K6T7 vs STM8S903F3P3
  • STM32F031K6T7 vs STM8S903F3M6TR
  • STM32F031K6T7 vs STM8S903F3M6
  • STM32F031K6T7 vs STM8S903F3M3TR
  • STM32F031K6T7 vs STM8S903F3M3
  • STM32F031K6T7 vs STM8S208S6T6C
  • STM32F031K6T7 vs STM8S208S6T3C
  • STM32F031K6T7 vs STM8S208RBT6
  • STM32F031K6T7 vs STM8S208RBT3
  • STM32F031K6T7 vs STM8S208R8T6
  • STM32F031K6T7 vs STM8S208MBT6B
  • STM32F031K6T7 vs STM8S208CBT6TR
  • STM32F031K6T7 vs STM8S208CBT6
  • STM32F031K6T7 vs STM8S208C8T6TR
  • STM32F031K6T7 vs STM8S208C8T6
  • STM32F031K6T7 vs STM8S208C6T6TR
  • STM32F031K6T7 vs STM8S208C6T6
  • STM32F031K6T7 vs STM8S208C6T3
  • STM32F031K6T7 vs STM8S207SBT6C
  • STM32F031K6T7 vs STM8S207SBT3C
  • STM32F031K6T7 vs STM8S207S8T6CTR
  • STM32F031K6T7 vs STM8S207S8T6C
  • STM32F031K6T7 vs STM8S207S8T3CTR
  • STM32F031K6T7 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you