☰
STM32F031F4P7
STM32F031F4P7
Active
Description:  IC MCU 32BIT 16KB FLASH 20TSSOP
Manufacturer:  STMicroelectronics
History Price: $3.14000
In Stock: 28880
STM32F031F4P7 Specification
Specification
Part No
STM32F031F4P7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
DMA, I2S, POR, PWM, WDT
Number of I/O
15
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 12x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
STM32F031F4P7 PDF Datasheet
STM32F031F4P7 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F031F4P7 Description

The STM32F031F4P7 is a microcontroller from the STM32 F0 series, which is based on the ARM Cortex-M0 core. This microcontroller is designed for applications that require low-cost, low-power, and efficient performance with a balance of features and peripheral integration. The STM32F031F4P7 offers an ideal solution for a broad range of embedded systems, particularly in industrial, automotive, consumer electronics, and IoT applications. It provides a wide range of communication interfaces, advanced timers, and analog peripherals, making it highly flexible for embedded design.

## Key Features

* Core Architecture: The STM32F031F4P7 is powered by the ARM Cortex-M0 processor, a 32-bit processor that operates at a maximum clock speed of 48 MHz. This core provides excellent computational efficiency for cost-sensitive applications requiring moderate processing power.
* Memory Configuration: The microcontroller comes with 64 KB of flash memory and 8 KB of SRAM. This memory configuration is suitable for a wide variety of embedded applications, providing sufficient space for code and data in systems with moderate resource requirements.
* Low Power Consumption: The STM32F031F4P7 is designed with energy efficiency in mind, featuring several low-power modes, including Sleep, Stop, and Standby modes. These features make it ideal for battery-powered applications and systems requiring long-term operation without excessive power drain.
* Package Type: The microcontroller is available in a compact LQFP-32 (Low-profile Quad Flat Package) form factor, which is well-suited for space-constrained designs. The 32-pin package provides a good balance between I/O availability and compactness.

## Electrical Characteristics

* Operating Voltage (Vdd): The STM32F031F4P7 operates within a voltage range of 2.4V to 3.6V, making it compatible with both low-voltage systems and more conventional supply voltages.
* Core Clock Speed: The microcontroller is capable of running at a maximum clock frequency of 48 MHz, allowing it to handle moderate processing loads while maintaining low power consumption.
* Supply Current in Active Mode: In active mode, the STM32F031F4P7 typically consumes about 5-7 mA at 48 MHz. This low consumption makes it highly suitable for low-power embedded systems.
* Low Power Modes: The STM32F031F4P7 supports multiple low-power modes:

* Sleep Mode: The core is halted, but peripherals continue to operate. This mode reduces power consumption while allowing certain tasks to continue.
* Stop Mode: The main clock is stopped, and most internal components are turned off, drastically reducing the current consumption.
* Standby Mode: The lowest power mode, in which most of the system is powered down, while essential peripherals like the RTC (Real-Time Clock) remain active.

## Memory and Storage

* Flash Memory: The STM32F031F4P7 has 64 KB of internal flash memory, which is used for storing the application code, bootloaders, and non-volatile data. Flash memory is programmable in-system, which enables easy firmware updates.
* SRAM: The microcontroller includes 8 KB of SRAM, which is used for runtime data storage and buffering. While it is not as large as in some other STM32 models, it is sufficient for most embedded applications that do not require extensive data processing.
* EEPROM Emulation: The STM32F031F4P7 provides EEPROM emulation in the flash memory, allowing non-volatile data storage for user settings, calibration values, and other small pieces of persistent data.

## Peripherals and Interfaces

* General-Purpose I/O (GPIO): The microcontroller provides up to 27 GPIOs, which can be used for various tasks such as digital input/output, PWM generation, and interfacing with sensors and actuators.
* Timers:

* The STM32F031F4P7 includes 2 general-purpose timers and 1 basic timer, providing precise timing control for generating PWM signals, measuring time intervals, and managing motor control applications.
* These timers are crucial for tasks such as frequency generation, time-based operations, and pulse-width modulation in embedded systems.
* Analog Features:

* ADC (Analog-to-Digital Converter): The microcontroller features a 12-bit ADC with 16 channels, capable of sampling at up to 1 million samples per second. This is ideal for applications requiring precise measurement of analog signals such as sensor readings or signal conditioning.
* DAC (Digital-to-Analog Converter): The STM32F031F4P7 also includes a 12-bit DAC, enabling the generation of analog output signals from digital data. This is useful in applications such as audio signal generation or controlling analog actuators.
* Communication Interfaces:

* USART (Universal Synchronous/Asynchronous Receiver-Transmitter): The STM32F031F4P7 includes 1 USART interface, enabling serial communication with external devices such as sensors, displays, and other microcontrollers.
* SPI (Serial Peripheral Interface): It provides 1 SPI interface for high-speed data communication with peripherals such as memory devices, sensors, and other digital components.
* I2C (Inter-Integrated Circuit): The microcontroller offers 1 I2C interface, making it suitable for connecting multiple devices in a multi-master, multi-slave configuration. This interface is often used for sensor networks and peripheral communication.

## Power Management and Efficiency

* Low Power Operation: The STM32F031F4P7 is optimized for low-power consumption and includes several features to reduce energy use, such as the ability to run in low-power modes and efficient clock management.
* Power-On Reset (POR) and Brown-Out Reset (BOR): These features help ensure reliable operation by resetting the microcontroller in the event of unstable power supply conditions, preventing potential errors due to power fluctuations.
* Power Consumption in Sleep and Stop Modes: In sleep mode, the microcontroller's current consumption drops significantly, and in Stop mode, it can consume as little as a few microamperes, making it ideal for battery-powered and portable devices.

## Connectivity and Expansion

* USB 2.0 Full-Speed (FS) Interface: The STM32F031F4P7 does not support USB connectivity natively, but the microcontroller's flexible communication interfaces such as SPI, USART, and I2C allow for easy integration with external USB bridges or hubs in applications that require USB connectivity.
* I2C, SPI, and USART: These widely used interfaces allow the microcontroller to connect to a variety of peripherals such as EEPROMs, sensors, and communication modules. This makes the STM32F031F4P7 highly adaptable to different application requirements.

## Applications

* Sensor Interfaces: The STM32F031F4P7's integrated ADC, DAC, and GPIO pins make it highly suitable for sensor interface applications where both analog and digital processing are required. It can be used for reading analog sensors, controlling actuators, or providing feedback to a central processing unit.
* Low Power Embedded Systems: Its low power consumption and multiple low-power modes make the STM32F031F4P7 a great choice for battery-powered devices such as portable sensors, remote monitoring systems, and wearable devices.
* Motor Control: With its integrated timers, PWM generation capability, and analog features, the STM32F031F4P7 is a solid candidate for motor control applications such as fan control, stepper motor drivers, and other industrial automation systems.
* Consumer Electronics: The STM32F031F4P7's versatile I/O options, communication interfaces, and low power consumption make it an excellent choice for consumer electronics such as home automation devices, smart appliances, and IoT devices.
* Automotive and Industrial Control: Due to its reliability and low operating voltage, the STM32F031F4P7 is suitable for automotive and industrial applications requiring efficient control and signal processing in environments with varying power conditions.

## Conclusion

The STM32F031F4P7 microcontroller is a highly capable solution for a wide range of embedded applications that require low power consumption, moderate processing power, and versatile peripheral integration. With its ARM Cortex-M0 core, 64 KB of flash memory, 8 KB of SRAM, and a comprehensive set of analog and digital peripherals, the STM32F031F4P7 is well-suited for applications such as sensor interfaces, motor control, and low-power IoT devices. The availability of various low-power modes, efficient power management, and a wide range of communication options further enhance its suitability for energy-efficient, cost-sensitive designs. Whether used in industrial control, consumer electronics, or battery-operated systems, the STM32F031F4P7 provides a reliable and efficient solution for a variety of embedded system needs.
STM32F031F4P7 Compare Parts
  • STM32F031F4P7 vs STM8TL53C4U6
  • STM32F031F4P7 vs STM8TL52G4U6
  • STM32F031F4P7 vs STM8TL52F4P6TR
  • STM32F031F4P7 vs STM8S903K3U6TR
  • STM32F031F4P7 vs STM8S903K3U6
  • STM32F031F4P7 vs STM8S903K3U3TR
  • STM32F031F4P7 vs STM8S903K3U3
  • STM32F031F4P7 vs STM8S903K3T6CTR
  • STM32F031F4P7 vs STM8S903K3T6C
  • STM32F031F4P7 vs STM8S903K3T3CTR
  • STM32F031F4P7 vs STM8S903K3T3C
  • STM32F031F4P7 vs STM8S903K3B6
  • STM32F031F4P7 vs STM8S903F3U6TR
  • STM32F031F4P7 vs STM8S903F3U3TR
  • STM32F031F4P7 vs STM8S903F3P6TR
  • STM32F031F4P7 vs STM8S903F3P6
  • STM32F031F4P7 vs STM8S903F3P3
  • STM32F031F4P7 vs STM8S903F3M6TR
  • STM32F031F4P7 vs STM8S903F3M6
  • STM32F031F4P7 vs STM8S903F3M3TR
  • STM32F031F4P7 vs STM8S903F3M3
  • STM32F031F4P7 vs STM8S208S6T6C
  • STM32F031F4P7 vs STM8S208S6T3C
  • STM32F031F4P7 vs STM8S208RBT6
  • STM32F031F4P7 vs STM8S208RBT3
  • STM32F031F4P7 vs STM8S208R8T6
  • STM32F031F4P7 vs STM8S208MBT6B
  • STM32F031F4P7 vs STM8S208CBT6TR
  • STM32F031F4P7 vs STM8S208CBT6
  • STM32F031F4P7 vs STM8S208C8T6TR
  • STM32F031F4P7 vs STM8S208C8T6
  • STM32F031F4P7 vs STM8S208C6T6TR
  • STM32F031F4P7 vs STM8S208C6T6
  • STM32F031F4P7 vs STM8S208C6T3
  • STM32F031F4P7 vs STM8S207SBT6C
  • STM32F031F4P7 vs STM8S207SBT3C
  • STM32F031F4P7 vs STM8S207S8T6CTR
  • STM32F031F4P7 vs STM8S207S8T6C
  • STM32F031F4P7 vs STM8S207S8T3CTR
  • STM32F031F4P7 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you