☰
STM32F030F4P6
STM32F030F4P6
Active
Description:  IC MCU 32BIT 16KB FLASH 20TSSOP
Manufacturer:  STMicroelectronics
History Price: $1.75000
In Stock: 45920
STM32F030F4P6 Specification
Specification
Part No
STM32F030F4P6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
15
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 3.6V
Data Converters
A/D 11x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
STM32F030F4P6 PDF Datasheet
STM32F030F4P6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F030F4P6 Description
The STM32F030F4P6 is a microcontroller from STMicroelectronics, part of their STM32F0 series. This series is based on the ARM Cortex-M0 core, providing an entry-level option for various embedded applications that require low power, performance, and flexibility. The STM32F030F4P6 is specifically designed for cost-sensitive applications but still provides a wide array of features.

## Key Specifications:

1. Core Architecture:

* Core: ARM Cortex-M0
* Core Speed: 48 MHz
* Flash Memory: 16 KB
* RAM: 4 KB SRAM
* Number of Bits: 32-bit microcontroller

2. Performance:

* The STM32F030F4P6 features a 32-bit ARM Cortex-M0 processor with a clock speed of up to 48 MHz, offering efficient performance for a wide range of low-power applications.
* The microcontroller includes a 2-stage pipeline for improved execution performance.

3. Power Supply:

* Operating Voltage Range: 2.4V to 3.6V (low-voltage operation)
* Low Power Modes: The device offers multiple power management modes, including Sleep mode, Stop mode, and Standby mode, to reduce power consumption when not actively processing.
* Power Consumption: Designed for ultra-low power consumption, ideal for battery-operated devices.

4. Memory:

* Flash Memory: 16 KB internal Flash for program storage.
* SRAM: 4 KB of SRAM for data storage.
* EEPROM Emulation: The STM32F030F4P6 supports EEPROM emulation in Flash memory, allowing for non-volatile storage.

5. Timers and Communication:

* General-purpose timers: It has 3 general-purpose timers, each with 16-bit resolution.
* Basic Timer: A basic 16-bit timer for simpler timing applications.
* PWM Generation: Supports PWM output for motor control, signal generation, and other applications.
* Advanced Control Timers: Provides advanced timers suitable for more complex applications like motor control.
* Watchdog Timer: The microcontroller integrates a window watchdog timer to monitor the health of the system and reset it if necessary.

6. Interfaces:

* USART (Universal Synchronous/Asynchronous Receiver/Transmitter): Two USART interfaces for serial communication.
* I2C: Two I2C interfaces for communication with peripherals such as sensors or other microcontrollers.
* SPI: Supports two SPI interfaces for high-speed communication with external devices.
* GPIO (General-purpose Input/Output): Up to 32 I/O pins, which are capable of digital input, output, and even analog functionalities like ADC and DAC.
* ADC (Analog-to-Digital Converter): 12-bit ADC with up to 16 channels for analog input conversion.
* DAC (Digital-to-Analog Converter): 8-bit DAC for outputting analog signals.

7. Analog Features:

* Analog-to-Digital Converter (ADC): A 12-bit ADC with up to 16 channels for precise analog-to-digital conversion, suitable for a wide range of analog sensors.
* Digital-to-Analog Converter (DAC): The device has an 8-bit DAC, which allows for analog output signals.
* Comparator: Integrated comparators for analog signal comparison.

8. I/O and Control Features:

* GPIO Pins: Up to 32 GPIO pins, with several configurable as input, output, analog, or even alternate functions such as timers and serial communication interfaces.
* Interrupts: The STM32F030F4P6 supports a flexible interrupt system with priority levels, making it suitable for responsive applications.

9. Package:

* Package Type: LQFP-32 (Low-profile Quad Flat Package with 32 pins).
* Dimensions: The small size of the package makes it ideal for space-constrained applications.

10. Temperature Range:

* The operating temperature range of the STM32F030F4P6 is typically -40°C to +85°C, making it suitable for industrial and automotive applications that require a wide temperature tolerance.

11. Development and Debugging:

* The microcontroller is fully supported by various development tools such as STMicroelectronics' STM32CubeMX, STM32CubeIDE, and other third-party development environments.
* The device features SWD (Serial Wire Debug) for debugging and program loading, which is more efficient than JTAG in some applications.
* The STM32F030F4P6 can be programmed using an in-circuit serial programming (ICSP) interface.

12. Software Support:

* The STM32F030F4P6 is compatible with a wide range of software libraries, including the STM32Cube HAL (Hardware Abstraction Layer) and middleware solutions like USB, TCP/IP, and file systems.
* It supports real-time operating systems (RTOS) such as FreeRTOS for advanced multitasking and scheduling.

13. Clock and Reset:

* The STM32F030F4P6 supports an external 32.768 kHz crystal oscillator for precise real-time clock operation, as well as a 8 MHz internal oscillator.
* It also features an independent watchdog timer and a system clock source, which ensures system stability and reliability.

14. Security Features:

* While the STM32F030F4P6 doesn’t include some of the advanced cryptographic features found in higher-end STM32 models, it still offers some basic security and protection features, such as read-out protection, which helps prevent unauthorized access to the flash memory.

## Applications:

The STM32F030F4P6 is typically used in a variety of cost-sensitive, low-power embedded applications, including:

* Consumer Electronics: Smart home devices, wearables, and low-power IoT devices.
* Industrial Automation: Motor controllers, sensors, and actuator systems.
* Automotive: Basic control systems and low-cost automotive electronics.
* Medical Devices: Simple medical monitors and sensors.
* Home Appliances: Devices requiring efficient control and monitoring functions.

## Conclusion:

The STM32F030F4P6 is an affordable, entry-level microcontroller that balances performance with low power consumption, making it an excellent choice for many applications that require reliable and efficient processing without significant cost. With its various communication interfaces, analog features, and flexible I/O options, it is well-suited for use in small embedded systems across various industries.
STM32F030F4P6 Compare Parts
  • STM32F030F4P6 vs STM8TL53C4U6
  • STM32F030F4P6 vs STM8TL52G4U6
  • STM32F030F4P6 vs STM8TL52F4P6TR
  • STM32F030F4P6 vs STM8S903K3U6TR
  • STM32F030F4P6 vs STM8S903K3U6
  • STM32F030F4P6 vs STM8S903K3U3TR
  • STM32F030F4P6 vs STM8S903K3U3
  • STM32F030F4P6 vs STM8S903K3T6CTR
  • STM32F030F4P6 vs STM8S903K3T6C
  • STM32F030F4P6 vs STM8S903K3T3CTR
  • STM32F030F4P6 vs STM8S903K3T3C
  • STM32F030F4P6 vs STM8S903K3B6
  • STM32F030F4P6 vs STM8S903F3U6TR
  • STM32F030F4P6 vs STM8S903F3U3TR
  • STM32F030F4P6 vs STM8S903F3P6TR
  • STM32F030F4P6 vs STM8S903F3P6
  • STM32F030F4P6 vs STM8S903F3P3
  • STM32F030F4P6 vs STM8S903F3M6TR
  • STM32F030F4P6 vs STM8S903F3M6
  • STM32F030F4P6 vs STM8S903F3M3TR
  • STM32F030F4P6 vs STM8S903F3M3
  • STM32F030F4P6 vs STM8S208S6T6C
  • STM32F030F4P6 vs STM8S208S6T3C
  • STM32F030F4P6 vs STM8S208RBT6
  • STM32F030F4P6 vs STM8S208RBT3
  • STM32F030F4P6 vs STM8S208R8T6
  • STM32F030F4P6 vs STM8S208MBT6B
  • STM32F030F4P6 vs STM8S208CBT6TR
  • STM32F030F4P6 vs STM8S208CBT6
  • STM32F030F4P6 vs STM8S208C8T6TR
  • STM32F030F4P6 vs STM8S208C8T6
  • STM32F030F4P6 vs STM8S208C6T6TR
  • STM32F030F4P6 vs STM8S208C6T6
  • STM32F030F4P6 vs STM8S208C6T3
  • STM32F030F4P6 vs STM8S207SBT6C
  • STM32F030F4P6 vs STM8S207SBT3C
  • STM32F030F4P6 vs STM8S207S8T6CTR
  • STM32F030F4P6 vs STM8S207S8T6C
  • STM32F030F4P6 vs STM8S207S8T3CTR
  • STM32F030F4P6 vs STM8S207S8T3C
  • STM32F030F4P6 FAQ
    Q1: What is the STMicroelectronics STM32F030F4P6?
    A1: The STMicroelectronics STM32F030F4P6 is a 32-bit ARM Cortex-M0 microcontroller that is part of the STM32 family, designed for low-power and cost-sensitive embedded applications.

    Q2: What is the clock speed of the STM32F030F4P6?
    A2: The STM32F030F4P6 operates at a maximum clock speed of 48 MHz, offering a good balance between performance and power efficiency.

    Q3: How much flash memory does the STM32F030F4P6 have?
    A3: The STM32F030F4P6 has 32 KB of flash memory for program storage, providing enough space for small embedded applications.

    Q4: What is the RAM capacity of the STM32F030F4P6?
    A4: The STM32F030F4P6 features 4 KB of SRAM, suitable for storing runtime data and variables in small-scale embedded projects.

    Q5: How many GPIO pins are available on the STM32F030F4P6?
    A5: The STM32F030F4P6 provides up to 37 General Purpose Input/Output (GPIO) pins, depending on the package type and configuration.

    Q6: Does the STM32F030F4P6 support USB functionality?
    A6: Yes, the STM32F030F4P6 supports full-speed USB 2.0 functionality, allowing it to interface with USB devices or act as a USB host or device.

    Q7: What is the operating voltage range of the STM32F030F4P6?
    A7: The STM32F030F4P6 operates within a voltage range of 2.4V to 3.6V, making it ideal for battery-powered devices and low-voltage systems.

    Q8: Can the STM32F030F4P6 be used in low-power applications?
    A8: Yes, the STM32F030F4P6 is designed for low-power operation and features multiple low-power modes, including sleep, stop, and standby, making it suitable for energy-efficient applications.

    Q9: What type of communication interfaces are available on the STM32F030F4P6?
    A9: The STM32F030F4P6 supports several communication interfaces, including SPI, I2C, UART, and USB, enabling it to communicate with a variety of peripheral devices.

    Q10: What is the maximum operating temperature of the STM32F030F4P6?
    A10: The STM32F030F4P6 has an operating temperature range of -40°C to 85°C, making it suitable for a wide range of industrial and consumer applications.

    Q11: How many timers are available on the STM32F030F4P6?
    A11: The STM32F030F4P6 includes three 16-bit timers, which can be used for various tasks like PWM generation, event counting, and time delays.

    Q12: Does the STM32F030F4P6 include ADC functionality?
    A12: Yes, the STM32F030F4P6 features a 12-bit ADC with up to 16 channels, providing analog-to-digital conversion for sensor interfacing and other analog signal processing applications.

    Q13: Is the STM32F030F4P6 compatible with external memory?
    A13: Yes, the STM32F030F4P6 can interface with external memory, such as SRAM or flash, through its External Memory Interface (EMI), enabling it to expand its memory capacity for larger applications.

    Q14: What is the package type of the STM32F030F4P6?
    A14: The STM32F030F4P6 is available in a variety of package types, including LQFP-32 and UFQFPN-32, depending on the application’s space requirements.

    Q15: Does the STM32F030F4P6 support DMA?
    A15: Yes, the STM32F030F4P6 supports Direct Memory Access (DMA) for efficient data transfer between peripherals and memory, reducing the CPU workload.

    Q16: Can the STM32F030F4P6 be used for motor control applications?
    A16: Yes, the STM32F030F4P6 can be used for simple motor control applications, as it includes PWM outputs and timers that can be configured for controlling motors.

    Q17: Does the STM32F030F4P6 support real-time clock (RTC) functionality?
    A17: Yes, the STM32F030F4P6 includes a real-time clock (RTC) feature, which can be used for timekeeping in embedded systems that require accurate time tracking.

    Q18: What security features are available on the STM32F030F4P6?
    A18: The STM32F030F4P6 includes basic security features such as read-out protection to prevent unauthorized access to the flash memory, ensuring the integrity of the code.

    Q19: What is the power consumption of the STM32F030F4P6?
    A19: The STM32F030F4P6 has low power consumption, with typical current consumption of around 20 µA in stop mode, making it suitable for battery-operated applications.

    Q20: Can the STM32F030F4P6 be programmed using the STM32CubeIDE?
    A20: Yes, the STM32F030F4P6 is fully supported by STM32CubeIDE, a comprehensive development environment from STMicroelectronics that allows users to configure, develop, and debug embedded applications.
    Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you