☰
STM32F030C8T6TR
STM32F030C8T6TR
Active
Description:  IC MCU 32BIT 64KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $2.98000
In Stock: 38715
STM32F030C8T6TR Specification
Specification
Part No
STM32F030C8T6TR
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32F0
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
39
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 3.6V
Data Converters
A/D 12x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
STM32F030C8T6TR PDF Datasheet
STM32F030C8T6TR Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32F030C8T6TR Description
STMicroelectronics STM32F030C8T6TR Overview

The STM32F030C8T6TR is a microcontroller from the STM32F0 series by STMicroelectronics, which is designed to provide an affordable and energy-efficient solution for embedded systems that require moderate processing power. It features the ARM Cortex-M0 core and offers a broad set of features, including a wide range of communication interfaces, analog-to-digital converters, and timers. This microcontroller is ideal for a variety of applications, such as consumer electronics, industrial automation, and automotive systems, where cost efficiency, low power consumption, and good performance are essential.

The STM32F030C8T6TR is a compact, low-cost microcontroller that makes use of the ARM Cortex-M0 core, which is optimized for low-power, low-cost, and small footprint applications. With 64 KB of Flash memory, 8 KB of SRAM, and a variety of built-in peripherals, this microcontroller offers great flexibility for a variety of embedded applications, including motor control, sensor monitoring, and real-time processing.

Key Features of the STM32F030C8T6TR

* ARM Cortex-M0 Core: The STM32F030C8T6TR is powered by the ARM Cortex-M0 core, which is a 32-bit processor running at a maximum clock speed of 48 MHz. The Cortex-M0 core is specifically designed for energy efficiency and simplicity, making it ideal for low-cost embedded applications that don’t require high processing power but still need solid computational performance.
* Flash Memory: The microcontroller is equipped with 64 KB of Flash memory. This memory is used for storing the firmware, bootloader, and application code. 64 KB of Flash is a good fit for medium-scale applications that don’t require excessively large program space but need sufficient room for essential firmware.
* SRAM: With 8 KB of SRAM, the STM32F030C8T6TR provides enough memory for small to medium-sized embedded applications. The SRAM is used to store runtime data, variables, and stack information, offering enough space for basic data processing tasks.
* Low Power Consumption: One of the standout features of the STM32F030C8T6TR is its low power consumption. It is designed to operate in low-power modes, which is ideal for battery-powered and energy-efficient systems. The microcontroller supports multiple low-power modes such as Sleep, Stop, and Standby modes to help extend battery life in portable applications.
* Integrated Analog Peripherals: The STM32F030C8T6TR is equipped with a 12-bit ADC, providing high precision for measuring analog signals. This makes it suitable for sensor interfacing applications where accurate analog-to-digital conversion is required.
* Communication Interfaces: The STM32F030C8T6TR includes a variety of communication interfaces, enabling easy integration with external components and systems. These interfaces include:

* USART: 2 × USART (Universal Synchronous/Asynchronous Receiver Transmitter) for serial communication.
* I2C: 2 × I2C interfaces for communication with peripherals like EEPROMs, sensors, and other I2C-compatible devices.
* SPI: 1 × SPI (Serial Peripheral Interface) for high-speed data transfer between the microcontroller and external peripherals such as memory chips or displays.
* Timers: The microcontroller features several timers, which are essential for applications like PWM generation, time delays, and event scheduling. The STM32F030C8T6TR includes:

* 2 × 16-bit general-purpose timers
* 1 × advanced-control timer
* Temperature Range: The STM32F030C8T6TR operates in the temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications where temperature fluctuations may occur.

Specifications of the STM32F030C8T6TR

* Core: ARM Cortex-M0 core running at a maximum clock speed of 48 MHz. The Cortex-M0 core offers a balance between performance and energy efficiency, making it suitable for embedded systems that require moderate processing power.
* Flash Memory: 64 KB of Flash memory, suitable for storing application code and firmware.
* SRAM: 8 KB of SRAM, providing enough space for runtime data, variables, and buffers.
* Operating Voltage: 2.4V to 3.6V, which is ideal for low-voltage systems. This low-voltage range is particularly beneficial for battery-powered devices, ensuring that the microcontroller operates efficiently without consuming excessive power.
* Timers:

* 2 × 16-bit general-purpose timers
* 1 × advanced-control timer
These timers are used for tasks such as generating PWM signals, scheduling events, and implementing time delays.
* Analog-to-Digital Converter (ADC): 12-bit ADC with up to 16 channels, providing high-resolution analog-to-digital conversion for interfacing with sensors, environmental monitoring, and other analog signal processing tasks.
* Communication Interfaces:

* 2 × USART interfaces for serial communication
* 2 × I2C interfaces for low-speed communication with peripherals
* 1 × SPI interface for high-speed data transfer
* DMA (Direct Memory Access): The STM32F030C8T6TR includes a DMA controller that allows for efficient data transfers between peripherals and memory, offloading the CPU and improving overall system efficiency.
* Package Type: The STM32F030C8T6TR is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is a compact and cost-effective package suitable for space-constrained embedded systems.
* Operating Temperature Range: -40°C to 85°C, making it suitable for industrial, automotive, and other environments with fluctuating temperatures.

Applications of the STM32F030C8T6TR

The STM32F030C8T6TR microcontroller is suitable for a wide range of embedded applications due to its low power consumption, compact size, and versatile set of features.

* Consumer Electronics: The STM32F030C8T6TR can be used in consumer electronic devices such as home automation systems, smart home controllers, and wearable electronics. Its low power consumption and communication interfaces make it ideal for IoT (Internet of Things) applications.
* Industrial Automation: The STM32F030C8T6TR is well-suited for industrial applications such as sensor monitoring, motor control, and process automation. Its real-time control features and analog-to-digital conversion capabilities make it ideal for controlling machines, actuators, and sensors in industrial environments.
* Automotive: The microcontroller's low power features, along with its robust set of communication interfaces, make it suitable for automotive applications such as body control modules, engine control units (ECUs), and other automotive control systems.
* Sensor Systems: The STM32F030C8T6TR’s integrated ADC and timers make it ideal for sensor interfacing applications, such as environmental monitoring, temperature sensing, and light sensing.
* Data Logging: With 64 KB of Flash and 8 KB of SRAM, the STM32F030C8T6TR is suitable for data logging applications, where sensor data needs to be captured, processed, and stored for later analysis.
* Motor Control: The STM32F030C8T6TR’s advanced control timer and PWM generation capabilities make it suitable for motor control applications, including controlling the speed and direction of motors in various embedded systems.

Advantages of the STM32F030C8T6TR

* Low Power Consumption: The STM32F030C8T6TR is optimized for energy-efficient operation, making it ideal for battery-powered and portable applications. It supports several low-power modes, which extend battery life in mobile and remote devices.
* Rich Peripheral Set: The microcontroller includes a broad set of integrated peripherals such as USART, SPI, I2C, ADC, and timers, which reduce the need for external components and simplify system design.
* Real-Time Performance: The ARM Cortex-M0 core provides good real-time processing capabilities, making it suitable for applications that require precise timing and quick response to events.
* Compact Package: With its 48-pin LQFP package, the STM32F030C8T6TR offers a compact solution that can be used in space-constrained embedded systems, while still providing sufficient I/O options.
* Cost-Effective: The STM32F030C8T6TR offers a cost-effective solution for embedded applications that require moderate processing power and low power consumption.

Challenges and Considerations

* Limited Memory: The STM32F030C8T6TR has 64 KB of Flash memory and 8 KB of SRAM, which may not be sufficient for complex applications that require large program sizes or extensive data buffers. Applications requiring more memory should consider other microcontrollers with higher memory capacities, such as those in the STM32F1 series with more Flash and SRAM.
* Processing Power: The ARM Cortex-M0 core, while efficient and low-power, may not be powerful enough for applications that require intensive computational tasks, such as digital signal processing or advanced image processing. For these applications, microcontrollers with Cortex-M4 or Cortex-M7 cores may be more appropriate.

Conclusion

The STM32F030C8T6TR is a highly cost-effective and versatile microcontroller from STMicroelectronics, offering good processing performance, low power consumption, and a wide range of integrated peripherals. With its ARM Cortex-M0 core, 64 KB of Flash memory, and 8 KB of SRAM, it is ideal for embedded applications in areas such as consumer electronics, industrial automation, automotive, and sensor


systems. Its low power features and real-time performance capabilities make it well-suited for applications that require energy efficiency and efficient control.
STM32F030C8T6TR Compare Parts
  • STM32F030C8T6TR vs STM8TL53C4U6
  • STM32F030C8T6TR vs STM8TL52G4U6
  • STM32F030C8T6TR vs STM8TL52F4P6TR
  • STM32F030C8T6TR vs STM8S903K3U6TR
  • STM32F030C8T6TR vs STM8S903K3U6
  • STM32F030C8T6TR vs STM8S903K3U3TR
  • STM32F030C8T6TR vs STM8S903K3U3
  • STM32F030C8T6TR vs STM8S903K3T6CTR
  • STM32F030C8T6TR vs STM8S903K3T6C
  • STM32F030C8T6TR vs STM8S903K3T3CTR
  • STM32F030C8T6TR vs STM8S903K3T3C
  • STM32F030C8T6TR vs STM8S903K3B6
  • STM32F030C8T6TR vs STM8S903F3U6TR
  • STM32F030C8T6TR vs STM8S903F3U3TR
  • STM32F030C8T6TR vs STM8S903F3P6TR
  • STM32F030C8T6TR vs STM8S903F3P6
  • STM32F030C8T6TR vs STM8S903F3P3
  • STM32F030C8T6TR vs STM8S903F3M6TR
  • STM32F030C8T6TR vs STM8S903F3M6
  • STM32F030C8T6TR vs STM8S903F3M3TR
  • STM32F030C8T6TR vs STM8S903F3M3
  • STM32F030C8T6TR vs STM8S208S6T6C
  • STM32F030C8T6TR vs STM8S208S6T3C
  • STM32F030C8T6TR vs STM8S208RBT6
  • STM32F030C8T6TR vs STM8S208RBT3
  • STM32F030C8T6TR vs STM8S208R8T6
  • STM32F030C8T6TR vs STM8S208MBT6B
  • STM32F030C8T6TR vs STM8S208CBT6TR
  • STM32F030C8T6TR vs STM8S208CBT6
  • STM32F030C8T6TR vs STM8S208C8T6TR
  • STM32F030C8T6TR vs STM8S208C8T6
  • STM32F030C8T6TR vs STM8S208C6T6TR
  • STM32F030C8T6TR vs STM8S208C6T6
  • STM32F030C8T6TR vs STM8S208C6T3
  • STM32F030C8T6TR vs STM8S207SBT6C
  • STM32F030C8T6TR vs STM8S207SBT3C
  • STM32F030C8T6TR vs STM8S207S8T6CTR
  • STM32F030C8T6TR vs STM8S207S8T6C
  • STM32F030C8T6TR vs STM8S207S8T3CTR
  • STM32F030C8T6TR vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you