☰
STM32C031K6U6
STM32C031K6U6
Active
Description:  IC MCU 32BIT 32KB FLASH 32UFQFPN
Manufacturer:  STMicroelectronics
History Price: $2.37000
In Stock: 47120
STM32C031K6U6 Specification
Specification
Part No
STM32C031K6U6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
30
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 18x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-UFQFN Exposed Pad
Supplier Device Package
32-UFQFPN (5x5)
STM32C031K6U6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031K6U6 Description
Overview of STMicroelectronics STM32C031K6U6

The STMicroelectronics STM32C031K6U6 is a member of the STM32 family of microcontrollers, which are based on the ARM Cortex-M0+ core. This microcontroller is designed for a wide range of applications, particularly in the areas of consumer electronics, industrial automation, and IoT (Internet of Things) devices. The STM32C031K6U6 is known for its low power consumption, high performance, and rich set of peripherals, making it an ideal choice for embedded system designers.

Key Specifications

- Core Architecture: The STM32C031K6U6 is based on the ARM Cortex-M0+ core, which provides a 32-bit architecture with a high level of performance and efficiency.
- Operating Frequency: It operates at a maximum clock frequency of 48 MHz, allowing for responsive performance in real-time applications.
- Flash Memory: The microcontroller features 32 KB of Flash memory, providing sufficient space for program storage and enabling complex applications.
- RAM: It includes 8 KB of SRAM, which is used for data storage during program execution.
- EEPROM: The device is equipped with 1 KB of EEPROM, allowing for non-volatile data storage, which is essential for applications requiring data retention after power loss.
- I/O Pins: The STM32C031K6U6 has up to 32 I/O pins, which can be configured for various functions, including digital input/output, analog input, and communication interfaces.
- Operating Voltage: The microcontroller operates within a voltage range of 1.8V to 3.6V, making it suitable for battery-powered applications.
- Temperature Range: It is rated for an operating temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Features and Benefits

- Low Power Consumption: The STM32C031K6U6 is designed for low power operation, with various sleep modes that help extend battery life in portable devices. This is particularly beneficial for IoT applications where energy efficiency is critical.
- Rich Peripheral Set: The microcontroller includes a variety of integrated peripherals, such as timers, ADCs, and communication interfaces (I2C, SPI, USART), which enhance its versatility for different applications.
- Development Support: STMicroelectronics provides a comprehensive development ecosystem, including software libraries, development boards, and debugging tools, facilitating rapid application development.
- Enhanced Security Features: The STM32C031K6U6 includes features such as a hardware watchdog timer and secure boot capabilities, enhancing the reliability and security of applications.

Applications

The STM32C031K6U6 microcontroller is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for smart home devices, wearables, and portable electronics where low power consumption is essential.
- Industrial Automation: Used in control systems, sensors, and actuators for industrial machinery, enabling efficient operation and monitoring.
- IoT Devices: The microcontroller is well-suited for IoT applications, providing connectivity and processing capabilities for smart devices.
- Medical Devices: Suitable for portable medical equipment and monitoring systems, where reliability and low power operation are critical.

Conclusion

The STMicroelectronics STM32C031K6U6 microcontroller is a powerful and flexible solution for embedded applications. With its robust performance, extensive memory options, and rich peripheral set, it is well-suited for a variety of industries, including consumer electronics, industrial automation, and IoT. Its low power consumption and comprehensive development support further enhance its appeal, making it a preferred choice for engineers looking to implement reliable and efficient embedded solutions.
STM32C031K6U6 Compare Parts
  • STM32C031K6U6 vs STM8TL53C4U6
  • STM32C031K6U6 vs STM8TL52G4U6
  • STM32C031K6U6 vs STM8TL52F4P6TR
  • STM32C031K6U6 vs STM8S903K3U6TR
  • STM32C031K6U6 vs STM8S903K3U6
  • STM32C031K6U6 vs STM8S903K3U3TR
  • STM32C031K6U6 vs STM8S903K3U3
  • STM32C031K6U6 vs STM8S903K3T6CTR
  • STM32C031K6U6 vs STM8S903K3T6C
  • STM32C031K6U6 vs STM8S903K3T3CTR
  • STM32C031K6U6 vs STM8S903K3T3C
  • STM32C031K6U6 vs STM8S903K3B6
  • STM32C031K6U6 vs STM8S903F3U6TR
  • STM32C031K6U6 vs STM8S903F3U3TR
  • STM32C031K6U6 vs STM8S903F3P6TR
  • STM32C031K6U6 vs STM8S903F3P6
  • STM32C031K6U6 vs STM8S903F3P3
  • STM32C031K6U6 vs STM8S903F3M6TR
  • STM32C031K6U6 vs STM8S903F3M6
  • STM32C031K6U6 vs STM8S903F3M3TR
  • STM32C031K6U6 vs STM8S903F3M3
  • STM32C031K6U6 vs STM8S208S6T6C
  • STM32C031K6U6 vs STM8S208S6T3C
  • STM32C031K6U6 vs STM8S208RBT6
  • STM32C031K6U6 vs STM8S208RBT3
  • STM32C031K6U6 vs STM8S208R8T6
  • STM32C031K6U6 vs STM8S208MBT6B
  • STM32C031K6U6 vs STM8S208CBT6TR
  • STM32C031K6U6 vs STM8S208CBT6
  • STM32C031K6U6 vs STM8S208C8T6TR
  • STM32C031K6U6 vs STM8S208C8T6
  • STM32C031K6U6 vs STM8S208C6T6TR
  • STM32C031K6U6 vs STM8S208C6T6
  • STM32C031K6U6 vs STM8S208C6T3
  • STM32C031K6U6 vs STM8S207SBT6C
  • STM32C031K6U6 vs STM8S207SBT3C
  • STM32C031K6U6 vs STM8S207S8T6CTR
  • STM32C031K6U6 vs STM8S207S8T6C
  • STM32C031K6U6 vs STM8S207S8T3CTR
  • STM32C031K6U6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you