Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics E-TDA7391PDTR
E-TDA7391PDTR
Active
Linear - Amplifiers - Audio
Description:
IC AMP AB MONO 40W POWERSO-20
Manufacturer:
STMicroelectronics
Datasheet:
E-TDA7391PDTR Datasheet
History Price: $4.38000
In Stock: 16120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E-TDA7391PDTR Specification
Specification
Part No
E-TDA7391PDTR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
Automotive
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
40W x 1 @ 3.2Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
PowerSO-20
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
E-TDA7391PDTR PDF Datasheet
E-TDA7391PDTR Datasheet
Click and Download: E-TDA7391PDTR Datasheet
E-TDA7391PDTR Related Parts
E-TDA2003H
STMicroelectronics
IC AMP AB MONO 12W 5PENTAWATT
E-TDA7375AV
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7375V
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377A
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7379
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7391PD
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7396
STMicroelectronics
IC AMP AB MONO 65W 11MULTIWATT
E-TDA7570
STMicroelectronics
IC AMP D MONO/STER 250W 64HIQUAD
E-TDA7378
STMicroelectronics
IC AMP AUDIO PWR 40W MULTIWATT15
E-TDA7391PDTR Compare Parts
E-TDA7391PDTR vs E-TDA7396
E-TDA7391PDTR vs E-TDA7391PD
E-TDA7391PDTR vs E-TDA7379
E-TDA7391PDTR vs E-TDA7377A
E-TDA7391PDTR vs E-TDA7377
E-TDA7391PDTR vs E-TDA7375V
E-TDA7391PDTR vs E-TDA7375AV
E-TDA7391PDTR vs E-TDA2003H
E-TDA7391PDTR vs E-TDA7378
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!