☰
E-TDA7379
E-TDA7379
Active
Description:  IC AMP AB DUAL/QUAD 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7379 Datasheet
History Price: $3.74000
In Stock: 48130
E-TDA7379 Specification
Specification
Part No
E-TDA7379
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
Automotive
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
38W x 2 @ 4Ohm; 16W x 4 @ 4Ohm
Voltage - Supply
8V ~ 20V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
E-TDA7379 Related Parts
E-TDA2003H
E-TDA2003H
STMicroelectronics
IC AMP AB MONO 12W 5PENTAWATT
E-TDA7375AV
E-TDA7375AV
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7375V
E-TDA7375V
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377
E-TDA7377
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377A
E-TDA7377A
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7391PD
E-TDA7391PD
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7391PDTR
E-TDA7391PDTR
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7396
E-TDA7396
STMicroelectronics
IC AMP AB MONO 65W 11MULTIWATT
E-TDA7570
E-TDA7570
STMicroelectronics
IC AMP D MONO/STER 250W 64HIQUAD
E-TDA7378
E-TDA7378
STMicroelectronics
IC AMP AUDIO PWR 40W MULTIWATT15
E-TDA7379 Description
The STMicroelectronics E-TDA7379 is a high-performance audio amplifier designed for automotive and consumer applications. It is particularly well-suited for driving speakers in car audio systems, providing high-quality sound reproduction with minimal distortion. Below is a detailed overview of the E-TDA7379, including its specifications and features.

## Overview

The E-TDA7379 is a dual bridge amplifier that can operate in various configurations, making it versatile for different audio applications. It is designed to deliver high output power while maintaining low noise and distortion levels. The amplifier is built using advanced semiconductor technology, ensuring reliability and efficiency.

## Key Features

1. Dual Bridge Configuration: The E-TDA7379 can drive two speakers in a bridge configuration, allowing for higher output power and improved sound quality.

2. High Output Power: The amplifier can deliver up to 2 x 20W of output power into a 4-ohm load, making it suitable for driving larger speakers.

3. Low Total Harmonic Distortion (THD): The E-TDA7379 features low THD, typically around 0.1%, ensuring clear and accurate sound reproduction.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range, typically from 8V to 18V, allowing it to be used in various automotive and consumer applications.

5. Integrated Protection Features: The amplifier includes built-in protection mechanisms such as thermal shutdown, short-circuit protection, and over-voltage protection, enhancing its reliability and longevity.

6. Low Quiescent Current: The E-TDA7379 is designed to consume minimal power when idle, making it energy-efficient and suitable for battery-operated devices.

7. Integrated Diagnostic Features: The amplifier provides diagnostic outputs for fault detection, allowing for easier troubleshooting and maintenance.

## Specifications

- Output Power:
- 2 x 20W @ 4Ω
- 2 x 10W @ 8Ω

- Supply Voltage:
- Operating Range: 8V to 18V
- Recommended Operating Voltage: 12V

- Total Harmonic Distortion (THD):
- Typically ≤ 0.1% at 1W, 1kHz

- Signal-to-Noise Ratio (SNR):
- Typically ≥ 90 dB

- Input Impedance:
- Typically 10kΩ

- Output Impedance:
- Typically 4Ω to 8Ω

- Thermal Shutdown:
- Integrated thermal protection with automatic recovery

- Short-Circuit Protection:
- Integrated short-circuit protection to prevent damage

- Package Type:
- Available in various packages, including PowerSO-20 and HTSSOP-20

## Applications

The E-TDA7379 is ideal for a variety of applications, including:

- Automotive audio systems
- Home audio amplifiers
- Portable speaker systems
- Multimedia devices
- Consumer electronics

## Conclusion

The STMicroelectronics E-TDA7379 is a robust and efficient audio amplifier that offers high output power, low distortion, and integrated protection features. Its versatility and reliability make it an excellent choice for automotive and consumer audio applications, ensuring high-quality sound reproduction in various environments. With its advanced specifications and features, the E-TDA7379 stands out as a leading solution in the audio amplifier market.
E-TDA7379 Compare Parts
  • E-TDA7379 vs E-TDA7396
  • E-TDA7379 vs E-TDA7391PDTR
  • E-TDA7379 vs E-TDA7391PD
  • E-TDA7379 vs E-TDA7377A
  • E-TDA7379 vs E-TDA7377
  • E-TDA7379 vs E-TDA7375V
  • E-TDA7379 vs E-TDA7375AV
  • E-TDA7379 vs E-TDA2003H
  • E-TDA7379 vs E-TDA7378
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!