☰
E-TDA7391PDTR
E-TDA7391PDTR
Active
Description:  IC AMP AB MONO 40W POWERSO-20
Manufacturer:  STMicroelectronics
History Price: $4.38000
In Stock: 35640
E-TDA7391PDTR vs E-TDA7396
Series
Automotive
Automotive
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
40W x 1 @ 3.2Ohm
65W x 1 @ 2Ohm
Voltage - Supply
8V ~ 18V
8V ~ 18V
Features
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
PowerSO-20
11-Multiwatt
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Multiwatt-11 (Vertical, Bent and Staggered Leads)