☰
E-TDA7377
E-TDA7377
Active
Description:  IC AMP AB DUAL/QUAD 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7377 Datasheet
History Price: $3.40000
In Stock: 46145
E-TDA7377 Specification
Specification
Part No
E-TDA7377
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
Automotive
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
35W x 2 @ 4Ohm; 10W x 4 @ 2Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
E-TDA7377 PDF Datasheet
E-TDA7377 Related Parts
E-TDA2003H
E-TDA2003H
STMicroelectronics
IC AMP AB MONO 12W 5PENTAWATT
E-TDA7375AV
E-TDA7375AV
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7375V
E-TDA7375V
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377A
E-TDA7377A
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7379
E-TDA7379
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7391PD
E-TDA7391PD
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7391PDTR
E-TDA7391PDTR
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7396
E-TDA7396
STMicroelectronics
IC AMP AB MONO 65W 11MULTIWATT
E-TDA7570
E-TDA7570
STMicroelectronics
IC AMP D MONO/STER 250W 64HIQUAD
E-TDA7378
E-TDA7378
STMicroelectronics
IC AMP AUDIO PWR 40W MULTIWATT15
E-TDA7377 Description
The STMicroelectronics E-TDA7377 is a high-performance audio amplifier designed for automotive and consumer applications. This integrated circuit (IC) is particularly well-suited for driving speakers in car audio systems, portable audio devices, and other applications where high-quality sound reproduction is essential. Below is a detailed overview of the E-TDA7377, including its specifications and parameters.

## Overview

The E-TDA7377 is a dual power amplifier that operates in a class AB configuration, providing excellent sound quality with low distortion. It is designed to deliver high output power while maintaining efficiency, making it ideal for battery-operated devices and automotive applications. The device features built-in protection mechanisms, making it robust and reliable in various operating conditions.

## Key Features

1. Dual Channel Output: The E-TDA7377 provides two independent amplifier channels, allowing it to drive stereo speakers effectively.

2. High Output Power: The amplifier can deliver significant output power, typically around 2 x 20W into a 4-ohm load, making it suitable for driving larger speakers.

3. Low Total Harmonic Distortion (THD): The device is designed to minimize distortion, ensuring high-fidelity audio reproduction.

4. Built-in Thermal and Short-Circuit Protection: The E-TDA7377 includes thermal shutdown and short-circuit protection features, enhancing the reliability and longevity of the device.

5. Wide Supply Voltage Range: The amplifier operates over a broad supply voltage range, typically from 8V to 18V, making it versatile for various applications.

6. Low Noise and High Gain: The amplifier is designed to provide low noise levels and high gain, contributing to superior audio quality.

7. Compact Package: The E-TDA7377 is available in a compact package, facilitating easy integration into various designs.

## Specifications

Here are the detailed specifications for the STMicroelectronics E-TDA7377:

- Supply Voltage (VCC): 8V to 18V
- Output Power (PO):
- 20W per channel into 4Ω load at 14.4V
- 10W per channel into 8Ω load at 14.4V
- Total Harmonic Distortion (THD): < 0.1% at 1W, 1kHz
- Gain: 26 dB (fixed)
- Input Impedance: 10kΩ
- Output Impedance: 4Ω to 8Ω
- Thermal Shutdown Temperature: 150°C (typical)
- Operating Temperature Range (TJ): -40°C to +125°C
- Package Type: HSIP-15 or TSSOP-20

## Applications

The E-TDA7377 is widely used in various applications, including:

- Automotive Audio Systems: Ideal for driving speakers in car audio systems, providing high-quality sound reproduction.
- Portable Audio Devices: Suitable for battery-operated devices requiring efficient audio amplification.
- Home Audio Systems: Used in home audio equipment for enhanced sound quality.
- Televisions and Multimedia Systems: Employed in TVs and multimedia devices to drive built-in speakers.

## Conclusion

The STMicroelectronics E-TDA7377 is a robust and efficient audio amplifier that delivers high-quality sound reproduction in a variety of applications. With its dual-channel output, high power capability, low distortion, and built-in protection features, it is an excellent choice for automotive and consumer audio systems. Whether used in car audio, portable devices, or home audio systems, the E-TDA7377 provides the performance and reliability needed to meet the demands of modern audio applications.
E-TDA7377 Compare Parts
  • E-TDA7377 vs E-TDA7396
  • E-TDA7377 vs E-TDA7391PDTR
  • E-TDA7377 vs E-TDA7391PD
  • E-TDA7377 vs E-TDA7379
  • E-TDA7377 vs E-TDA7377A
  • E-TDA7377 vs E-TDA7375V
  • E-TDA7377 vs E-TDA7375AV
  • E-TDA7377 vs E-TDA2003H
  • E-TDA7377 vs E-TDA7378
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!